Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
500
900
950
1000
1050
1100
1150
1180
1190
1200
1210
1220
1230
1240
1241
1242
1243
1244
1245
1246
1247
1248
1249
1250
1251
1252
1260
1270
1280
1290
1300
1310
1350
1400
1450
1500
1550
1600
1620
| Product Name | Notes |
|---|---|
| RADIO SET AN/PRC-112 (V) | |
| RECEIVING SET, RADIO AN/ARN-108 | |
| RECEIVING SET, RADIO AN/ARN-122 | |
| RECEIVING SET, RADIO AN/ARN-125 (V) | |
| RELAY, ELECTROMAGNETIC, EMI SUPPRESSED, 2 PDT, 5 AMPERES, 230 V AC, SOCKET MOUNTING | |
| RELAY, ELECTROMAGNETIC, EMI SUPPRESSED, 3 PST, 10 AMPERES, 230/400 V AC, SCREW TERMINALS | |
| RELAY, ELECTROMAGNETIC, EMI SUPPRESSED, 3 PST, 25 AMPERES, WITH AUXILIARY SPDT DOUBLE BREAK CONTACTS, 230/400 VAC 400 HZ | |
| RELAY, ELECTROMAGNETIC, EMI SUPPRESSED, 3PST, 10 AMPERES WITH 1 PDT AUXILIARY CONTACTS, 230/400 VOLTS, 400 HZ, SOCKET MOUNTING | |
| RELAY, ELECTROMAGNETIC, EMI SUPPRESSED, 4 PDT, 5 AMPERES, 230 V AC, SOCKET MOUNTING | |
| RELAY, ELECTROMAGNETIC, HYBRID, EMI SUPPRESSED, 2PDT, 5 AMPERES, 230 V, 400 HZ | |
| RELAY, ELECTROMAGNETIC, HYBRID, EMI SUPPRESSED, 3PST, 10 AMPERES, 230/400 V, 400 HZ | |
| RELAY, ELECTROMAGNETIC, HYBRID, EMI SUPPRESSED, 4PDT, 5 AMPERES, 230/400 V, 400 HZ | |
| RELAY, ELECTROMAGNETIC, HYDRID, EMI SUPPRESSED, 3PST, 10 AMPERES, 230/400 V, 400 HZ, WITH AUXILIARY 1PDT CONTACTS | |
| RELAY, TELEGRAPH, ELECTRO-MECHANICAL, GENERAL SPECIFICATION FOR | |
| RELAY, TELEGRAPH, ELECTRO-MECHANICAL | |
| RELAY, VACUUM, SPDT, 12 AMPERES DC OR 60 HZ RMS, 3.6 KILOVOLTS PEAK | |
| RELAY, VACUUM, SPDT, LATCHING, 12 AMPERES DC OR 60 HZ RMS, 3.6 KILOVOLTS DC OR 60 HZ PEAK | |
| RELAY, VACUUM, SPDT, LATCHING, 12 AMPERES DC OR 60 HZ RMS, 9 KILOVOLTS DC OR 60 HZ PEAK | |
| RELAY, VACUUM, SPST, N.O., 12 AMPERES DC, OR 60 HZ RMS, 10 KILOVOLTS PEAK DC | |
| RELAY, VACUUM, SPST, N/C, 12 AMPERES DC OR 60 HZ RMS, 10 KILOVOLTS DC OR 60 HZ PEAK | |
| RELAY, VACUUM, SPST, N/C, 15 AMPERES DC OR 60 HZ RMS, 12 KILOVOLTS DC OR 60 HZ PEAK | |
| RELAYS, ELECTROMAGNETIC, EMI SUPPRESSED GENERAL SPECIFICATION FOR | |
| RELAYS, ELECTROMAGNETIC, EMI SUPPRESSED, 115 OR 230 V, 400 HZ, CURRENT SENSING COIL, WITH 0.5 AMPERE, 50 VDC 2PDT CONTACTS, SCREW TERMINALS | |
| RELAYS, ELECTROMAGNETIC, ESTABLISHED RELIABILITY, 25 AMPERES AND BELOW, GENERAL SPECIFICATION FOR | |
| RELAYS, ELECTROMAGNETIC, ESTABLISHED RELIABILITY, 3PDT, LOW LEVEL TO 10 AMPERES, PERMANENT MAGNET DRIVE, HERMETICALLY SEALED, ALL WELDED, DC COIL | |
| RELAYS, ELECTROMAGNETIC, ESTABLISHED RELIABILITY, 3PDT, LOW LEVEL TO 10 AMPERES, PERMANENT MAGNET DRIVE, HERMETICALLY SEALED, ALL WELDED, TRANSIENT SUPPRESSED DC COILS | |
| RELAYS, ELECTROMAGNETIC, ESTABLISHED RELIABILITY, 3PDT, LOW LEVEL TO 10 AMPERES, PERMANENT MAGNET DRIVE, MAGNETIC LATCH, HERMETICALLY SEALED, ALL WELDED, TRANSIENT SUPPRESSED DC COILS | |
| RELAYS, ELECTROMAGNETIC, ESTABLISHED RELIABILITY, 3PDT, LOW LEVEL TO 10 AMPERES, PERMANENT MAGNETIC DRIVE, MAGNETIC LATCH, HERMETICALLY SEALED, ALL WELDED, DC COIL | |
| RELAYS, ELECTROMAGNETIC, ESTABLISHED RELIABILITY, 4PDT, LOW LEVEL TO 10 AMPERES, MAGNETIC LATCH, HERMETICALLY SEALED, ALL WELDED, AC COILS | |
| RELAYS, ELECTROMAGNETIC, ESTABLISHED RELIABILITY, 4PDT, LOW LEVEL TO 10 AMPERES, MAGNETIC LATCH, HERMETICALLY SEALED, ALL WELDED, DC COILS | |
| RELAYS, ELECTROMAGNETIC, ESTABLISHED RELIABILITY, 4PDT, LOW LEVEL TO 10 AMPERES, MAGNETIC LATCH, HERMETICALLY SEALED, ALL WELDED, TRANSIENT SUPPRESSED DC COILS | |
| RELAYS, ELECTROMAGNETIC, ESTABLISHED RELIABILITY, 4PDT, LOW LEVEL TO 10 AMPERES, PERMANENT MAGNET DRIVE, HERMETICALLY SEALED, ALL WELDED, AC COILS | |
| RELAYS, ELECTROMAGNETIC, ESTABLISHED RELIABILITY, 4PDT, LOW LEVEL TO 10 AMPERES, PERMANENT MAGNET DRIVE, HERMETICALLY SEALED, ALL WELDED, TRANSIENT SUPPRESSED DC COIL | |
| RELAYS, ELECTROMAGNETIC, ESTABLISHED RELIABILITY, 4PDT, LOW LEVEL TO 10 AMPERES, PERMANENT MAGNETIC DRIVE, HERMETICALLY SEALED, ALL WELDED, DC COIL | |
| RELAYS, ELECTROMAGNETIC, ESTABLISHED RELIABILITY, 4PDT, LOW LEVEL TO 5 AMPERES, PERMANENT MAGNET DRIVE, HERMETICALLY SEALED, ALL WELDED, DC COILS | |
| RELAYS, ELECTROMAGNETIC, ESTABLISHED RELIABILITY, 4PDT, LOW LEVEL TO 5 AMPERES, PERMANENT MAGNET DRIVE, HERMETICALLY SEALED, ALL WELDED, TRANSIENT SUPPRESSED DC COILS | |
| RELAYS, ELECTROMAGNETIC, ESTABLISHED RELIABILITY, 4PDT, LOW LEVEL TO 5 AMPERES, PERMANENT MAGNET DRIVE, MAGNETIC LATCH, HERMETICALLY SEALED, ALL WELDED, DC COILS | |
| RELAYS, ELECTROMAGNETIC, ESTABLISHED RELIABILITY, 4PDT, LOW LEVEL TO 5 AMPERES, PERMANENT MAGNET DRIVE, MAGNETIC LATCH, HERMETICALLY SEALED, ALL WELDED, TRANSIENT SUPPRESSED DC COILS | |
| RELAYS, ELECTROMAGNETIC, ESTABLISHED RELIABILITY, 6PDT, LOW LEVEL TO 10 AMPERES, PERMANENT MAGNET DRIVE, HERMETICALLY SEALED, ALL WELDED, AC COIL | |
| RELAYS, ELECTROMAGNETIC, ESTABLISHED RELIABILITY, 6PDT, LOW LEVEL TO 10 AMPERES, PERMANENT MAGNET DRIVE, HERMETICALLY SEALED, ALL WELDED, DC COIL | |
| RELAYS, ELECTROMAGNETIC, ESTABLISHED RELIABILITY, 6PDT, LOW LEVEL TO 10 AMPERES, PERMANENT MAGNET DRIVE, HERMETICALLY SEALED, ALL WELDED, TRANSIENT SUPPRESSED DC COIL | |
| RELAYS, ELECTROMAGNETIC, ESTABLISHED RELIABILITY, DPDT, LOW LEVEL TO 10 AMPERES, HERMETICALLY SEALED, ALL WELDED, DC COILS (0.200 INCH TERMINAL SPACING, .050 DIAMETER TERMINAL PINS) WITH INTERNAL DIODES FOR TRANSIENT SUPPRESSION... | |
| RELAYS, ELECTROMAGNETIC, ESTABLISHED RELIABILITY, DPDT, LOW LEVEL TO 10 AMPERES, HERMETICALLY SEALED, ALL WELDED, DC COILS (0.200 INCH TERMINAL SPACING, .050 DIAMETER TERMINAL PINS) | |
| RELAYS, ELECTROMAGNETIC, ESTABLISHED RELIABILITY, DPDT, LOW LEVEL TO 10 AMPERES, HERMETICALLY SEALED, ALL WELDED, DC COILS (0.200 INCH TERMINAL SPACING, .062 DIAMETER TERMINAL PINS) WITH INTERNAL DIODES FOR TRANSIENT SUPPRESSION... | |
| RELAYS, ELECTROMAGNETIC, ESTABLISHED RELIABILITY, DPDT, LOW LEVEL TO 10 AMPERES, HERMETICALLY SEALED, ALL WELDED, DC COILS (0.200 INCH TERMINAL SPACING, .062 DIAMETER TERMINAL PINS) | |
| RELAYS, ELECTROMAGNETIC, ESTABLISHED RELIABILITY, DPDT, LOW LEVEL TO 10 AMPERES, MAGNETIC LATCH, HERMETICALLY SEALED, ALL WELDED, AC COIL | |
| RELAYS, ELECTROMAGNETIC, ESTABLISHED RELIABILITY, DPDT, LOW LEVEL TO 10 AMPERES, MAGNETIC LATCH, HERMETICALLY SEALED, ALL WELDED, DC COILS | |
| RELAYS, ELECTROMAGNETIC, ESTABLISHED RELIABILITY, DPDT, LOW LEVEL TO 10 AMPERES, MAGNETIC LATCH, HERMETICALLY SEALED, ALL WELDED, TRANSIENT SUPPRESSED DC COILS | |
| RELAYS, ELECTROMAGNETIC, ESTABLISHED RELIABILITY, DPDT, LOW LEVEL TO 10 AMPERES, PERMANENT MAGNET DRIVE, HERMETICALLY SEALED, ALL WELDED, AC COILS | |
| RELAYS, ELECTROMAGNETIC, ESTABLISHED RELIABILITY, DPDT, LOW LEVEL TO 10 AMPERES, PERMANENT MAGNET DRIVE, HERMETICALLY SEALED, ALL WELDED, DC COILS | |
| RELAYS, ELECTROMAGNETIC, ESTABLISHED RELIABILITY, DPDT, LOW LEVEL TO 10 AMPERES, PERMANENT MAGNET DRIVE, HERMETICALLY SEALED, ALL WELDED, TRANSIENT SUPPRESSED DC COILS | |
| RELAYS, ELECTROMAGNETIC, ESTABLISHED RELIABILITY, DPDT, LOW LEVEL TO 5 AMPERES, PERMANENT MAGNET DRIVE, HERMETICALLY SEALED, ALL WELDED, DC COILS | |
| RELAYS, ELECTROMAGNETIC, ESTABLISHED RELIABILITY, DPDT, LOW LEVEL TO 5 AMPERES, PERMANENT MAGNET DRIVE, HERMETICALLY SEALED, ALL WELDED, TRANSIENT SUPPRESSED DC COILS | |
| RELAYS, ELECTROMAGNETIC, ESTABLISHED RELIABILITY, DPDT, LOW LEVEL TO 5 AMPERES, PERMANENT MAGNET DRIVE, MAGNETIC LATCH, HERMETICALLY SEALED, ALL WELDED, DC COILS | |
| RELAYS, ELECTROMAGNETIC, ESTABLISHED RELIABILITY, DPDT, LOW LEVEL TO 5 AMPERES, PERMANENT MAGNET DRIVE, MAGNETIC LATCH, HERMETICALLY SEALED, ALL WELDED, TRANSIENT SUPPRESSED DC COILS | |
| RELAYS, ELECTROMAGNETIC, HYBRID, EMI SUPPRESSED, GENERAL SPECIFICATION FOR | |
| RELAYS, ELECTROMECHANICAL, GENERAL PURPOSE, NON-HERMETICALLY SEALED, PLASTIC ENCLOSURE (DUST COVER), GENERAL SPECIFICATION FOR | |
| RELAYS, REED (MERCURY WETTED) GENERAL SPECIFICATION FOR | |
| RELAYS, REED (MERCURY WETTED), DPDT, LOW LEVEL TO 2 AMPERES | |
| RELAYS, REED (MERCURY WETTED), GENERAL SPECIFICATION FOR | |
| RELAYS, REED (MERCURY WETTED), SOLDER SEAL, 0 TO 7.5 VOLT AMPERES | |
|
RELAYS, REED, DRY, DUAL IN-LINE PACKAGE (DIP), GENERAL PURPOSE, LOW-POWER COIL -- MIL-R-83516/4A (1)
|
RELAYS, REED, DRY, DUAL IN-LINE PACKAGE (DIP), GENERAL PURPOSE, LOW-POWER COIL |
| RELAYS, REED, DRY, DUAL IN-LINE PACKAGE (DIP), GENERAL PURPOSE | |
| RELAYS, REED, DRY, DUAL IN-LINE PACKAGE (DIP), LATCHING | |
| RELAYS, REED, DRY, GENERAL SPECIFICATION FOR | |
| RELAYS, REED, DRY, SINGLE IN-LINE PACKAGE (SIP), GENERAL PURPOSE | |
| RELAYS, REED, SINGLE IN-LINE PACKAGE (SIP), GENERAL PURPOSE, LOW-POWER COIL | |
| RELAYS, VACUUM, DPDT, 30 AMPERES RMS, 15 KILOVOLTS (PEAK) | |
| RELAYS, VACUUM, SPDT, 12 AMPERES DC OR 60 HZ RMS, 9 KILOVOLTS DC OR 60 HZ PEAK | |
| RELAYS, VACUUM, SPDT, 15 AMPERES DC OR 60 HZ RMS, 5 KILOVOLTS PEAK | |
| RELAYS, VACUUM, SPDT, 15 AMPERES RMS, 12 KILOVOLTS (PEAK) | |
| RELAYS, VACUUM, SPDT, 25 AMPERES RMS, 25 KILOVOLTS (PEAK) | |
| RELAYS, VACUUM, SPDT, 30 AMPERES RMS, 15 KILOVOLTS (PEAK) | |
| RELAYS, VACUUM, SPDT, 75 AMPERES RMS, 15 KILOVOLTS (PEAK) OR DC | |
| RELAYS, VACUUM, SPST (NC), 15 AMPERES DC OR 60 HZ RMS, 5 KILOVOLTS PEAK | |
| RELAYS, VACUUM, SPST (NO), 15 AMPERES DC OR 60 HZ RMS, 5 KILOVOLTS PEAK | |
| Relays, Vacuum, SPST (No, 15 Amperes DC or 60 Hz RMS, 5 Kilovolts Peak | |
| RELAYS, VACUUM, SPST, LATCHING, 15 AMPERES DC OR 60 HZ RMS, 5 KILOVOLTS PEAK | |
| RELAYS, VACUUM, SPST, NC, DC, 8 AMPERES | |
| RESISTOR NETWORK, FIXED, FILM STYLE RZ050, 8 PIN SIP | |
| RESISTOR NETWORK, FIXED, FILM STYLE RZ060, 10 PIN SIP | |
| RESISTOR NETWORK, FIXED, FILM STYLE RZ070, 6 PIN SIP | |
| RESISTOR NETWORK, FIXED, FILM STYLE RZ080, 8 PIN SIP | |
| RESISTOR NETWORK, FIXED, FILM STYLE RZ100, 16 PIN FLAT PACK | |
| RESISTOR NETWORK, FIXED, FILM STYLE RZ180, 6 PIN SIP | |
| RESISTOR NETWORK, FIXED, FILM STYLE RZ190, 8 PIN SIP | |
| RESISTOR NETWORK, FIXED, FILM, STYLE RZ010, 14 PIN DIP | |
| RESISTOR NETWORK, FIXED, FILM, STYLE RZ020, 16 PIN DIP | |
| RESISTOR NETWORK, FIXED, FILM, STYLE RZ030, 14 PIN FLAT PACK | |
| RESISTOR NETWORK, FIXED, FILM, STYLE RZ040, 6 PIN SIP | |
| RESISTOR NETWORK, FIXED, FILM, STYLE RZ090, 10 PIN SIP | |
| RESISTOR NETWORK, FIXED, FILM, STYLE RZ210, 6 PIN SIP | |
| RESISTOR NETWORK, FIXED, FILM, STYLE RZ220, 8 PIN SIP | |
| RESISTOR NETWORK, FIXED, FILM, STYLE RZ230, 10 PIN SIP | |
| RESISTOR NETWORKS, FIXED, FILM, AND CAPACITOR-RESISTOR NETWORKS, CERAMIC CAPACITOR AND FIXED, FILM, RESISTORS, GENERAL SPECIFICATION FOR | |
| RESISTOR, FIXED, FILM, CHIP, ESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR | |
| RESISTOR, FIXED, FILM, CHIP, ESTABLISHED RELIABILITY, STYLE RSM0502 | |
| RESISTOR, FIXED, FILM, CHIP, ESTABLISHED RELIABILITY, STYLE RSM1005 | |
| RESISTOR, FIXED, FILM, CHIP, ESTABLISHED RELIABILITY, STYLE RSM1010 | |
| RESISTOR, FIXED, FILM, CHIP, ESTABLISHED RELIABILITY, STYLE RSM1206 | |
| RESISTOR, FIXED, FILM, CHIP, ESTABLISHED RELIABILITY, STYLE RSM1505 | |
| RESISTOR, FIXED, FILM, CHIP, ESTABLISHED RELIABILITY, STYLE RSM2010 | |
| RESISTOR, FIXED, FILM, CHIP, ESTABLISHED RELIABILITY, STYLE RSM2208 | |
| RESISTOR, FIXED, FILM, CHIP, ESTABLISHED RELIABILITY, STYLE RSM2512 | |
| RESISTOR, FIXED, FILM, CHIP, ESTABLISHED RELIABILITY, STYLE RSMO505 | |
| RESISTOR, FIXED, FILM, CHIP, ESTABLISHED RELIABILITY, STYLE RSMO705 | |
| RESISTOR, NETWORKS, FIXED, FILM, STYLE RZ160, 6 PIN SIP | |
| RESISTOR, NETWORKS, FIXED, FILM, STYLE RZ170, 8 PIN SIP | |
| RESISTOR, NETWORKS, FIXED, FILM, STYLE RZ200, 10 PIN SIP | |
| RESISTOR-CAPACITOR NETWORK, FIXED FILM RESISTORS AND CERAMIC CAPACITOR, STYLE RZ110, 16 PIN DIP | |
| RESISTOR-CAPACITOR NETWORK, FIXED FILM RESISTORS AND CERAMIC CAPACITOR, STYLE RZ120, 16 PIN FLAT PACK | |
| RESISTORS, FIXED, WIRE-WOUND (POWER TYPE), HIGH RELIABILITY, GENERAL SPECIFICATION FOR | |
| RESISTORS, FIXED, WIRE-WOUND (POWER TYPE), HIGH RELIABILITY, STYLE RWS81 | |
| RESISTORS, FIXED, WIRE-WOUND (POWER TYPE), HIGH RELIABILITY, STYLE RWS84 | |
| RESISTORS, FIXED, WIRE-WOUND (POWER TYPE), HIGH RELIABILITY, STYLE RWS89 | |
| RESISTORS, VOLTAGE SENSITIVE (VARISTOR, METAL-OXIDE), GENERAL SPECIFICATION FOR | |
| RESISTORS, VOLTAGE SENSITIVE (VARISTORS) STYLE RVS10 | |
| RIVET, TITANIUM, BI-METAL, 95 KSI FSU, PROTRUDING HEAD, TYPE I | |
| RIVET, TITANIUM, BIMETAL 95 KSI FSU, 100 DEG. TENSION CROWN HEAD, TYPE II | |
| RIVET, TITANIUM, BIMETAL 95 KSI FTU, GENERAL SPECIFICATION FOR | |
| RIVET, TITANIUM, BIMETAL, 95 KSI FSU, 100 DEGREES REDUCED FLUSH CROWN HEAD, TYPE III | |
| ROCKET MOTOR MANUFACTURING ROCKET MOTOR SR110-AD-1 | |
| RUBBER, ETHYLENE-PROPYLENE, HYDRAZINE RESISTANT, O-RINGS, SIZES AND TOLERANCES | |
| RUBBER, ETHYLENE-PROPYLENE, HYDRAZINE RESISTANT | |
| RUBBER, FLUOROCARBON ELASTOMER, IMPROVED PERFORMANCE AT LOW TEMPERATURES, O-RINGS, SIZES AND TOLERANCES | |
| RUBBER, FLUOROCARBON ELASTOMER, IMPROVED PERFORMANCE AT LOW TEMPERATURES | |
| RUBBER, POLYURETHANE, CASTABLE, HUMIDITY RESISTANT |
| << Prev | Next >> |