Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
500
900
950
1000
1050
1100
1150
1180
1190
1200
1210
1220
1230
1238
1239
1240
1241
1242
1243
1244
1245
1246
1247
1248
1249
1250
1260
1270
1280
1290
1300
1310
1350
1400
1450
1500
1550
1600
1620
| Product Name | Notes |
|---|---|
| BULB, TEMPERATURE, THERMORESISTOR, -70 DEG. TON PLUS 150 DEG. | |
| ELASTOMER, SYNTHETIC, SHEETS, STRIPS, MOLDED OR EXTRUDED SHAPES, GENERAL SPECIFICATION FOR | |
|
MULTIPLE LAUNCH ROCKET SYSTEM (MLRS) M993, PROCESSING FOR STORAGE AND SHIPMENT OF -- MIL-R-62338 (1)
|
MULTIPLE LAUNCH ROCKET SYSTEM (MLRS) M993, PROCESSING FOR STORAGE AND SHIPMENT OF |
| RACK, STORAGE MK19 (XM15) | |
| RACK, STORAGE SMALL SAW (M13) | |
| RADAR SET AN/VPS-2A: 9360797 (RANGE ONLY RADAR) | |
| RADAR SET, AN/APS-20E | |
| RADIATOR: ENGINE COOLANT, TUBE AND FIN TYPE | |
| RADIATOR: ENGINE COOLANT | |
| RADIO SET, AN/ARN-21(*) | |
| RADOME, CW-240/APS-4 | |
| RDX/VINYL CHLORIDE COPOLYMER EXPLOSIVE COMPOSITION (PBX 9407) (FOR USE IN AMMUNITION) | |
| RDX/VINYL CHLORIDE COPOLYMER EXPLOSIVE COMPOSITION (PBX 9407) | |
| RECEIVER, CHANNEL X: 11784801 | |
| RECEIVER-TRANSMITTER , RADAR SET RT-860A/VPS-2A: 9361152 | |
| RECEPTACLE, RELEASE, BOMB TYPE A-2 | |
| RECOVERY VEHICLE, FULL TRACKED: MEDIUM, M88A1 NEW AND OVERHAUL | |
| RECOVERY VEHICLE, FULL-TRACKED, HEAVY, M88A2, PREPARATION FOR STORAGE AND SHIPMENT OF | |
| RECOVERY VEHICLE, FULL-TRACKED: MEDIUM M88A1 RETROFIT - OVERHAUL | |
| RECOVERY VEHICLES, FULL TRACKED: LIGHT ARMORED, XM806 AND XM806E1 PROCESSING FOR STORAGE AND SHIPMENT OF | |
| RECTIFIER, SILICON, DIRECT CURRENT, TRAINER POWER SUPPLY, TYPE F-1 | |
| REEL, TOW-TARGET, 12,000-FOOT CABLE CAPACITY, AIRBORNE | |
| Reflector, Gunsight Glass | |
| REFLECTOR, TAXI STRIP AND RUNWAY, TYPE B-1 | |
| REFLECTOR: GUNSIGHT GLASS | |
| REGULATOR, 650 AMP, SOLID STATE | |
| REGULATOR, CONSTANT CURRENT, RUNWAY LIGHTING, 240V PRIMARY 4KW, TYPE C-1 | |
| REGULATOR, ENGINE GENERATOR: SOLID STATE 28 VOLT, DUAL CURRENT LIMIT, DIRECT CURRENT | |
| REGULATOR, ENGINE GENERATOR: SOLID STATE, 28 VOLT, 25 AMPERE, DIRECT CURRENT | |
| REGULATOR, ENGINE GENERATOR: SOLID STATE, 28 VOLT, 300 AMPERE, DIRECT CURRENT | |
| REGULATOR, VOLTAGE GENERATOR: SOLID STATE 24 VOLT, 100 AMPERE, DIRECT CURRENT | |
| REGULATORS, CURRENT, CONSTANT, TAXIWAY LIGHTING, TYPE M-2 | |
| REGULATORS, DILUTER DEMAND OXYGEN, PRESSURE BREATHING, TYPE A-14 | |
| RELAY BANK, BOMB SALVO CIRCUIT, 3 UNIT, 28 VOLT DC, TYPE A-1 | |
| RELAY, ARMATURE, EXCITER PROTECTION, TYPE A-1 | |
| RELAY, ARMATURE, TYPE A-1 | |
| RELAY, ARMATURE | |
| RELAY, ELECTROMAGNETIC, 100 AMPERES, SPST (N.O.) WITH SPDT (FORM Z) 5 AMPERES AUXILIARY CONTACTS, HERMETICALLY SEALED, TYPE I | |
| RELAY, ELECTROMAGNETIC, 25 AMPERES, 3PNO, WITH 2 AMPERE 1PDT AUXILIARY CONTACTS, HERMETICALLY SEALED, TYPE I | |
| RELAY, ELECTROMAGNETIC, 65 AMPERES, 1PNO DOUBLE BREAK, HERMETICALLY SEALED, TYPE I | |
| RELAY, ELECTROMAGNETIC, CONTINUOUS DUTY, 60 AMP, 3PDT, ENVIRONMENTALLY SEALED | |
| RELAY, ELECTROMAGNETIC, DIRECT CURRENT, 28 VOLTS | |
| RELAY, ELECTROMAGNETIC, TYPE I, 400 AMPERES, WITH 5 AMPERE AUXILIARY CONTACTS, PERMANENT MAGNET DRIVE, HERMETICALLY SEALED | |
| RELAY, ELECTROMAGNETIC, TYPE I, ESTABLISHED RELIABILITY TRACK MOUNTED, 10 AMPERES, 3PDT, HERMETICALLY SEALED POLARIZED, TRANSIENT SUPPRESSED COIL | |
| RELAY, ELECTROMAGNETIC, TYPE I, MAGNETIC LATCH, PERMANENT MAGNET DRIVE, LOW LEVEL TO 10 AMPERES, 3 PDT, HERMETICALLY SEALED | |
| RELAY, ELECTROMAGNETIC, TYPE I, MAGNETIC LATCH, PERMANENT MAGNET DRIVE, LOW LEVEL TO 5 AMPERES, 2PDT, HERMETICALLY SEALED | |
| RELAY, ELECTROMAGNETIC, TYPE I, MAGNETIC LATCH, PERMANENT MAGNET DRIVE, LOW LEVEL TO 5 AMPERES, 4PDT, HERMETICALLY SEALED | |
| RELAY, GENERATOR EQUALIZER BUS, TYPE A-1 | |
| RELAYS, ELECTROMAGNETIC (INCLUDING ESTABLISHED RELIABILITY (ER) TYPES) TYPE I, 4PDT, LOW LEVEL TO 5 AMPERES, PERMANENT MAGNET DRIVE, HERMETICALLY SEALED | |
| RELAYS, ELECTROMAGNETIC (TYPE I ER), ESTABLISHED RELIABILITY, PERMANENT MAGNET DRIVE, 10 AMPERES, 2PDT, ALL WELDED, HERMETICALLY SEALED | |
| RELAYS, ELECTROMAGNETIC (TYPE I ER), ESTABLISHED RELIABILITY, PERMANENT MAGNET DRIVE, 10 AMPERES, 4PDT, ALL WELDED, HERMETICALLY SEALED | |
| RELAYS, ELECTROMAGNETIC (TYPE I), MAGNETIC LATCH (WITH INTERNAL DIODES FOR COIL TRANSIENT SUPPRESSION), PERMANENT MAGNET DRIVE, LOW LEVEL TO 10 AMPERES, 3PDT, ALL WELDED, HERMETICALLY SEALED | |
| RELAYS, ELECTROMAGNETIC (TYPE I), MAGNETIC LATCH (WITH INTERNAL DIODES FOR COIL TRANSIENT SUPPRESSION), PERMANENT MAGNET DRIVE, LOW LEVEL TO 5 AMPERES 4PDT, ALL WELDED, HERMETICALLY SEALED | |
| RELAYS, ELECTROMAGNETIC (TYPE I), MAGNETIC LATCH (WITH INTERNAL DIODES FOR COIL TRANSIENT SUPPRESSION), PERMANENT MAGNET DRIVE, LOW LEVEL TO 5 AMPERES, 2PDT, ALL WELDED, HERMETICALLY SEALED | |
| RELAYS, ELECTROMAGNETIC WITH 4PDT CENTER OFF 5 AMPERE AUXILIARY CONTACTS, 3PDT, 135 AMPERE CENTER OFF PRIMARY CONTACTS, TYPE II (UNSEALED), MECHANICALLY INTERLOCKED | |
| RELAYS, ELECTROMAGNETIC, (INCLUDING ESTABLISHED RELIABILITY (ER) TYPES) TYPE I, 2PDT, LOW LEVEL TO 5 AMPERES, PERMANENT MAGNET DRIVE, HERMETICALLY SEALED | |
| RELAYS, ELECTROMAGNETIC, 120 AMPERES, 115/200 V AC, 400 HZ, 3PDT, CENTER OFF MAIN CONTACTS, 6PDT AUXILIARY CONTACTS, LATCHING, HERMETICALLY SEALED | |
| RELAYS, ELECTROMAGNETIC, 2PDT, BRACKET AND SOCKET ASSEMBLY FOR | |
| RELAYS, ELECTROMAGNETIC, 3PDT, MAIN CONTACTS, 4PDT AUXILIARY CONTACTS, 135 AMPERES, 115/200 VOLTS, 400 HERTZ, GASKET SEALED | |
| RELAYS, ELECTROMAGNETIC, 50 AMPERES, 115/200 V AC, 400 HZ, 3PDT, SIDE STABLE, HERMETICALLY SEALED | |
| RELAYS, ELECTROMAGNETIC, 50 AMPERES, 115/200 V AC, 400 HZ, 3PDT, WITH 5 AMPERE SPDT AUXILIARY, MAGNETIC LATCHING, HERMETICALLY SEALED | |
| RELAYS, ELECTROMAGNETIC, BRACKET AND SOCKET ASSEMBLIES FOR | |
| RELAYS, ELECTROMAGNETIC, BRACKET MOUNT | |
| RELAYS, ELECTROMAGNETIC, BUTTON, PLUG MOUNTING TRACK | |
| RELAYS, ELECTROMAGNETIC, GENERAL SPECIFICATION FOR | |
| RELAYS, ELECTROMAGNETIC, MAGNETIC LATCH, 25 AMPERES, SPDT, HERMETICALLY SEALED | |
| RELAYS, ELECTROMAGNETIC, MOUNTING TRACK FOR | |
| RELAYS, ELECTROMAGNETIC, RELAY EXTRACTION TOOL | |
| RELAYS, ELECTROMAGNETIC, SOCKET MODULE EXTRACTION TOOL | |
| RELAYS, ELECTROMAGNETIC, SOCKET MOUNT | |
| RELAYS, ELECTROMAGNETIC, TYPE I ER, ESTABLISHED RELIABILITY TRACK MOUNTED, 5 AMPERES, 2PDT, HERMETICALLY SEALED POLARIZED, TRANSIENT SUPPRESSED COIL | |
| RELAYS, ELECTROMAGNETIC, TYPE I, (INCLUDING ESTABLISHED RELIABILITY (ER) TYPES) PERMANENT MAGNET DRIVE, LOW LEVEL TO 10 AMPERES, 3PDT, HERMETICALLY SEALED | |
| RELAYS, ELECTROMAGNETIC, TYPE I, 2 PDT, 10 AMPERES, MAGNETIC LATCH, PERMANENT MAGNET DRIVE, HERMETICALLY SEALED ASSEMBLY (MIL-R-83536/13) | |
| RELAYS, ELECTROMAGNETIC, TYPE I, 4 PDT, 10 AMPERES, MAGNETIC LATCH, PERMANENT MAGNET DRIVE, HERMETICALLY SEALED ASSEMBLY | |
| RELAYS, ELECTROMAGNETIC, TYPE I, 4PDT, 10 AMPERES, PERMANENT MAGNET DRIVE, HERMETICALLY SEALED ASSEMBLY | |
| RELAYS, ELECTROMAGNETIC, TYPE I, ESTABLISHED RELIABILITY TRACK MOUNTED, 5 AMPERES, 4PDT, HERMETICALLY SEALED POLARIZED, TRANSIENT SUPPRESSED COIL | |
| RELAYS, ELECTROMAGNETIC, TYPE I, MAGNETIC LATCH, LOW LEVEL TO 10 AMPERES, 2 PDT, HERMETICALLY SEALED | |
| RELAYS, ELECTROMAGNETIC, TYPE I, MAGNETIC LATCH, LOW LEVEL TO 10 AMPERES, 4 PDT, HERMETICALLY SEALED | |
| RELAYS, ELECTROMAGNETIC, TYPE I, PERMANENT MAGNET DRIVE, 10 AMPERES, 6PDT, HERMETICALLY SEALED | |
| RELAYS, ELECTROMAGNETIC, TYPE II (UNSEALED) 300 AMPERES, SPST (N.O.) WITH 5 AMPERE AUXILIARIES | |
| REMOTE BIT TEST SET: TS-4211/TSM-100B: 9361217 | |
| REPORTS, AIRCRAFT FLIGHT AND MAINTENANCE RECORD | |
| RESIN COATING, PERMANENT, FOR AIRCRAFT ENGINE PARTS, APPLICATION OF | |
| RESISTOR NETWORK, FIXED, FILM (EXTERNALLY TRIMMABLE) | |
| RESISTOR NETWORK, THICK FILM, FIXED AND TRIMMABLE | |
| RESISTOR, VARIABLE, WIRE WOUND, NONPRECISION, AIRCRAFT POWER | |
| RIFLE, 5.56 MILLIMETER: M16A2E3 (M16A3) | |
| RIFLE, 5.56MM: M16A2 | |
| RIFLE, 5.56MM: M16A2E3 (M16A3) | |
| RIFLE, 5.56MM: M16A2E3 | |
| RIFLE, 7.62 MILLIMETER, SNIPER W/ DAY OPTICAL SIGHT AND CARRYING CASES - M24 | |
| RIFLE, 7.62MM, SNIPER W/ DAY OPTICAL SIGHT AND CARRYING CASES - M24 | |
| Rifle, 7.62MM, Sniper w/Day Optical Sight and Carry Cases - M24 | |
| RIFLE, 7.62MM, SNIPER, W/DAY OPTICAL SIGHT AND CARRYING CASE, M24 | |
| RING ASSEMBLIES, ELECTRICAL CONTACT | |
| RING, RETAINING, ROUND SECTION GENERAL SPECIFICATION FOR | |
| RING, RETAINING, ROUND SECTION, EXTERNAL, CLOSED TYPE | |
| RING, SHEAR SEAL M753 8 INCH PROJECTILE | |
| ROCKET ENGINE, LIQUID PROPELLANT, PREPARATION FOR STORAGE AND SHIPMENT OF | |
| ROCKET MANAGEMENT SUBSYSTEM M138 | |
| ROCKET MOTOR/BULKHEAD ASSEMBLY M753 8 INCH PROJECTILE | |
| RODS AND WIRE, WELDING, MAGNESIUM ALLOYS | |
| RUBBER, CELLULAR, CHEMICALLY BLOWN | |
| RUBBER, SYNTHETIC, CHANNEL, EXTRUDED | |
| RUBBER, SYNTHETIC, RODS (OR ROUNDS) | |
| RUBBER, SYNTHETIC, SHEETS | |
| RUBBER, SYNTHETIC, SOLID, SHEET, STRIP AND FABRICATED PARTS, SYNTHETIC OIL RESISTANT | |
| RUBBER, SYNTHETIC, SPECIAL SHAPE, EXTRUDED | |
| RUBBER, SYNTHETIC, STRIP (OR TAPE) | |
| RUBBER, SYNTHETIC, TUBING |
| << Prev | Next >> |