Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
500
900
950
1000
1050
1100
1150
1160
1170
1180
1190
1200
1210
1220
1221
1222
1223
1224
1225
1226
1227
1228
1229
1230
1231
1232
1240
1250
1260
1270
1280
1290
1300
1350
1400
1450
1500
1550
1620
| Product Name | Notes |
|---|---|
| ANTI-SEIZE THREAD COMPOUND, MOLYBDENUM DISULFIDE-PETROLATUM | |
| ANTISEIZE THREAD COMPOUND, MOLYBDENUM DISULFIDE-PETROLATUM | |
| ANTISEIZE THREAD COMPOUND, MOLYBDENUM DISULFIDEPETROLATUM | |
| CAPACITORS, FIXED, ELECTROLYTIC (NONSOLID ELECTROLYTE), TANTALUM ANODE AND CATHODE, GENERAL SPECIFICATION FOR | |
| CAPACITORS, FIXED, ELECTROLYTIC (NONSOLID ELECTROLYTE), TANTALUM ANODE AND CATHODE, STYLES CRL01, CRL02, AND CRL03 | |
| COIL, RADIO FREQUENCY, CHIP, FIXED, SHIELDED, MOLDED SURFACE MOUNT | |
| COIL, RADIO FREQUENCY, CHIP, FIXED | |
| COILS, RADIO FREQUENCY, CHIP, FIXED OR VARIABLE, GENERAL SPECIFICATION FOR | |
| COILS, RADIO FREQUENCY, CHIP, FIXED SURFACE MOUNT | |
| COILS, RADIO FREQUENCY, CHIP, FIXED, FERRITE CORE | |
| COILS, RADIO FREQUENCY, CHIP, FIXED, IRON CORE | |
| COILS, RADIO FREQUENCY, CHIP, FIXED, MAGNETICALLY SHIELDED, (FERRITE CORE- FERRITE SLEEVE) | |
| COILS, RADIO FREQUENCY, CHIP, FIXED, MAGNETICALLY SHIELDED, (FERRITE CORE-FERRITE SLEEVE) | |
| COILS, RADIO FREQUENCY, CHIP, FIXED, PHENOLIC CORE | |
| COILS, RADIO FREQUENCY, CHIP, FIXED, SHIELDED, MOLDED, SURFACE MOUNT | |
| COILS, RADIO FREQUENCY, CHIP, FIXED, UNSHIELDED, MOLDED, SURFACE MOUNT | |
| COILS, RADIO FREQUENCY, CHIP, FIXED | |
| Coils, Radio Frequency, Chip, Magnetically Shielded, Iron Core- Iron Sleeve, and Iron Core-Ferrite Sleeve | |
| COILS, RADIO FREQUENCY, CHIP, MAGNETICALLY SHIELDED, IRON CORE-IRON SLEEVE, AND IRON CORE-FERRITE SLEEVE | |
| COILS, RADIO FREQUENCY, CHIP, OPEN CONSTRUCTION, SURFACE MOUNT, 0603 SIZE | |
| COILS, RADIO FREQUENCY, CHIP, OPEN CONSTRUCTION, SURFACE MOUNT, 0805 SIZE | |
| COILS, RADIO FREQUENCY, CHIP, OPEN CONSTRUCTION, SURFACE MOUNT | |
| COILS, RADIO FREQUENCY, CHIP, VARIABLE | |
| COILS, RADIO-FREQUENCY, CHIP, FIXED OR VARIABLE, GENERAL SPECIFICATION FOR | |
| CONNECTORS, ELECTRICAL, RECTANGULAR, MICROMINIATURE, MOUNTING HARDWARE | |
| CONNECTORS, ELECTRICAL, RECTANGULAR, PLUG, MICROMINIATURE, POLARIZED SHELL, PIN CONTACTS, CLASS M, CRIMP TYPE | |
| CONNECTORS, ELECTRICAL, RECTANGULAR, PLUG, MICROMINIATURE, POLARIZED SHELL, PIN CONTACTS, CLASS P, CRIMP TYPE | |
| CONNECTORS, ELECTRICAL, RECTANGULAR, PLUG, MICROMINIATURE, POLARIZED SHELL, RIGHT ANGLE, PIN CONTACTS, 2 ROW, SOLDER TYPE, STANDARD PROFILE, 9 THROUGH 37 CONTACTS, PRINTED CIRCUIT BOARD | |
| CONNECTORS, ELECTRICAL, RECTANGULAR, PLUG, MICROMINIATURE, POLARIZED SHELL, RIGHT ANGLE, PIN CONTACTS, 4 ROW, SOLDER TYPE, NARROW PROFILE, 100 CONTACTS, PRINTED CIRCUIT BOARD | |
| CONNECTORS, ELECTRICAL, RECTANGULAR, RECEPTACLE, MICROMINIATURE, POLARIZED SHELL, RIGHT ANGLE, SOCKET CONTACTS, 2 ROW, SOLDER TYPE, STANDARD PROFILE, 9 THROUGH 37 CONTACTS, PRINTED CIRCUIT BOARD | |
| CONNECTORS, ELECTRICAL, RECTANGULAR, RECEPTACLE, MICROMINIATURE, POLARIZED SHELL, RIGHT ANGLE, SOCKETS CONTACTS, 4 ROW, SOLDER TYPE, NARROW PROFILE, 100 CONTACTS, PRINTED CIRCUIT BOARD | |
| CONNECTORS, ELECTRICAL, RECTANGULAR, RECEPTACLE, MICROMINIATURE, POLARIZED SHELL, SOCKET CONTACTS, CLASS M, CRIMP TYPE | |
| CONNECTORS, ELECTRICAL, RECTANGULAR, RECEPTACLE, MICROMINIATURE, POLARIZED SHELL, SOCKET CONTACTS, CLASS M, SOLDER TYPE | |
| CONNECTORS, ELECTRICAL, RECTANGULAR, RECEPTACLE, MICROMINIATURE, POLARIZED SHELL, SOCKET CONTACTS, CLASS P, CRIMP TYPE | |
| CONNECTORS, ELECTRICAL, RECTANGULAR, RECEPTACLE, MICROMINIATURE, POLARIZED SHELL, SOCKET CONTACTS, CLASS P, SOLDER TYPE | |
| CONNECTORS, ELECTRICAL, RECTANGULAR, RECEPTACLE, MICROMINIATURE, POLARIZED SHELL, STRAIGHT, SOCKET CONTACTS, 3 ROW, SOLDER TYPE, 51 CONTACTS, PRINTED CIRCUIT BOARD | |
| DELAY LINES, 10-TAP, DUAL-IN-LINE, 14-PIN, SURFACE MOUNT DEVICE | |
| DELAY LINES, 10-TAP, DUAL-IN-LINE, 14-PIN | |
| DELAY LINES, 14-PIN DIP COMPATIBLE, 10 TAP | |
| DELAY LINES, 14-PIN DIP COMPATIBLE, 3 DELAY CIRCUITS PER PACKAGE | |
| DELAY LINES, 14-PIN DIP COMPATIBLE, 5 TAP | |
| DELAY LINES, ACTIVE GENERAL SPECIFICATION FOR | |
| DELAY LINES, ACTIVE, 14-PIN SURFACE MOUNT, 5 TAP | |
| DELAY LINES, ACTIVE, 16-PIN DIP COMPATIBLE, PROGRAMMABLE 3-BIT, EMITTER-COUPLED LOGIC | |
| DELAY LINES, ACTIVE, 16-PIN DIP COMPATIBLE, PROGRAMMABLE 3-BIT, TTL COMPATIBLE, WITH INPUT BUFFER | |
| DELAY LINES, ACTIVE, 16-PIN DIP COMPATIBLE, PROGRAMMABLE 3-BIT, TTL COMPATIBLE | |
| DELAY LINES, ACTIVE, GENERAL SPECIFICATION FOR | |
| DELAY LINES, PASSIVE, GENERAL SPECIFICATION FOR | |
| RELAY, ELECTROMAGNETIC, ESTABLISHED RELIABILITY, 1PDT, 25 AMPERES, PERMANENT MAGNET DRIVE, HERMETICALLY SEALED, ALL WELDED, DC COIL | |
| RELAY, ELECTROMAGNETIC, ESTABLISHED RELIABILITY, 1PDT, 25 AMPERES, PERMANENT MAGNET DRIVE, HERMETICALLY SEALED, ALL WELDED, TRANSIENT SUPPRESSED DC COILS | |
| RELAYS, ELECTROMAGMETIC, ESTABLISHED, RELIABILITY, 25 AMPERES AND BELOW, GENERAL REQUIREMENTS FOR | |
| RELAYS, ELECTROMAGMETIC, ESTABLISHED, RELIABILITY, 25 AMPERES AND BELOW, GENERAL SPECIFICATION FOR | |
| RELAYS, ELECTROMAGNETIC, ESTABLISHED RELIABILITY, 1PDT, LOW LEVEL TO 10 AMPERES, PERMANENT MAGNET DRIVE, HERMETICALLY SEALED ALL WELDED, DC COIL | |
| RELAYS, ELECTROMAGNETIC, ESTABLISHED RELIABILITY, 1PDT, LOW LEVEL TO 10 AMPERES, PERMANENT MAGNET DRIVE, HERMETICALLY SEALED ALL WELDED, TRANSIENT SUPPRESSED DC COIL | |
| RELAYS, ELECTROMAGNETIC, ESTABLISHED RELIABILITY, 25 AMPERES AND BELOW, GENERAL REQUIREMENTS FOR | |
| RELAYS, ELECTROMAGNETIC, ESTABLISHED RELIABILITY, 25 AMPERES AND BELOW, GENERAL SPECIFICATION FOR | |
| RELAYS, ELECTROMAGNETIC, ESTABLISHED RELIABILITY, 3PDT, 25 AMPERES (RESISTIVE), PERMANENT MAGNET DRIVE, HERMETICALLY SEALED, ALL WELDED, DC COIL | |
| RELAYS, ELECTROMAGNETIC, ESTABLISHED RELIABILITY, 3PDT, 25 AMPERES (RESISTIVE), PERMANENT MAGNET DRIVE, HERMETICALLY SEALED, ALL WELDED, TRANSIENT SUPPRESSED DC COIL | |
| RELAYS, ELECTROMAGNETIC, ESTABLISHED RELIABILITY, 3PDT, LOW LEVEL TO 10 AMPERES, PERMANENT MAGNET DRIVE, HERMETICALLY SEALED, ALL WELDED, DC COIL | |
| RELAYS, ELECTROMAGNETIC, ESTABLISHED RELIABILITY, 3PDT, LOW LEVEL TO 10 AMPERES, PERMANENT MAGNET DRIVE, HERMETICALLY SEALED, ALL WELDED, TRANSIENT SUPPRESSED DC COILS | |
| RELAYS, ELECTROMAGNETIC, ESTABLISHED RELIABILITY, 3PDT, LOW LEVEL TO 10 AMPERES, PERMANENT MAGNET DRIVE, MAGNETIC LATCH, HERMETICALLY SEALED, ALL WELDED, TRANSIENT SUPPRESSED DC COILS | |
| RELAYS, ELECTROMAGNETIC, ESTABLISHED RELIABILITY, 3PDT, LOW LEVEL TO 10 AMPERES, PERMANENT MAGNETIC DRIVE, HERMETICALLY SEALED, ALL WELDED, DC COIL | |
| RELAYS, ELECTROMAGNETIC, ESTABLISHED RELIABILITY, 3PDT, LOW LEVEL TO 10 AMPERES, PERMANENT MAGNETIC DRIVE, MAGNETIC LATCH, HERMETICALLY SEALED, ALL WELDED, DC COIL | |
| RELAYS, ELECTROMAGNETIC, ESTABLISHED RELIABILITY, 3PDT, LOW LEVEL TO 10 AMPERES, PERMANENT MAGNETIC DRIVE, MAGNETIC LATCH, HERMETICALLY SEALED, ALL WELDED, TRANSIENT SUPPRESSED DC COILS | |
| RELAYS, ELECTROMAGNETIC, ESTABLISHED RELIABILITY, 4PDT, LOW LEVEL TO 10 AMPERES, MAGNETIC LATCH, HERMETICALLY SEALED, ALL WELDED, AC COILS | |
| RELAYS, ELECTROMAGNETIC, ESTABLISHED RELIABILITY, 4PDT, LOW LEVEL TO 10 AMPERES, MAGNETIC LATCH, HERMETICALLY SEALED, ALL WELDED, DC COILS | |
| RELAYS, ELECTROMAGNETIC, ESTABLISHED RELIABILITY, 4PDT, LOW LEVEL TO 10 AMPERES, MAGNETIC LATCH, HERMETICALLY SEALED, ALL WELDED, TRANSIENT SUPPRESSED DC COILS | |
| Relays, Electromagnetic, Established Reliability, 4PDT, Low Level to 10 Amperes, Permanent Magnet Drive, Hermetically Sealed All Welded, DC Coil | |
| RELAYS, ELECTROMAGNETIC, ESTABLISHED RELIABILITY, 4PDT, LOW LEVEL TO 10 AMPERES, PERMANENT MAGNET DRIVE, HERMETICALLY SEALED, ALL WELDED, AC COILS | |
| RELAYS, ELECTROMAGNETIC, ESTABLISHED RELIABILITY, 4PDT, LOW LEVEL TO 10 AMPERES, PERMANENT MAGNET DRIVE, HERMETICALLY SEALED, ALL WELDED, TRANSIENT SUPPRESSED DC COIL | |
| RELAYS, ELECTROMAGNETIC, ESTABLISHED RELIABILITY, 4PDT, LOW LEVEL TO 10 AMPERES, PERMANENT MAGNETIC DRIVE, HERMETICALLY SEALED, ALL WELDED, DC COIL | |
| RELAYS, ELECTROMAGNETIC, ESTABLISHED RELIABILITY, 4PDT, LOW LEVEL TO 5 AMPERES, PERMANENT MAGNET DRIVE, HERMETICALLY SEALED, ALL WELDED, DC COILS | |
| RELAYS, ELECTROMAGNETIC, ESTABLISHED RELIABILITY, 4PDT, LOW LEVEL TO 5 AMPERES, PERMANENT MAGNET DRIVE, HERMETICALLY SEALED, ALL WELDED, TRANSIENT SUPPRESSED DC COILS | |
| RELAYS, ELECTROMAGNETIC, ESTABLISHED RELIABILITY, 4PDT, LOW LEVEL TO 5 AMPERES, PERMANENT MAGNET DRIVE, MAGNETIC LATCH, HERMETICALLY SEALED, ALL WELDED, DC COILS | |
| RELAYS, ELECTROMAGNETIC, ESTABLISHED RELIABILITY, 4PDT, LOW LEVEL TO 5 AMPERES, PERMANENT MAGNET DRIVE, MAGNETIC LATCH, HERMETICALLY SEALED, ALL WELDED, TRANSIENT SUPPRESSED DC COILS | |
| Relays, Electromagnetic, Established Reliability, 4PDT, Low Level to 5 Amperes, Permanent Magnetic Drive, Magnetic Latch, Hermetically Sealed, All Welded, Transient Suppressed DC Coils | |
| RELAYS, ELECTROMAGNETIC, ESTABLISHED RELIABILITY, 6PDT, LOW LEVEL TO 10 AMPERES, PERMANENT MAGNET DRIVE, HERMETICALLY SEALED, ALL WELDED, DC COIL | |
| RELAYS, ELECTROMAGNETIC, ESTABLISHED RELIABILITY, 6PDT, LOW LEVEL TO 10 AMPERES, PERMANENT MAGNET DRIVE, HERMETICALLY SEALED, ALL WELDED, TRANSIENT SUPPRESSED DC COIL | |
| RELAYS, ELECTROMAGNETIC, ESTABLISHED RELIABILITY, DPDT, LOW LEVEL TO 10 AMPERES, MAGNETIC LATCH, HERMETICALLY SEALED, ALL WELDED, AC COIL | |
| RELAYS, ELECTROMAGNETIC, ESTABLISHED RELIABILITY, DPDT, LOW LEVEL TO 10 AMPERES, MAGNETIC LATCH, HERMETICALLY SEALED, ALL WELDED, DC COILS | |
| RELAYS, ELECTROMAGNETIC, ESTABLISHED RELIABILITY, DPDT, LOW LEVEL TO 10 AMPERES, MAGNETIC LATCH, HERMETICALLY SEALED, ALL WELDED, TRANSIENT SUPPRESSED DC COILS | |
| RELAYS, ELECTROMAGNETIC, ESTABLISHED RELIABILITY, DPDT, LOW LEVEL TO 10 AMPERES, PERMANENT MAGNET DRIVE, HERMETICALLY SEALED, ALL WELDED, AC COILS | |
| RELAYS, ELECTROMAGNETIC, ESTABLISHED RELIABILITY, DPDT, LOW LEVEL TO 10 AMPERES, PERMANENT MAGNET DRIVE, HERMETICALLY SEALED, ALL WELDED, DC COILS | |
| RELAYS, ELECTROMAGNETIC, ESTABLISHED RELIABILITY, DPDT, LOW LEVEL TO 10 AMPERES, PERMANENT MAGNET DRIVE, HERMETICALLY SEALED, ALL WELDED, TRANSIENT SUPPRESSED DC COILS | |
| RELAYS, ELECTROMAGNETIC, ESTABLISHED RELIABILITY, DPDT, LOW LEVEL TO 5 AMPERES, PERMANENT MAGNET DRIVE, HERMETICALLY SEALED, ALL WELDED, DC COILS | |
| RELAYS, ELECTROMAGNETIC, ESTABLISHED RELIABILITY, DPDT, LOW LEVEL TO 5 AMPERES, PERMANENT MAGNET DRIVE, HERMETICALLY SEALED, ALL WELDED, TRANSIENT SUPPRESSED DC COILS | |
| RELAYS, ELECTROMAGNETIC, ESTABLISHED RELIABILITY, DPDT, LOW LEVEL TO 5 AMPERES, PERMANENT MAGNET DRIVE, MAGNETIC LATCH, HERMETICALLY SEALED, ALL WELDED, DC COILS | |
| RELAYS, ELECTROMAGNETIC, ESTABLISHED RELIABILITY, DPDT, LOW LEVEL TO 5 AMPERES, PERMANENT MAGNET DRIVE, MAGNETIC LATCH, HERMETICALLY SEALED, ALL WELDED, TRANSIENT SUPPRESSED DC COILS | |
| Relays, Electromagnetic, Established Reliability, DPDT, Low Level to 5 Amperes, Permanent Magnetic Drive, Hermetically Sealed, All Welded, DC Coils | |
| RELAYS, ELECTROMAGNETIC, ESTABLISHED RELIABILITY, GENERAL REQUIREMENTS FOR | |
| RELAYS, REED, DRY, DUAL IN-LINE PACKAGE (DIP), GENERAL PURPOSE, LOW-POWER COIL | |
| RESISTOR, VOLTAGE SENSITIVE (VARISTOR) STYLE RVS10 | |
| RESISTOR, VOLTAGE SENSITIVE (VARISTOR, METAL-OXIDE), GENERAL SPECIFICATION FOR | |
| RESISTORS, VOLTAGE SENSITIVE (VARISTOR, METAL-OXIDE), GENERAL SPECIFICATION FOR | |
| RESISTORS, VOLTAGE SENSITIVE (VARISTORS) STYLE RVS10 | |
| SOCKETS PLUG-IN ELECTRONIC COMPONENTS, ROUND STYLE (R052) | |
| SOCKETS PLUG-IN ELECTRONIC COMPONENTS, ROUND STYLE (T05, PRESS TO FIT) | |
| SOCKETS PLUG-IN ELECTRONIC COMPONENTS, ROUND STYLE (T07, LOW PROFILE) | |
| SOCKETS PLUG-IN ELECTRONIC COMPONENTS, ROUND STYLE (T08) | |
| SOCKETS, PLUG-IN ELECTRONIC COMPONENTS, ROUND STYLE, GENERAL SPECIFICATION FOR | |
| SWITCHES, DUAL IN-LINE PACKAGE (DIP) GENERAL SPECIFICATION FOR | |
| SWITCHES, DUAL IN-LINE PACKAGE (DIP), GENERAL SPECIFICATION FOR | |
| SWITCHES, DUAL IN-LINE PACKAGE (DIP), RECESSED ACTUATOR, STANDARD PROFILE, SINGLE POLE, DOUBLE THROW STATIONS, SEALED BASE | |
| SWITCHES, DUAL IN-LINE PACKAGE (DIP), RECESSED ROCKER ACTUATOR, STANDARD PROFILE, DOUBLE POLE, DOUBLE THROW STATIONS, SEALED BASE | |
| SWITCHES, DUAL IN-LINE PACKAGE (DIP), RECESSED SLIDE ACTUATED, SINGLE POLE, SINGLE THROW STATIONS, SEALED BASE, MACHINE INSERTABLE | |
| SWITCHES, DUAL IN-LINE PACKAGE (DIP), ROCKER ACTUATOR, LOW PROFILE, SINGLE POLE, SINGLE THROW STATIONS, SEALED BASE | |
| SWITCHES, DUAL IN-LINE PACKAGE (DIP), ROCKER ACTUATOR, LOW PROFILE, SINGLE THROW STATIONS, SEALED BASE | |
| SWITCHES, DUAL IN-LINE PACKAGE (DIP), ROCKER ACTUATOR, STANDARD PROFILE, DOUBLE POLE, DOUBLE THROW STATIONS, SEALED BASE | |
| SWITCHES, DUAL IN-LINE PACKAGE (DIP), ROCKER ACTUATOR, STANDARD PROFILE, SINGLE POLE, SINGLE THROW STATIONS, SEALED BASE | |
| SWITCHES, DUAL IN-LINE PACKAGE (DIP), ROTARY ACTUATED, BINARY CODED, SEALED | |
| SWITCHES, DUAL IN-LINE PACKAGE (DIP), SIDE TOGGLE ACTUATOR, LOW PROFILE, SINGLE POLE, SINGLE THROW STATIONS, SEALED BASE | |
| SWITCHES, SLIDE, DUAL IN-LINE PACKAGE (DIP), ROCKER ACTUATOR, STANDARD PROFILE, SINGLE POLE, DOUBLE THROW STATIONS, SEALED BASE, STYLE DIPS | |
| SWITCHES, SLIDE, DUAL IN-LINE PACKAGE (DIP), SINGLE AND DOUBLE POLE, SINGLE THROW STATIONS, SEALED BASE | |
| TECHNICAL MANUALS - ON-EQUIPMENT MAINTENANCE MANUAL SET | |
| THREAD COMPOUND, ANTISEIZE, MOLYBDENUM DISULFIDE-PETROLATUM |
| << Prev | Next >> |