Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
500
900
950
1000
1050
1100
1150
1160
1170
1180
1190
1200
1210
1217
1218
1219
1220
1221
1222
1223
1224
1225
1226
1227
1228
1229
1230
1240
1250
1260
1270
1280
1300
1350
1400
1450
1500
1550
1620
| Product Name | Notes |
|---|---|
| AIR CLEANERS, AUTOMOTIVE: HEAVY DUTY, DRY-TYPE (FOR INTERNAL COMBUSTION ENGINES) (METRIC) | |
| BLOWER ASSEMBLY, AIR CLEANER | |
| BOX, SHIPPING AND STORAGE, HELICOPTER BLADE | |
| BRAKE, ELECTROMAGNETIC, NORMALLY ENGAGED | |
| CABLE ASSEMBLY, INTER-VEHICLE POWER: PLUG, RECEPTACLE, AND ADAPTER | |
| CAPACITOR, CHIP, MULTIPLE LAYER, FIXED, CERAMIC DIELECTRIC, ESTABLISHED RELIABILITY AND NON-ESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR | |
| CAPACITOR, CHIP, MULTIPLE LAYER, FIXED, CERAMIC DIELECTRIC, ESTABLISHED RELIABILITY AND NON-ESTABLISHED RELIABILITY, STYLE CDR05 | |
| CAPACITOR, CHIP, MULTIPLE LAYER, FIXED, CERAMIC DIELECTRIC, ESTABLISHED RELIABILITY AND NON-ESTABLISHED RELIABILITY, STYLE CDR31, METRIC | |
| CAPACITOR, CHIP, MULTIPLE LAYER, FIXED, CERAMIC DIELECTRIC, ESTABLISHED RELIABILITY AND NON-ESTABLISHED RELIABILITY, STYLE CDR32, METRIC | |
| CAPACITOR, CHIP, MULTIPLE LAYER, FIXED, CERAMIC DIELECTRIC, ESTABLISHED RELIABILITY AND NON-ESTABLISHED RELIABILITY, STYLE CDR33, METRIC | |
| CAPACITOR, CHIP, MULTIPLE LAYER, FIXED, CERAMIC DIELECTRIC, ESTABLISHED RELIABILITY AND NON-ESTABLISHED RELIABILITY, STYLE CDR34, METRIC | |
| CAPACITOR, CHIP, MULTIPLE LAYER, FIXED, CERAMIC DIELECTRIC, ESTABLISHED RELIABILITY AND NON-ESTABLISHED RELIABILITY, STYLE CDR36 | |
| CAPACITOR, CHIP, MULTIPLE LAYER, FIXED, CERAMIC DIELECTRIC, ESTABLISHED RELIABILITY AND NON-ESTABLISHED RELIABILITY, STYLE CDR37 | |
| CAPACITOR, CHIP, MULTIPLE LAYER, FIXED, CERAMIC DIELECTRIC, ESTABLISHED RELIABILITY AND NON-ESTABLISHED RELIABILITY, STYLES CDR01, CDR02, CDR03, AND CDR04 | |
| CAPACITOR, CHIP, MULTIPLE LAYER, FIXED, CERAMIC DIELECTRIC, ESTABLISHED RELIABILITY AND NON-ESTABLISHED RELIABILITY, STYLES CDR11, CDR12, CDR13, AND CDR14 (HIGH FREQUENCY) | |
| CAPACITOR, CHIP, MULTIPLE LAYER, FIXED, CERAMIC DIELECTRIC, ESTABLISHED RELIABILITY AND NON-ESTABLISHED RELIABLITY, STYLES CDR26, CDR27, CDR28, CDR29, AND CDR30 | |
| CAPACITOR, FIXED, ELECTROLYTIC (DC, ALUMINUM, DRY ELECTROLYTE, POLARIZED), STYLES CE10 AND CE11 | |
| CAPACITOR, FIXED, ELECTROLYTIC (DC, ALUMINUM, DRY ELECTROLYTE, POLARIZED), STYLES CE12 AND CE13 | |
| CAPACITOR, FIXED, ELECTROLYTIC (DC, ALUMINUM, DRY ELECTROLYTE, POLARIZED), STYLES CE31 AND CE34 | |
| CAPACITOR, FIXED, ELECTROLYTIC (DC, ALUMINUM, DRY ELECTROLYTE, POLARIZED), STYLES CE53 AND CE58 | |
| CAPACITOR, FIXED, ELECTROLYTIC (DC, ALUMINUM, DRY ELECTROLYTE, POLARIZED), STYLES CE63 AND CE64 | |
| CAPACITOR, FIXED, ELECTROLYTIC (DC, ALUMINUM, DRY ELECTROLYTE, POLARIZED), STYLES CE70 AND CE71 | |
| CAPACITORS, CHIP, MULTIPLE LAYER, FIXED, CERAMIC DIELECTRIC, ESTABLISHED RELIABILITY AND NON-ESTABLISHED RELIABILITY, STYLE CDR05 | |
| CAPACITORS, CHIP, MULTIPLE LAYER, FIXED, CERAMIC DIELECTRIC, ESTABLISHED RELIABILITY AND NON-ESTABLISHED RELIABILITY, STYLE CDR06 | |
| CAPACITORS, CHIP, MULTIPLE LAYER, FIXED, CERAMIC DIELECTRIC, ESTABLISHED RELIABILITY AND NON-ESTABLISHED RELIABILITY, STYLE CDR31, METRIC | |
| Capacitors, Chip, Multiple Layer, Fixed, Ceramic Dielectric, Established Reliability and Non-Established Reliability, Style CDR31, Metrix | |
| CAPACITORS, CHIP, MULTIPLE LAYER, FIXED, CERAMIC DIELECTRIC, ESTABLISHED RELIABILITY AND NON-ESTABLISHED RELIABILITY, STYLE CDR32, METRIC | |
| CAPACITORS, CHIP, MULTIPLE LAYER, FIXED, CERAMIC DIELECTRIC, ESTABLISHED RELIABILITY AND NON-ESTABLISHED RELIABILITY, STYLE CDR33, METRIC | |
| CAPACITORS, CHIP, MULTIPLE LAYER, FIXED, CERAMIC DIELECTRIC, ESTABLISHED RELIABILITY AND NON-ESTABLISHED RELIABILITY, STYLE CDR34, METRIC | |
| CAPACITORS, CHIP, MULTIPLE LAYER, FIXED, CERAMIC DIELECTRIC, ESTABLISHED RELIABILITY AND NON-ESTABLISHED RELIABILITY, STYLE CDR35, METRIC | |
| CAPACITORS, CHIP, MULTIPLE LAYER, FIXED, CERAMIC DIELECTRIC, ESTABLISHED RELIABILITY AND NON-ESTABLISHED RELIABILITY, STYLES CDR01, CDR02, CDR03, AND CDR04 | |
| CAPACITORS, CHIP, MULTIPLE LAYER, FIXED, CERAMIC DIELECTRIC, ESTABLISHED RELIABILITY AND NON-ESTABLISHED RELIABILITY, STYLES CDR11, CDR12, CDR13, AND CDR14 (HIGH FREQUENCY) | |
| CAPACITORS, CHIP, MULTIPLE LAYER, FIXED, CERAMIC DIELECTRIC, ESTABLISHED RELIABILITY AND NON-ESTABLISHED RELIABILITY, STYLES CDR21, CDR22, CDR23, CDR24, AND CDR25 (HIGH FREQUENCY) | |
| CAPACITORS, FIXED, MICA DIELECTRIC, GENERAL SPECIFICATION FOR | |
| CHASSIS, TANK: ARMORED VEHICLE, BRIDGE LAUNCHER, M60A1 | |
| Circuit Breakers, Magnetic, Low Power, Unsealed, Trip-Free, Series Trip, Double Pole, Auxiliary Contact (0.2 to 30 Amperes) | |
| CIRCUIT BREAKERS, MAGNETIC, LOW-POWER UNSEALED, TRIP-FREE, SERIES TRIP, SINGLE POLE (0.2 TO 30 AMPERES) | |
| CIRCUIT BREAKERS, MAGNETIC, LOW-POWER, UNSEALED TRIP-FREE, SERIES TRIP, THREE POLE (0.2 TO 30 AMPERES) | |
| CIRCUIT BREAKERS, MAGNETIC, LOW-POWER, UNSEALED, TRIP-FREE, SERIES TRIP, DOUBLE POLE (0.2 TO 30 AMPERES) | |
| CIRCUIT BREAKERS, MAGNETIC, LOW-POWER, UNSEALED, TRIP-FREE, SERIES TRIP, DOUBLE POLE, AUXILIARY CONTACTS (0.2 TO 30 AMPERES) | |
| CIRCUIT BREAKERS, MAGNETIC, LOW-POWER, UNSEALED, TRIP-FREE, SERIES TRIP, SINGLE POLE, AUXILIARY CONTACTS (0.2 TO 30 AMPERES) | |
| Circuit Breakers, Magnetic, Low-Power, Unsealed, Trip-Free, Series Trip, Three Pole, (0.2 to 30 Amperes) | |
| CIRCUIT BREAKERS, MAGNETIC, LOW-POWER, UNSEALED, TRIP-FREE, SERIES TRIP, THREE POLE, AUXILIARY CONTACTS (0.2 TO 30 AMPERES) | |
| CIRCUIT BREAKERS, MAGNETIC, PANEL SEAL, TRIP-FREE, SERIES TRIP, DOUBLE POLE (0.2 TO 30 AMPERES) | |
| CIRCUIT BREAKERS, MAGNETIC, PANEL SEAL, TRIP-FREE, SERIES TRIP, SINGLE POLE (0.2 TO 30 AMPERES) | |
| CIRCUIT BREAKERS, MAGNETIC, PANEL SEAL, TRIP-FREE, SERIES TRIP, THREE POLE (0.2 TO 30 AMPERES) | |
| CIRCUIT BREAKERS, MAGNETIC, UNSEALED OR PANEL SEAL, TRIP-FREE, GENERAL SPECIFICATION FOR | |
| CIRCUIT BREAKERS, MAGNETIC, UNSEALED OR PANEL SEAL,TRIP-FREE, GENERAL SPECIFICATION FOR | |
| CIRCUIT BREAKERS, MAGNETIC, UNSEALED TRIP-FREE, DOUBLE POLE (0.2 TO 50 AMPERES) | |
| CIRCUIT BREAKERS, MAGNETIC, UNSEALED TRIP-FREE, DOUBLE POLE, AUXILARY CONTACTS (0.2 TO 50 AMPERES) | |
| CIRCUIT BREAKERS, MAGNETIC, UNSEALED TRIP-FREE, DOUBLE POLE, AUXILIARY CONTACTS (0.2 TO 50 AMPERES) | |
| CIRCUIT BREAKERS, MAGNETIC, UNSEALED TRIP-FREE, SINGLE POLE, AUXILIARY CONTACTS (0.2 TO 50 AMPERES) | |
| CIRCUIT BREAKERS, MAGNETIC, UNSEALED TRIP-FREE, THREE POLE (0.2 TO 50 AMPERES) | |
| CIRCUIT BREAKERS, MAGNETIC, UNSEALED, TRIP-FREE, SINGLE POLE (0.2 TO 100 AMPERES) | |
| CIRCUIT BREAKERS, MAGNETIC, UNSEALED, TRIP-FREE, THREE POLE, AUXILARY CONTACTS (0.2 TO 50 AMPERES) | |
| CIRCUIT BREAKERS, MAGNETIC, UNSEALED, TRIP-FREE, THREE POLE, AUXILIARY CONTACTS (0.2 TO 50 AMPERES) | |
| COMPOSITE MATERIALS FOR MILITARY VEHICLES | |
| CONTROL UNIT, COMMUNICATION SYSTEM C-11746(V) ( )/ARC | |
| Control Unit, Communication System C-11746(V)( )/ARC | |
| COOLER, OIL: TRANSMISSION AND ENGINE | |
| CORDS, YARNS AND MONOFILAMENTS ORGANIC SYNTHETIC FIBER | |
| CORROSION PREVENTIVE COMPOUNDS, COLD APPLICATION (FOR NEW AND FIELDED MOTOR VEHICLES AND TRAILERS) | |
| COUPLING, AERIAL PRESSURE REFUELING TYPE MA-5 | |
| DOLLY SETS, LIFT, TRANSPORTABLE SHELTER: 2.72-METRIC TON TO 4.76-METRIC TON | |
| ENGINE DIESEL: LIQUID-COOLED, V-TYPE, 6-CYLINDER, 210 H.P | |
| ENGINE, DIESEL: LIQUID-COOLED, V-TYPE, 6-CYLINDER 210 H.P. | |
| ENGINE, DIESEL: LIQUID-COOLED, V-TYPE, 6-CYLINDER, 210 H.P. | |
| FILTER ELEMENT, AIR | |
| Fuel Control, Main Electrohydraulic | |
| FUEL CONTROL, MAIN, ELECTROHYDRAULIC | |
| GENERATOR, ALTERNATING CURRENT (650 AMPERE RECTIFIED), 28 VOLTS DIRECT CURRENT (OIL COOLED) | |
| GENERATOR, ENGINE ACCESSORY: 28 VOLT DC, RATED OUTPUT 300 AMPERE | |
| HARNESS ASSEMBLY, THERMOCOUPLE | |
| HEAT EXCHANGER, NBC SYSTEM CONDENSER P/N M62411/2 (ENGINEERING P/N 12336772) | |
| HEAT EXCHANGER, NBC SYSTEM GENERAL SPECIFICATION FOR | |
| HEAT EXCHANGER, NBC SYSTEM HEAT EXCHANGER P/N M62411/1 (ENGINEERING P/N 12336771) | |
| HEAT EXCHANGER, NBC SYSTEM PRECOOLER P/N M62411/3 (ENGINEERING 12336768) | |
| HEATER ASSEMBLY, COMBUSTION VEHICULAR COMPARTMENT, 60,000 BTU/HR | |
| HOSE, AIR DUCT: HIGH-TEMPERATURE FLEXIBLE, REINFORCED | |
| HYDRAULIC FLUID, PETROLEUM BASE, FOR PRESERVATION AND OPERATION | |
| HYDRAULIC FLUID, PETROLEUM BASE; AIRCRAFT, MISSILE, AND ORDNANCE, NATO Code H-515 | |
| HYDRAULIC FLUID, PETROLEUM BASE; AIRCRAFT, MISSILE, AND ORDNANCE | |
| IGNITER, MARK 125 MOD 5 PARTS FOR | |
| LABELS, PRESSURE-SENSITIVE ADHESIVE, FOR BAR CODING | |
| LOCKWIRE, FOR 2.75 INCH ROCKET MOTOR ALL MARKS AND MODS | |
| LUBRICATING OIL, GEAR, PETROLEUM BASE (NATO O-153, O-155) | |
| LUBRICATING OIL, GEAR, PETROLEUM BASE | |
| LUBRICATING OIL, INSTRUMENT, AIRCRAFT, LOW VOLATILITY | |
| LUBRICATING OIL, JET ENGINE | |
| LUBRICATING OIL: INSTRUMENT, AIRCRAFT, LOW VOLATILITY | |
| MANUALS, TECHNICAL: SAMPLE BASIC WEIGHT CHECKLISTS AND LOADING DATA | |
| MOTOR, DRIVE, DIRECT CURRENT: 2, 8, AND 6 REVOLUTIONS PER MINUTE | |
| MOTOR, GEARHEAD, 18 - 30 VOLTS, DIRECT CURRENT | |
| Motor, Gearhead, 18-30 Volts, Direct Current | |
| MOTOR, HYDRAULIC, CONSTANT DISPLACEMENT | |
| PERFORMANCE SPECIFICATION LABELS, PRESSURE-SENSITIVE ADHESIVE, FOR BAR CODING | |
| PERFORMANCE SPECIFICATION LUBRICATING OIL, GEAR, PETROLEUM BASE (NATO O-153, O-155) | |
| POWER PACKAGE: AVDS 1790-2C, 2CA, 2D OR 2DA ENGINE WITH CD850-6A OR 6A1 TRANSMISSION | |
| POWER SUPPLY: HIGH VOLTAGE, SOLID STATE, 24 VOLTS, DIRECT CURRENT | |
| PRESSURE-SENSITIVE ADHESIVE LABELS FOR BAR CODING | |
| PUMP ASSEMBLY, BILGE, ELECTRIC MOTOR DRIVEN, DIRECT CURRENT | |
| PUMP ASSEMBLY, OIL, STARTING ENGINE | |
| RADIATOR: ENGINE COOLANT | |
| RECOVERY VEHICLE, FULL TRACKED: MEDIUM, M88A1 NEW AND OVERHAUL | |
| RELAY, ELECTROMAGNETIC (TYPE I), MAGNETIC LATCH, 25 AMPERES, 3PNO MAIN CONTACTS, WITH 2 AMPERE 1PDT AUXILIARY CONTACTS, HERMETICALLY SEALED | |
| RELAY, ELECTROMAGNETIC PERMANENT MAGNET DRIVE, 25 AMPERES, SPDT, HERMETICALLY SEALED | |
| RELAY, ELECTROMAGNETIC, 100 AMPERES, SPST (N.O.) WITH SPDT (FORM Z) 5 AMPERES AUXILIARY CONTACTS, HERMETICALLY SEALED, TYPE I | |
| RELAY, ELECTROMAGNETIC, 25 AMPERE, 3PST, NO, WITH 2 AMPERE 1PDT AUXILIARY CONTACTS, HERMETICALLY SEALED, PERMANENT MAGNET DRIVE, TYPE I | |
| Relay, Electromagnetic, 25 Ampere, 3PST, No, with 2 Ampere, 1PDT Auxiliary Contacts, Hermetically Sealed, Permanent Magnet Drive, Type I | |
| RELAY, ELECTROMAGNETIC, 25 AMPERES, 3PNO, WITH 2 AMPERE 1PDT AUXILIARY CONTACTS, HERMETICALLY SEALED, TYPE I | |
| Relay, Electromagnetic, 25 Amperes, 3PNO, with 2 Ampere, 1PDT Auxiliary Contacts, Hermetically Sealed, Type I | |
| RELAY, ELECTROMAGNETIC, 50 AMPERES, DC, SPDT, HERMETICALLY SEALED | |
| RELAY, ELECTROMAGNETIC, 65 AMPERES, 1PNO DOUBLE BREAK HERMETICALLY SEALED, TYPE I | |
| RELAY, ELECTROMAGNETIC, 65 AMPERES, 1PNO DOUBLE BREAK, HERMETICALLY SEALED, TYPE I | |
| RELAY, ELECTROMAGNETIC, CONTINUOUS DUTY, 60 AMP, 3PDT, ENVIRONMENTALLY SEALED | |
| RELAY, ELECTROMAGNETIC, NORMALLY CLOSED, CONTINUOUS DUTY, 60 AMP, 3PST, ENVIRONMENTALLY SEALED | |
| RELAY, ELECTROMAGNETIC, NORMALLY CLOSED, CONTINUOUS DUTY, 60 AMPERES, 3PST, ENVIRONMENTALLY SEALED | |
| RELAY, ELECTROMAGNETIC, NORMALLY OPEN, CONTINUOUS DUTY, (INCLUDING UNSUPPRESSED and SUPPRESSED COILS) 60 AMP, 3PST, ENVIRONMENTALLY SEALED | |
| RELAY, ELECTROMAGNETIC, NORMALLY OPEN, CONTINUOUS DUTY, (INCLUDING UNSUPPRESSED AND SUPPRESSED COILS) 60 AMPERES, 3PST, ENVIRONMENTALLY SEALED | |
| RELAY, ELECTROMAGNETIC, PERMANENT MAGNET DRIVE, 25 AMPERES, SPDT, HERMETICALLY SEALED | |
| RELAY, ELECTROMAGNETIC, TYPE I, 400 AMPERES, WITH 5 AMPERE AUXILIARY CONTACTS, PERMANENT MAGNET DRIVE, HERMETICALLY SEALED | |
| RELAY, ELECTROMAGNETIC, TYPE I, 400 AMPERES, WITH 5 AMPERE AUXILLIARY CONTACTS, PERMANENT MAGNET DRIVE, HERMETICALLY SEALED | |
| RELAY, ELECTROMAGNETIC, TYPE I, MAGNETIC LATCH, PERMANENT MAGNET DRIVE, LOW LEVEL TO 10 AMPERES, 3 PDT, HERMETICALLY SEALED | |
| RELAY, ELECTROMAGNETIC, TYPE I, MAGNETIC LATCH, PERMANENT MAGNET DRIVE, LOW LEVEL TO 5 AMPERES, 2PDT, HERMETICALLY SEALED | |
| RELAY, ELECTROMAGNETIC, TYPE I, MAGNETIC LATCH, PERMANENT MAGNET DRIVE, LOW LEVEL TO 5 AMPERES, 4PDT, HERMETICALLY SEALED | |
| Relay, Electromagnetic, Type I, Magnetic Latch, Permanent Magnet Drive, Low Level to Amperes, 3 PDT, Hermetically Sealed | |
| RELAYS, ELECTROMAGNETIC GENERAL SPECIFICATION FOR | |
| RELAYS, ELECTROMAGNETIC, 1000 AMPERES, SPST, N.O., D.B., TYPE II, NON-HERMETICALLY SEALED (AND MOUNTING BRACKET) | |
| RELAYS, ELECTROMAGNETIC, 400 AMPERES, 1 PST (N.O.), TYPE II, NON-HERMETICALLY SEALED, TRANSIENT SUPPRESSED DC COILS | |
| RELAYS, ELECTROMAGNETIC, 400 AMPERES, 1 PST (N.O.),TYPE II, NON-HERMETICALLY SEALED, TRANSIENT SUPPRESSED DC COILS | |
| RELAYS, ELECTROMAGNETIC, 50 AMPERES SPST, NO, WITH 5 AMPERE SPDT AUXILIARY HERMETICALLY SEALED | |
| RELAYS, ELECTROMAGNETIC, 50 AMPERES, DC, SPDT, HERMETICALLY SEALED | |
| RELAYS, ELECTROMAGNETIC, BUTTON, PLUG MOUNTING TRACK | |
| RELAYS, ELECTROMAGNETIC, GENERAL SPECIFICATION FOR | |
| RELAYS, ELECTROMAGNETIC, MAGNETIC LATCH, 25 AMPERES, SPDT, HERMETICALLY SEALED | |
| RELAYS, ELECTROMAGNETIC, RELAY EXTRACTION TOOL | |
| RELAYS, ELECTROMAGNETIC, SOCKET MODULE EXTRACTION TOOL | |
| ROVING, GLASS, FIBROUS (FOR PREPREG TAPE AN D ROVING, FILAMENT WINDING, AND PULTRUSION APPLICATIONS) | |
| SEMITRAILER, TACTICAL, DUAL PURPOSE BREAKBULK/CONTAINER TRANSPORTER, 22-1/2 TON, M871A2 | |
| SEMITRAILER, VAN: FOR INSTALLATION OF SPECIAL EQUIPMENT, MILITARY DESIGN | |
| SPEED PICKUP, MAGNETIC (METRIC) | |
| TRUCKS, TANK: POTABLE WATER, 1000 AND 2200 GALLON, DIESEL AND GASOLINE ENGINE DRIVEN, 19,000 AND 34,500 POUNDS GVW, 4X2, 4X4, AND 6X4, COMMERCIAL | |
| TUBE ASSEMBLY METAL: SWAGED HYDRAULIC, (M1 TANK) | |
| Tube Assembly Metal: Swaged Hydraulic, (M1, Tank) | |
| TURBINE FUEL, AVIATION, GRADES JP-4 AND JP-5 | |
| VALVE, HYDRAULIC, PRESSURE RELIEF (METRIC) | |
| VALVE, LUBRICATING OIL COOLER, TEMPERATURE REGULATING WITH SURGE PROTECTION GENERAL SPECIFICATION FOR | |
| VALVE, LUBRICATING OIL COOLER, TEMPERATURE REGULATING WITH SURGE PROTECTION, GENERAL SPECIFICATION FOR | |
| VALVE, SELECTOR, HYDRAULIC DUMP | |
| VALVE; AIRCRAFT, PNEUMATIC, HIGH-PRESSURE CHARGING | |
| WHEEL AND TIRE ASSEMBLIES, FOAM INFLATED LOW SPEED, HIGHWAY AND OFF-ROAD |
| << Prev | Next >> |