Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 500 900 950 1000 1050 1100 1150 1160 1170 1180 1190 1200 1210 1215 1216 1217 1218 1219 1220 1221 1222 1223 1224 1225 1226 1227 1230 1240 1250 1260 1270 1280 1300 1350 1400 1450 1500 1550 1620
Product Name Notes
ACTUATORS: AERONAUTICAL LINEAR UTILITY, HYDRAULIC, GENERAL SPECIFICATION FOR
ADAPTER, CONNECTOR, COAXIAL, RADIO FREQUENCY (WITHIN SERIES BNC), CLASS 2, STRAIGHT PLUG
ADAPTER, CONNECTOR, COAXIAL, RADIO FREQUENCY (WITHIN SERIES C), CLASS 2, "T" PLUG
ADAPTER, CONNECTOR, COAXIAL, RADIO FREQUENCY (WITHIN SERIES C), CLASS 2, \x93T\x94 PLUG
Adapter, Connector, Coaxial, Radio Frequency, (Within Series C), Class 2, "T" Plug
ADAPTER, CONNECTOR, COAXIAL, RADIO FREQUENCY, (WITHIN SERIES C), CLASS 2, RIGHT ANGLE PLUG
ADAPTER, CONNECTOR, COAXIAL, RADIO FREQUENCY, IN-LINE, JAMNUT MOUNTED, (WITHIN SERIES C JACK TO SERIES C JACK (HERMETIC)), CLASS 2
ADAPTER, CONNECTOR, COAXIAL, RADIO FREQUENCY, RIGHT ANGLE (WITHIN SERIES BNC JACK TO SERIES BNC PLUG), CLASS 2
ADAPTER, CONNECTOR, COAXIAL, RADIO FREQUENCY. (WITHIN SERIES C), CLASS 2, RIGHT ANGLE PLUG
ADAPTERS, CONNECTOR, COAXIAL, RADIO FREQUENCY, IN-LINE, JAMNUT MOUNTED, (WITHIN SERIES BNC JACK TO SERIES BNC JACK, (HERMETIC AND NON-HERMETIC)), CLASS 2
AUGER, EARTH, TRUCK-MOUNTED, 91 CENTIMETER (36 INCH) DIAMETER HOLE, 18 METER (60 FOOT) MAX DEPTH (METRIC)
BLADE, MINE CLEARING
CANISTER, CHEMICAL-BIOLOGICAL MASK: C2A1
CAP, "D" TYPE, ESD PROTECTIVE, ELECTRICAL CONNECTOR
CAP, CIRCULAR, ESD, PROTECTIVE, ELECTRICAL CONNECTOR
CAPACITOR, FIXED, MICA DIELECTRIC, STYLE CM15
CAPACITOR, FIXED, MICA DIELECTRIC, STYLES CM04, CM05 CM06, CM07, CM08, CM09, CM10, CM11, CM12, AND CM13
COMPACTOR, HIGH SPEED, SELF-PROPELLED, COMMERCIAL CONSTRUCTION EQUIPMENT (CCE)
DATA, ENGINEERING AND TECHNICAL: REPRODUCTION
DISPLACEMENT AND EVACUATION KIT, COLLAPSIBLE HOSELINE
EDGESEAL MATERIAL, SELF-ADHERING
FILTER SET, GAS-PARTICULATE, 200 CFM, M98
Filter Set, Gas-Particulate, 200CFM, M98
Filter, Gas, 10 CFM, M18A1
FILTER, GAS, 200 CFM, M98
Filter, Gas, 200 CFM
FILTER, PARTICULATE, 200 CFM
FILTER-COALESCER ELEMENT, FLUID PRESSURE
FILTER-SEPARATOR, LIQUID FUEL; FRAME MOUNTED, 200 GAL/MIN CAPACITY, ARCTIC SERVICE
FILTER/SEPARATORS, LIQUID FUEL
FLOW CONTROL KIT, HOSELINE
GUN LAYING AND POSITIONING (GLPS)
Gun Laying and Positioning System (GLPS)
HEATER, ARMY SPACE (ASH), ELECTRIC POWERED, MULTIFUEL
HOSE ASSEMBLIES, RUBBER, SYNTHETIC, LIQUID PETROLEUM FUELS, DISPENSING, COLLAPSIBLE, LOW TEMPERATURE
HOSE ASSEMBLY, ELASTOMER, LIGHTWEIGHT, NONCOLLAPSIBLE, FUEL (METRIC)
HOSE ASSEMBLY, ELASTOMER: LIGHTWEIGHT, COLLAPSIBLE; LIQUID FUEL
HOSE ASSEMBLY, RUBBER: LIGHTWEIGHT COLLAPSIBLE, 6-INCH; FOR DRINKING (POTABLE) WATER
HOSES ASSEMBLIES, RUBBER, SYNTHETIC, LIQUID PETROLEUM FUELS, DISPENSING, COLLAPSIBLE, LOW TEMPERATURE
IMPROVED POSITION AND AZIMUTH DETERMINING SYSTEM (IPADS)
LUBRICATING OIL, STEAM-CYLINDER, MINERAL
MANUALS, TECHNICAL AND CHECKLISTS - PREPARATION OF CARGO AIRCRAFT LOADING AND OFFLOADING
NOZZLE ASSEMBLY, CLOSED-CIRCUIT REFUELING, STANDARD AND ARCTIC SERVICE
NOZZLE, ADAPTER, CLOSED-CIRCUIT TO GRAVITY FILL, STANDARD AND ARCTIC SERVICE
OSCILLATOR, CRYSTAL CONTROLLED, GENERAL SPECIFICATION FOR
OSCILLATOR, CRYSTAL CONTROLLED, TYPE 1 (CRYSTAL OSCILLATOR (XO)), 0.01 HZ THROUGH 10 MHZ, HERMETIC SEAL, SQUARE WAVE, CMOS
OSCILLATOR, CRYSTAL CONTROLLED, TYPE 1 (CRYSTAL OSCILLATOR (XO)), 0.01 HZ THROUGH 15.0 MHZ, HERMETIC SEAL, SQUARE WAVE, CMOS
OSCILLATOR, CRYSTAL CONTROLLED, TYPE 1 (CRYSTAL OSCILLATOR (XO)), 0.05 MHZ THROUGH 10 MHZ, HERMETIC SEAL, SQUARE WAVE, CMOS
OSCILLATOR, CRYSTAL CONTROLLED, TYPE 1 (CRYSTAL OSCILLATOR (XO)), 0.1 HZ THROUGH 25 MHZ, HERMETIC SEAL, SQUARE WAVE, TTL
OSCILLATOR, CRYSTAL CONTROLLED, TYPE 1 (CRYSTAL OSCILLATOR (XO)), 0.1 HZ THROUGH 80 MHZ, HERMETIC SEAL, SQUARE WAVE, TTL
OSCILLATOR, CRYSTAL CONTROLLED, TYPE 1 (CRYSTAL OSCILLATOR (XO)), 0.2 MHZ THROUGH 85 MHZ, HERMETIC SEAL, SQUARE WAVE, HCMOS
OSCILLATOR, CRYSTAL CONTROLLED, TYPE 1 (CRYSTAL OSCILLATOR (XO)), 0.75 MHz THROUGH 200 MHz, HERMETIC SEAL, SQUARE WAVE, ADVANCED CMOS
OSCILLATOR, CRYSTAL CONTROLLED, TYPE 1 (CRYSTAL OSCILLATOR (XO)), 1 KHZ THROUGH 60 MHZ, HERMETIC SEAL, SQUARE WAVE, TTL
OSCILLATOR, CRYSTAL CONTROLLED, TYPE 1 (CRYSTAL OSCILLATOR (XO)), 1 MHz THROUGH 100 MHz, HERMETIC SEAL, LOW VOLTAGE 1.8V CMOS
OSCILLATOR, CRYSTAL CONTROLLED, TYPE 1 (CRYSTAL OSCILLATOR (XO)), 1 MHz THROUGH 133 MHz, HERMETIC SEAL, LOW VOLTAGE 2.5V CMOS
OSCILLATOR, CRYSTAL CONTROLLED, TYPE 1 (CRYSTAL OSCILLATOR (XO)), 1.0 MHZ THROUGH 60.0 MHZ, HERMETIC SEAL, SQUARE WAVE, TTL
OSCILLATOR, CRYSTAL CONTROLLED, TYPE 1 (CRYSTAL OSCILLATOR (XO)), 1.0 MHZ THROUGH 85 MHZ, HERMETIC SEAL, SQUARE WAVE, HIGH SPEED CMOS
OSCILLATOR, CRYSTAL CONTROLLED, TYPE 1 (CRYSTAL OSCILLATOR (XO)), 1.0 MHZ THROUGH 85 MHZ, HERMETIC SEAL, SQUARE WAVE, TTL
OSCILLATOR, CRYSTAL CONTROLLED, TYPE 1 (CRYSTAL OSCILLATOR (XO)), 1.544 MHZ THROUGH 125 MHZ, HERMETIC SEAL, SQUARE WAVE, ADVANCED CMOS
OSCILLATOR, CRYSTAL CONTROLLED, TYPE 1 (CRYSTAL OSCILLATOR (XO)), 10 KHZ THROUGH 65 MHZ, HERMETIC SEAL, SQUARE WAVE, HIGH SPEED CMOS
Oscillator, Crystal Controlled, Type 1 (Crystal Oscillator (XO)), 10kHz Through 65 MHz, Hermetic Seal, Square Wave, High Speed CMOS
OSCILLATOR, CRYSTAL CONTROLLED, TYPE 1 (CRYSTAL OSCILLATOR (XO)), 25 MHZ THROUGH 175 MHZ, HERMETIC SEAL, SQUARE WAVE, EMITTER COUPLED LOGIC
OSCILLATOR, CRYSTAL CONTROLLED, TYPE 1 (CRYSTAL OSCILLATOR (XO)), 300 HZ THROUGH 10 MHZ, HERMETIC SEAL, SQUARE WAVE, CMOS
OSCILLATOR, CRYSTAL CONTROLLED, TYPE 1 (CRYSTAL OSCILLATOR (XO)), 40.0 KHZ THROUGH 60.0 MHZ, HERMETIC SEAL, SQUARE WAVE, TTL
OSCILLATOR, CRYSTAL CONTROLLED, TYPE 1 (CRYSTAL OSCILLATOR (XO)), 400 KHZ THROUGH 60 MHZ, HERMETIC SEAL, SQUARE WAVE, TTL
OSCILLATOR, CRYSTAL CONTROLLED, TYPE 1 (CRYSTAL OSCILLATOR (XO)), 450 KHZ THROUGH 100 MHZ, HERMETIC SEAL, LOW VOLTAGE CMOS
OSCILLATOR, CRYSTAL CONTROLLED, TYPE 1 (CRYSTAL OSCILLATOR (XO)), 50 HZ THROUGH 50 MHZ, HERMETIC SEAL, SQUARE WAVE, TTL
OSCILLATOR, CRYSTAL CONTROLLED, TYPE 1 (CRYSTAL OSCILLATOR (XO)), 500 KHz THROUGH 125 MHz, HERMETIC SEAL, LOW VOLTAGE CMOS
OSCILLATOR, CRYSTAL CONTROLLED, TYPE 1 (CRYSTAL OSCILLATOR (XO)), 500 kHz THROUGH 150 MHz, HERMETIC SEAL, CMOS
OSCILLATOR, CRYSTAL CONTROLLED, TYPE 1 (CRYSTAL OSCILLATOR (XO)), 500 KHz THROUGH 150 MHz, HERMETIC SEAL, LOW VOLTAGE CMOS
OSCILLATOR, CRYSTAL CONTROLLED, TYPE 1 (CRYSTAL OSCILLATOR (XO)), 500 KHz THROUGH 85 MHz, HERMETIC SEAL, CMOS
OSCILLATOR, CRYSTAL CONTROLLED, TYPE 1 (CRYSTAL OSCILLATOR (XO)), GATED, 250 KHZ THROUGH 50 MHZ, HERMETIC SEAL, SQUARE WAVE, TTL
OSCILLATOR, CRYSTAL CONTROLLED, TYPE 1 (CRYSTAL OSCILLATOR (XO), 1 MHz THROUGH 100 MHz, HERMETIC SEAL, LOW VOLTAGE 1.8V CMOS
OSCILLATOR, CRYSTAL CONTROLLED, TYPE 1 (CRYSTAL OSCILLATOR (XO), 1 MHz THROUGH 133 MHz, HERMETIC SEAL, LOW VOLTAGE 2.5V CMOS
Oscillator, Crystal Controlled, Type 1 (Crystal Oscillator (XO), 500 KHz Through 125 MHz, Hermetic Seal, Low Voltage CMOS
OSCILLATOR, CRYSTAL CONTROLLED, TYPE 1 (CRYSTAL OSCILLATOR (XO), 500 KHz THROUGH 150 MHz, HERMETIC SEAL, LOW VOLTAGE CMOS
OSCILLATOR, CRYSTAL CONTROLLED, TYPE 1 (CRYSTAL OSCILLATOR (XO), 500 KHz THROUGH 85 MHz, HERMETIC SEAL, CMOS
PACKING KIT, HOSELINE
PLASTIC SHEET, ACRYLIC, HEAT RESISTANT
Plastic, Sheet, Acrylic, Heat Resistant
PRINTED WIRING BOARD, RIGID, GENERAL SPECIFICATION FOR
PUMPING ASSEMBLIES, PORTABLE, BULK TRANSFER FUEL AND WATER PUMPING SERVICE
PUMPING ASSEMBLIES, PORTABLE, BULK TRANSFER, FUEL AND WATER PUMPING SERVICE
PUMPING ASSEMBLIES, WHEEL-MOUNTED, DIESEL ENGINE DRIVEN, BULK TRANSFER, FUEL AND POTABLE WATER PUMPING SERVICE
Pumping Assembly, Wheel-Mounted, Diesel-Engine-Driven , Bulk Transfer, Fuel and Potable Water Pumping Service
REPAIR KIT, 6-INCH HOSELINE
REPAIR KIT, HOSELINE
RESISTOR, FIXED, FILM, ESTABLISHED RELIABILITY, STYLE RN*51 1/
RESISTOR, FIXED, FILM, ESTABLISHED RELIABILITY, STYLE RN*56 1/
RESISTOR, FIXED, FILM, NONESTABLISHED RELIABILITY, ESTABLISHED RELIABILITY, AND SPACE LEVEL, GENERAL SPECIFICATION FOR
RESISTOR, FIXED, FILM, NONESTABLISHED RELIABILITY, ESTABLISHED RELIABILITY, AND SPACE LEVEL, STYLE RN*50 1/
RESISTOR, FIXED, FILM, NONESTABLISHED RELIABILITY, ESTABLISHED RELIABILITY, AND SPACE LEVEL, STYLE RN*55 1/
RESISTOR, FIXED, FILM, NONESTABLISHED RELIABILITY, ESTABLISHED RELIABILITY, AND SPACE LEVEL, STYLE RN*55
RESISTOR, FIXED, FILM, NONESTABLISHED RELIABILITY, ESTABLISHED RELIABILITY, AND SPACE LEVEL, STYLE RN*57 1/
RESISTOR, FIXED, FILM, NONESTABLISHED RELIABILITY, ESTABLISHED RELIABILITY, AND SPACE LEVEL, STYLE RN*60 1/
RESISTOR, FIXED, FILM, NONESTABLISHED RELIABILITY, ESTABLISHED RELIABILITY, AND SPACE LEVEL, STYLE RN*60
RESISTOR, FIXED, FILM, NONESTABLISHED RELIABILITY, ESTABLISHED RELIABILITY, AND SPACE LEVEL, STYLE RN*65 1/
RESISTOR, FIXED, FILM, NONESTABLISHED RELIABILITY, ESTABLISHED RELIABILITY, AND SPACE LEVEL, STYLE RN*65
RESISTOR, FIXED, FILM, NONESTABLISHED RELIABILITY, ESTABLISHED RELIABILITY, AND SPACE LEVEL, STYLE RN*70 1/
RESISTOR, FIXED, FILM, NONESTABLISHED RELIABILITY, ESTABLISHED RELIABILITY, AND SPACE LEVEL, STYLE RN*70
RESISTOR, FIXED, FILM, NONESTABLISHED RELIABILITY, ESTABLISHED RELIABILITY, AND SPACE LEVEL, STYLE RN*75 1/
RESISTOR, FIXED, FILM, NONESTABLISHED RELIABILITY, ESTABLISHED RELIABILITY, AND SPACE LEVEL, STYLE RN*90 1/
RESISTOR, FIXED, FILM, NONESTABLISHED RELIABILITY, ESTABLISHED RELIABILITY, AND SPACE LEVEL, STYLE RN50
RESISTOR, FIXED, FILM, NONESTABLISHED RELIABILITY, ESTABLISHED RELIABILITY, AND SPACE LEVEL, STYLE RN57
RESISTOR, FIXED, FILM, NONESTABLISHED RELIABILITY, ESTABLISHED RELIABILITY, AND SPACE LEVEL, STYLE RN60
RESISTOR, FIXED, FILM, NONESTABLISHED RELIABILITY, ESTABLISHED RELIABILITY, AND SPACE LEVEL, STYLE RN65
RESISTOR, FIXED, FILM, NONESTABLISHED RELIABILITY, ESTABLISHED RELIABILITY, AND SPACE LEVEL, STYLE RN70
RESISTOR, FIXED, FILM, NONESTABLISHED RELIABILITY, ESTABLISHED RELIABILITY, AND SPACE LEVEL, STYLE RN75
RESISTOR, FIXED, FILM, NONESTABLISHED RELIABILITY, ESTABLISHED RELIABILITY, AND SPACE LEVEL, STYLE RN90
RESISTORS, FIXED, FILM, NONESTABLISHED RELIABILITY, ESTABLISHED RELIABILITY, AND SPACE LEVEL, GENERAL SPECIFICATION FOR
RESISTORS, FIXED, FILM, NONESTABLISHED RELIABILITY, ESTABLISHED RELIABILITY, AND SPACE LEVEL, STYLE RN*50
RESISTORS, FIXED, FILM, NONESTABLISHED RELIABILITY, ESTABLISHED RELIABILITY, AND SPACE LEVEL, STYLE RN*55
RESISTORS, FIXED, FILM, NONESTABLISHED RELIABILITY, ESTABLISHED RELIABILITY, AND SPACE LEVEL, STYLE RN*57
RESISTORS, FIXED, FILM, NONESTABLISHED RELIABILITY, ESTABLISHED RELIABILITY, AND SPACE LEVEL, STYLE RN*60
RESISTORS, FIXED, FILM, NONESTABLISHED RELIABILITY, ESTABLISHED RELIABILITY, AND SPACE LEVEL, STYLE RN*65
RESISTORS, FIXED, FILM, NONESTABLISHED RELIABILITY, ESTABLISHED RELIABILITY, AND SPACE LEVEL, STYLE RN*70
RESISTORS, FIXED, FILM, NONESTABLISHED RELIABILITY, ESTABLISHED RELIABILITY, AND SPACE LEVEL, STYLE RN*75 1/
RESISTORS, FIXED, FILM, NONESTABLISHED RELIABILITY, ESTABLISHED RELIABILITY, AND SPACE LEVEL, STYLE RN*75
RESISTORS, FIXED, FILM, NONESTABLISHED RELIABILITY, ESTABLISHED RELIABILITY, AND SPACE LEVEL, STYLE RN*77
RESISTORS, FIXED, FILM, NONESTABLISHED RELIABILITY, ESTABLISHED RELIABILITY, AND SPACE LEVEL, STYLE RN*90
RESISTORS, FIXED, FILM, NONESTABLISHED RELIABILITY, ESTABLISHED RELIABILITY, AND SPACE LEVEL, STYLE RN50
RESISTORS, FIXED, FILM, NONESTABLISHED RELIABILITY, ESTABLISHED RELIABILITY, AND SPACE LEVEL, STYLE RN55
RESISTORS, FIXED, FILM, NONESTABLISHED RELIABILITY, ESTABLISHED RELIABILITY, AND SPACE LEVEL, STYLE RN57
RESISTORS, FIXED, FILM, NONESTABLISHED RELIABILITY, ESTABLISHED RELIABILITY, AND SPACE LEVEL, STYLE RN60
RESISTORS, FIXED, FILM, NONESTABLISHED RELIABILITY, ESTABLISHED RELIABILITY, AND SPACE LEVEL, STYLE RN65
RESISTORS, FIXED, FILM, NONESTABLISHED RELIABILITY, ESTABLISHED RELIABILITY, AND SPACE LEVEL, STYLE RN70
RESISTORS, FIXED, FILM, NONESTABLISHED RELIABILITY, ESTABLISHED RELIABILITY, AND SPACE LEVEL, STYLE RN75
RESISTORS, FIXED, FILM, NONESTABLISHED RELIABILITY, ESTABLISHED RELIABILITY, AND SPACE LEVEL, STYLE RN90
ROLLER KIT, ROLLER, MINE CLEARING: TRACK-WIDTH, TANK-MOUNTED
ROLLER KIT, ROLLER, MINE-CLEARING TRACK-WIDTH, TANK MOUNTED
SAMPLING KIT, CBR AGENT M34A1
SAMPLING KIT, CBR AGENT, M34A1
SLING ASSEMBLY: FLAKING BOX, LIFTING
SUSPENSION KIT, COLLAPSIBLE HOSELINE
SUSPENSION KIT, HOSELINE
TANKS, LIGHTWEIGHT, COLLAPSIBLE PILLOW 160 GALLON (NOMINAL), DRINKING WATER
TANKS, LIGHTWEIGHT, COLLAPSIBLE, PILLOW 160 GALLON (NOMINAL), DRINKING WATER
TEST KIT, PETROLEUM: AVIATION FUEL CONTAMINATION (PORTABLE)
TRANSMITTER, SYNCHRO OPERATED, AIRCRAFT, GENERAL SPECIFICATION FOR
ULTRALIGHTWEIGHT CAMOUFLAGE NET SYSTEM (ULCANS)
WATER CHILLER, SMALL, MOBILE, DIESEL FUEL POWERED

<< Prev Next >>