Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
500
900
950
1000
1050
1100
1150
1170
1180
1190
1200
1210
1220
1222
1223
1224
1225
1226
1227
1228
1229
1230
1231
1232
1233
1234
1240
1250
1260
1270
1280
1290
1300
1350
1400
1450
1500
1550
1620
| Product Name | Notes |
|---|---|
| ADHESIVE; SEALING, FOR AROMATIC FUEL CELLS AND GENERAL REPAIR | |
| ANTISEIZE THREAD COMPOUND, HIGH TEMPERATURE | |
| COMPRESSED ARC DIGITIZED RASTER GRAPHICS (CADRG) | |
| CONTROLLED IMAGE BASE (CIB) | |
| DIGITAL NAUTICAL CHART (DNC) | |
| DIGITAL POINT POSITIONING DATA BASE (DPPDB) | |
| DIGITAL TERRAIN ELEVATION DATA (DTED) | |
| DIGITAL TOPOGRAPHIC DATA (DTOP) | |
| HARBOR, APPROACH, COASTAL AND GENERAL NAUTICAL CHARTS | |
| INTERIM TERRAIN DATA (ITD)/PLANNING INTERIM TERRAIN DATA (PITD) | |
| LITTORAL PLANNING CHART (LPC) | |
| LUBRICATING OIL, SHIPBOARD INTERNAL COMBUSTION ENGINE, HIGH OUTPUT DIESEL | |
| LUBRICATING OIL, SHIPBOARD INTERNAL COMBUSTION ENGINE, HIGH-OUTPUT DIESEL | |
| Lubrication Oil, Shipboard Internal Combustion Engine, High-Output Diesel | |
| RESISTOR NETWORK, FIXED, FILM, SURFACE MOUNT, 14-PIN, SMALL OUTLINE, NONESTABLISHED RELIABILITY AND ESTABLISHED RELIABILITY STYLE RNS010 | |
| RESISTOR NETWORK, FIXED, FILM, SURFACE MOUNT, 16-PIN LEADLESS CHIP CARRIER NONESTABLISHED RELIABILITY, AND ESTABLISHED RELIABILITY, STYLE RNS030 | |
| RESISTOR NETWORK, FIXED, FILM, SURFACE MOUNT, 16-PIN LEADLESS CHIP CARRIER NONESTABLISHED RELIABILITY, AND ESTABLISHED RELIABILITY, STYLE RNS050 | |
| RESISTOR NETWORK, FIXED, FILM, SURFACE MOUNT, 16-PIN, LEADLESS CHIP CARRIER, NONESTABLISHED RELIABILITY AND ESTABLISHED RELIABILITY, STYLE RNS030 | |
| RESISTOR NETWORK, FIXED, FILM, SURFACE MOUNT, 16-PIN, LEADLESS CHIP CARRIER, NONESTABLISHED RELIABILITY AND ESTABLISHED RELIABILITY, STYLE RNS050 | |
| RESISTOR NETWORK, FIXED, FILM, SURFACE MOUNT, 16-PIN, SMALL OUTLINE, NONESTABLISHED RELIABILITY AND ESTABLISHED RELIABILITY, STYLE RNS020 | |
| RESISTOR NETWORK, FIXED, FILM, SURFACE MOUNT, 20-PIN LEADLESS CHIP CARRIER, NONESTABLISHED RELIABILITY, AND ESTABLISHED RELIABILITY, STYLE RNS040 | |
| RESISTOR NETWORK, FIXED, FILM, SURFACE MOUNT, 20-PIN, LEADLESS CHIP CARRIER, NONESTABLISHED RELIABILITY AND ESTABLISHED RELIABILITY, STYLE RNS040 | |
| RESISTOR NETWORK, FIXED, FILM, SURFACE MOUNT, NONESTABLISHED RELIABILITY, AND ESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR | |
| RESISTOR NETWORKS, FIXED, FILM, SURFACE MOUNT, NONESTABLISHED RELIABILITY, AND ESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR | |
| RESISTOR, FIXED, WIRE WOUND (ACCURATE), STYLE RB52 | |
| RESISTOR, FIXED, WIRE WOUND (ACCURATE), STYLE RB53 | |
| RESISTOR, FIXED, WIRE WOUND (ACCURATE), STYLE RB54 | |
| RESISTOR, FIXED, WIRE WOUND (ACCURATE), STYLE RB55 | |
| RESISTOR, FIXED, WIRE WOUND (ACCURATE), STYLE RB56 | |
| RESISTOR, FIXED, WIRE WOUND (ACCURATE), STYLE RB70 | |
| RESISTOR, FIXED, WIRE WOUND (ACCURATE), STYLE RB71 | |
| RESISTOR, FIXED, WIRE-WOUND (ACCURATE), GENERAL SPECIFICATION FOR | |
| RESISTOR, FIXED, WIREWOUND (ACCURATE), GENERAL SPECIFICATION FOR | |
| RESISTORS, VARIABLE, COMPOSITION, STYLE RV5 | |
| RUBBER GASKET MATERIAL, 45 DUROMETER HARDNESS | |
| SWITCH ASSEMBLIES, SENSITIVE, LEVER LOCK, 5 AMPERES, UNSEALED | |
| SWITCH ASSEMBLIES, SENSITIVE, PUSH, MOMENTARY, 5 AMPERES, UNSEALED | |
| SWITCH ASSEMBLIES, SENSITIVE, TRIGGER, 7 AMPERES, UNSEALED | |
| SWITCH ASSEMBLY, SENSITIVE, ROLLER PLUNGER, SPDT, 7 AMPERES, WATERTIGHT SEAL | |
| SWITCH, ACTUATOR, EXTENDED PLUNGER TYPE | |
| SWITCH, ACTUATOR, ROLLER LEAF | |
| SWITCH, ASSEMBLIES, SENSITIVE, INTERLOCK, UNSEALED | |
| SWITCH, ASSEMBLIES, SENSITIVE, TRIGGER, 7 AMPERES, UNSEALED | |
| Switch, Push, 2PDT, Momentary, 1 Ampere, Unsealed | |
| SWITCH, PUSH, 2PDT, MOMENTARY,1 AMPERE, UNSEALED | |
| SWITCH, PUSH, MICROPHONE, DPST, NORMALLY OPEN, FOOT OPERATED, MOMENTARY, UNSEALED AND WATERTIGHT | |
| SWITCH, SENSITIVE, DPDT, PLUNGER, 10 AMPERES, UNSEALED | |
| SWITCH, SENSITIVE, LIMIT, HERMETIC SEAL | |
| SWITCH, SENSITIVE, LOW FORCE, SPDT, 10 AMPERES, UNSEALED | |
| SWITCH, SENSITIVE, SPDT, UNSEALED, 7 AMPERES, 0.156 WIDTH BASE | |
| SWITCHES AND SWITCH ASSEMBLIES, SENSITIVE, SNAP ACTION (BASIC, LIMIT, PUSH BUTTON AND TOGGLE SWITCHES), GENERAL SPECIFICATION FOR | |
| SWITCHES, ASSEMBLIES, SENSITIVE, TOGGLE LEVER (WITH INTEGRAL LEAF), 5 AMPERES, UNSEALED | |
| SWITCHES, PRESSURE, BULKHEAD MOUNTED, AIRCRAFT, ABSOLUTE, CLASS 1 | |
| SWITCHES, PRESSURE, BULKHEAD MOUNTED, AIRCRAFT, APPROXIMATE GAUGE, CLASS 4 | |
| SWITCHES, PRESSURE, BULKHEAD MOUNTED, AIRCRAFT, DIFFERENTIAL, CLASS 2 | |
| SWITCHES, PRESSURE, BULKHEAD MOUNTED, AIRCRAFT, GAUGE, CLASS 3 | |
| SWITCHES, PRESSURE, BULKHEAD MOUNTED, AIRCRAFT, GENERAL SPECIFICATION FOR | |
| SWITCHES, PUSH, 10 AMPERES OR LOW LEVEL, DUSTTIGHT | |
| SWITCHES, PUSH, 2 CIRCUIT AND DPDT, ALTERNATE AND MOMENTARY ACTION, 2 AMPERES, SPLASHPROOF | |
| SWITCHES, PUSH, MOMENTARY AND PUSH-PULL, 10 AMPERES, DUSTTIGHT | |
| SWITCHES, PUSH, MOMENTARY, 2 CIRCUIT OR SPST (10 AMPERES), UNSEALED | |
| SWITCHES, PUSH, MOMENTARY, 2 CIRCUIT, UNSEALED AND SEALED | |
| SWITCHES, PUSH, MOMENTARY, 4 CIRCUIT, 4 AMPERES OR LOW LEVEL, DUSTTIGHT | |
| SWITCHES, PUSH, MOMENTARY, SPST, 5 AMPERES | |
| SWITCHES, PUSHBUTTON, MOMENTARY, 5 AMPERES AND LOW LEVEL, MINIATURE, DUSTTIGHT OR WATERTIGHT | |
| Switches, Pushbutton, Momentary, 5 Amperes and Low Level, Miniature, Dusttight, or Watertight | |
| SWITCHES, PUSHBUTTON, MOMENTARY, DOUBLE POLE, 4 AMPERES, LOW LEVEL, SEALED | |
| SWITCHES, SENSISTIVE, SPDT, PLUNGER, 4 AMPERES, HERMETICALLY SEALED CONTACTS, UNSEALED PLUNGER | |
| SWITCHES, SENSITIVE, 10 AMPERES AND LOW LEVEL, UNSEALED | |
| SWITCHES, SENSITIVE, 2 CIRCUIT (5 AMPERES) OR SPST (8 AMPERES), UNSEALED, LOW LEVEL SWITCHING, FORM C OR FORM Z | |
| SWITCHES, SENSITIVE, 2 CIRCUIT (5 AMPERES) OR SPST (8 AMPERES), UNSEALED | |
| SWITCHES, SENSITIVE, 4 CIRCUIT, ROLLER-LEVER, WATERTIGHT | |
| SWITCHES, SENSITIVE, 4PDT PLUNGER, 4 AMPERES, HERMETICALLY SEALED CONTACTS, RESILIENT SEALED PLUNGER | |
| SWITCHES, SENSITIVE, DPDT AND 4PDT, PLUNGER OR ROLLER, 4 AMPERES, HERMETICALLY SEALED CONTACTS, RESILIENT SEALED PLUNGER | |
| SWITCHES, SENSITIVE, DPDT, PLUNGER, 5 AMPERE, HERMETIC | |
| SWITCHES, SENSITIVE, DPDT, PLUNGER, 5 AMPERES, HERMETIC | |
| SWITCHES, SENSITIVE, DPDT, PLUNGER, 5 AMPERES, RESILIENT SEAL | |
| SWITCHES, SENSITIVE, LEAF, SPDT, 4 AMPERES, HERMETIC | |
| SWITCHES, SENSITIVE, LIMIT, PLUNGER, 7 AMPERES, RESILIENT SEAL, FLUID RESISTANT | |
| SWITCHES, SENSITIVE, LIMIT, ROLLER LEVER, SELF-RETURN, RESILIENT SEAL, FLUID RESISTANT | |
| Switches, Sensitive, Limit, Rotary Linkage Lever (Nonself- Return), Resilient Seal, Fluid Resistant | |
| SWITCHES, SENSITIVE, LIMIT, ROTARY LINKAGE LEVER (NONSELF-RETURN), RESILIANT SEAL, FLUID RESISTANT | |
| SWITCHES, SENSITIVE, LIMIT, ROTARY LINKAGE LEVER (NONSELF-RETURN), RESILIENT SEAL, FLUID RESISTANT | |
| Switches, Sensitive, Momentart, 6 Circuit, 15 Amperes, Unsealed | |
| SWITCHES, SENSITIVE, MOMENTARY SPDT, 7.5 AMPERES, UNSEALED | |
| SWITCHES, SENSITIVE, MOMENTARY, 4 CIRCUIT OR DPDT (10 AMPERES), UNSEALED | |
| SWITCHES, SENSITIVE, MOMENTARY, 6 CIRCUIT, 15 AMPERES, UNSEALED | |
| Switches, Sensitive, Momentary, SPDT, 7.5 Amperes, Unsealed | |
|
SWITCHES, SENSITIVE, PLUNGER, 7 AMPERES, 4PDT, RESILIENT SEAL, GROUNDED PLUNGER -- MIL-PRF-8805/104B
SWITCHES, SENSITIVE, PLUNGER, 7 AMPERES, 4PDT, RESILIENT SEAL, GROUNDED PLUNGER -- MIL-PRF-8805/104C
|
SWITCHES, SENSITIVE, PLUNGER, 7 AMPERES, 4PDT, RESILIENT SEAL, GROUNDED PLUNGER |
| SWITCHES, SENSITIVE, PLUNGER, RESILIENT SEAL, FLUID RESISTANT | |
| SWITCHES, SENSITIVE, ROLLER-LEVER, WATERTIGHT | |
| SWITCHES, SENSITIVE, SPDT, 4 AMPERES, HERMETIC SEAL | |
| SWITCHES, SENSITIVE, SPDT, 5 AMPERES, UNSEALED | |
| SWITCHES, SENSITIVE, SPDT, 7 AMPERES, WATERTIGHT | |
| SWITCHES, SENSITIVE, SPDT, LEAF ACTUATOR, LOW LEVEL TO 4 AMPERES, HERMETIC SEAL | |
| SWITCHES, SENSITIVE, SPDT, LEVER, 25 AMPERES, HERMETIC | |
| SWITCHES, SENSITIVE, SPDT, LOW LEVEL TO 2 AMPERES, 400 DEG. F, UNSEALED | |
| SWITCHES, SENSITIVE, SPDT, LOW LEVEL TO 2 AMPERES, 400 Degrees F, UNSEALED | |
| SWITCHES, SENSITIVE, SPDT, MOMENTARY, DOUBLE BREAK, 10 AMPERES, UNSEALED | |
| SWITCHES, SENSITIVE, SPDT, PLUNGER, 4 AMPERES, HERMETICALLY SEALED CONTACTS, RESILIENT SEALED PLUNGER | |
| SWITCHES, SENSITIVE, SPDT, PLUNGER, 4 AMPERES, HERMETICALLY SEALED CONTACTS, UNSEALED PLUNGER | |
| SWITCHES, SENSITIVE, SPDT, UNSEALED | |
| SWITCHES, SENSITIVE, SPDT | |
| SWITCHES, SENSITIVE, SPST, 4 AMPERES, HERMETIC | |
| SWITCHES, SENSITIVE, SPST, 5 AMPERES, RESILIENT SEAL | |
|
SWITCHES, SENSITIVE, SWITCH ASSEMBLY, TOGGLE, 7 AMPERES, PANEL SEAL, TOGGLE SEAL -- MIL-PRF-8805/98D
SWITCHES, SENSITIVE, SWITCH ASSEMBLY, TOGGLE, 7 AMPERES, PANEL SEAL, TOGGLE SEAL -- MIL-PRF-8805/98E
|
SWITCHES, SENSITIVE, SWITCH ASSEMBLY, TOGGLE, 7 AMPERES, PANEL SEAL, TOGGLE SEAL |
| SWITCHES, SENSITIVE, WATERTIGHT, 10 AMPERES, DOUBLE BREAK | |
| SWITCHES, SENSITIVE-MAINTAINED , 2 CIRCUIT, 10 AMPERES, UNSEALED | |
| SWITCHES, SENSITIVE-MAINTAINED , 2 CIRCUIT, 40 AMPERES, UNSEALED | |
| SWITCHES, SENSITIVE-MAINTAINED , 6 CIRCUIT, 15 AMPERES, UNSEALED | |
| SWITCHES, SENSITIVE-MOMENTARY, 2 CIRCUIT, 10 AMPERES, UNSEALED | |
| SWITCHES, SENSITIVE-MOMENTARY, 2 CIRCUIT, 40 AMPERES, UNSEALED | |
| SWITCHES, SENSITIVE-MOMENTARY, 4 CIRCUIT, 15 AMPERES, UNSEALED | |
| SWITCHES, TOGGLE, UNSEALED, 7.0 AMPERES | |
| SWITCHS, SENSITIVE, 2 CIRCUIT (5 AMPERES) OR SPST (8 AMPERES), UNSEALED, LOW LEVEL SWITCHING, FORM C OR FORM Z | |
| SWITCHS, SENSITIVE, MOMENTARY, SPDT, 7.5 AMPERES, UNSEALED | |
| Tactical Ocean Data Level (TOD4) | |
| TACTICAL OCEAN DATA LEVEL 0 (TOD0) | |
| TACTICAL OCEAN DATA LEVEL 1 (TOD1) | |
| TACTICAL OCEAN DATA LEVEL 2 (TOD2) | |
| Tactical Ocean Data Level 3 (TOD 3) | |
| TACTICAL OCEAN DATA LEVEL 3 (TOD3) | |
| TACTICAL OCEAN DATA LEVEL 4 (TOD4) | |
| Test Title by Ed Duguid | |
| Testing Title by Ed Duguid | |
| URBAN VECTOR MAP (UVMAP) | |
| VALVES, OXYGEN, PRESSURE RELIEF, AIRCRAFT | |
| VECTOR MAP (VMAP) LEVEL 0 | |
| VECTOR MAP (VMAP) LEVEL 1 | |
| VECTOR PRODUCT FORMAT (VPF) PRODUCTS, GENERAL SPECIFICATION FOR | |
| VECTOR PRODUCT INTERIM TERRAIN DATA (VITD) | |
| VECTOR SMART MAP (VMAP) LEVEL 0 | |
| VECTOR SMART MAP (VMap) LEVEL 1 | |
| VECTOR VERTICAL OBSTRUCTION DATA (VVOD) | |
| WORLD MAGNETIC MODEL (WMM) |
| << Prev | Next >> |