Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
500
750
800
850
900
950
1000
1040
1050
1060
1070
1080
1090
1100
1101
1102
1103
1104
1105
1106
1107
1108
1109
1110
1111
1112
1120
1130
1140
1150
1160
1170
1200
1250
1300
1350
1400
1450
1500
1620
| Product Name | Notes |
|---|---|
| BAGS, WATERVAPORPROOF, HEAT-SEALABLE, COMPLEX | |
| CAPACITORS, VARIABLE, CERAMIC DIELECTRIC, STYLE CV34 | |
| EARPHONE, (EXTENDED RANGE), H-301/U | |
| EARTHMOVER, ARMORED COMBAT, M9 PROCESSING FOR STORAGE AND SHIPMENT OF | |
| EDGESEAL MATERIAL, CHEMICAL-BIOLOGICAL FILTER | |
| EDGESEAL MATERIAL, SELF-ADHERING | |
| Eimite Igniter | |
| EIMITE, IGNITER | |
| EJECTOR, PARACHUTE, CARTRIDGE ACTUATED, XM233 ASSEMBLY | |
| Ejector, Retro, Pneumatic, Marine Marker A/A47U-1(*) | |
| EJECTOR, RETRO, PNEUMATIC, MARINE MARKER, A/A47U-1(*) | |
| ELBOWS; ELECTRICAL CONDUIT | |
| ELECTRIC DEVICES, SIMPLE, GENERAL SPECIFICATION FOR | |
| ELECTRIC EQUIPMENT, AIRCRAFT, SELECTION AND INSTALLATION OF | |
| ELECTRIC LOAD AND POWER SOURCE CAPACITY, AIRCRAFT, ANALYSIS OF | |
| ELECTRIC POWER, AIRCRAFT, CHARACTERISTICS OF | |
| ELECTRICAL DISCHARGE MACHINE, CNC, WIRE | |
| ELECTRICAL DISCHARGE MACHINE, VERTICAL, RAM AND QUILL TYPE | |
| ELECTRICAL DISTRIBUTION EQUIPMENT | |
| ELECTRICAL EQUIPMENT, AIRCRAFT, INSTALLATION OF, GENERAL SPECIFICATION FOR | |
| ELECTRICAL LOAD ANALYSIS, METHOD FOR AIRCRAFT, DC | |
| ELECTRICAL POWER GENERATING AND CONTROL EQUIPMENT, AIRCRAFT, GENERAL SPECIFICATIONS FOR | |
| Electro Acoustical Transducer Equipments | |
| ELECTRO EROSION MACHINE, ELECTROLYTIC, CARBIDE TOOL, BIT AND CHIP BREAKER GRINDER | |
| ELECTRO EROSION MACHINE, METAL, ELECTRO-CHEMICAL | |
| ELECTRO-ACOUSTICAL TRANSDUCER EQUIPMENTS | |
| ELECTRO-CHEMICAL MACHINE, GRINDING, SURFACE | |
| ELECTRO-EROSION MACHINE, ELECTRO-CHEMICAL, HORIZONTAL RAM TYPE, CAVITY SINKING | |
| ELECTRO-EROSION MACHINE, METAL DISINTEGRATING, ELECTRIC ARC, VIBRATING HEAD, DRILL TYPE | |
| ELECTRO-EROSION MACHINES, ELECTRIC DISCHARGE "C" FRAME, RAM/QUILL TYPE, STATIONARY/ROTARY SPINDLE, MANUAL AND COMPUTER NUMERICAL CONTROL (CNC) | |
| ELECTRODES, WELDING, COVERED, LOW-ALLOY STEEL (PRIMARILY FOR AIRCRAFT AND WEAPONS APPLICATIONS) | |
| ELECTROMAGNETIC COMPATIBILITY REQUIREMENTS, SYSTEM | |
| ELECTROMAGNETIC COMPATIBILITY | |
| ELECTRON TUBE, 7688738 (INFRARED, IMAGE CONVERTER) | |
| ELECTRON TUBE, IMAGE CONVERTER (INFRARED SENSITIVE), TYPE 8598 | |
| ELECTRON TUBES, PACKAGING OF | |
| ELECTRONIC ASSEMBLY FOR MINE, ANTIPERSONNEL, HE, M74 | |
| ELECTRONIC ASSEMBLY, FOR MINES, M718/741, SYSTEM | |
| ELECTRONIC CONTROL UNIT: 11784504 | |
| ELECTRONIC EQUIPMENT, AEROSPACE, GENERAL SPECIFICATION FOR | |
| ELECTRONIC EQUIPMENT, MISSILES, BOOSTERS AND ALLIED VEHICLES, GENERAL SPECIFICATION FOR | |
| ELECTRONIC MODULE ASSEMBLY | |
| ELECTRONICS ASSEMBLY FOR, ANTI-PERSONNEL MINE M131 SYSTEM | |
| ELECTRONICS ASSEMBLY FOR, ANTI-TANK MINE M131 SYSTEM | |
| Electronics Assembly, for Mines, M718/M741, System | |
| ELECTRONICS EQUIPMENT AND PARTS, PACKAGING OF | |
| Electronics Module Assembly | |
| ELECTRONICS-MCD ASSEMBLY FOR MINE, ANTI-TANK: BLU 91/B | |
| ELECTRONICS-MCD ASSEMBLY FOR MINE, ANTITANK: HE, M75 | |
| ELEMENT, REVERSE OSMOSIS, SPIRAL WOUND WET-DRY REVERSIBLE | |
| EMULSION, POLYETHYLENE (FOR USE IN AMMUNITION) | |
| ENAMEL, ALKYD, CAMOUFLAGE, FLASH DRY | |
| ENAMEL, ALKYD, CAMOUFLAGE | |
| ENAMEL, ALKYD, DECK, BLACK (FORMULA NO. 24) (METRIC) | |
| ENAMEL, CAMOUFLAGE, QUICK DRYING | |
| ENAMEL, EXTERIOR, DECK, GRAY (FORMULA NO. 20) (METRIC) | |
| ENAMEL, EXTERIOR, VINYL-ALKYD, RED | |
| ENAMEL, GLOSS | |
| ENAMEL, HEAT-RESISTING, GLYCERYL-PHTHALATE, BLACK | |
| ENAMEL, LUSTERLESS, ZINC PHOSPHATE, STYRENATED ALKYD TYPE | |
| ENAMEL, LUSTRELESS, QUICK-DRYING | |
| ENAMEL, MODIFIED ALKYD, CAMOUFLAGE, LUSTERLESS | |
| ENAMEL, SEMI-GLOSS, QUICK DRYING | |
| ENAMEL, WRINKLE-FINISH, FOR AIRCRAFT USE, APPLICATION OF | |
| ENAMEL; WRINKLE-FINISH, FOR AIRCRAFT USE | |
| ENCODER, SHAFT POSITION TO DIGITAL, CONTACT TYPE, ALTITUDE REPORTING, TYPE 11CC1267180A | |
| ENCODER, SHAFT-ANGLE-POSITION , CYCLIC-DECIMAL-CODED (FOR TORPEDO TEST SET MARK 281 MOD 1) | |
| ENCODERS, SHAFT POSITION TO DIGITAL, CONTACT TYPE, ALTITUDE REPORTING; GENERAL SPECIFICATION FOR | |
| ENCODERS, SHAFT POSITION TO DIGITAL, CONTACT TYPE, ALTITUDE REPORTING; TYPE 11CC1267180A | |
| END FINISHING MACHINES, TUBE AND ROD, DEBURRING, CHAMFERING, AND FACING, BENCH AND FLOOR MOUNTED, 2, 3, AND 5 INCH DIAMETER WORKPIECE CAPACITY | |
| ENGINE COLD STARTING AIDS, ETHER FUEL PRIMERS | |
| Engine, Aircraft, Reciprocating Processes for Corrosion Protection, Preoiling and Ground Operations of | |
| ENGINE, AIRCRAFT, RECIPROCATING, PREPARATION FOR SHIPMENT AND STORAGE OF | |
| ENGINE, DIESEL, 6 CYLINDER, IN-LINE, LIQUID COOLED, 210 HP | |
| ENGINE, DIESEL, 6 CYLINDER, V-TYPE, 275 H.P., TURBOCHARGER | |
| ENGINE, DIESEL, LIQUID-COOLED, 8 CYLINDER; 4 CYCLE, V-TYPE, 220 KW (295 HP) | |
| ENGINE, DIESEL: 12 CYLINDER, 90 DEG. V-TYPE, 750 H.P., AVDS1790-2, AVDS1970-2A, AVDS1790-2C, AVDS1790-2D, AVDS1790-2DR, AVDS1790-2CA AND AVDS1790-2DA | |
| ENGINE, DIESEL: 12 CYLINDER, 90 V-TYPE, 750 H.P. AVDS 1790-2, AVDS 1790-2A, AVDS 1790-2C, AVDS 1790-2D AND AVDS 1790-2DR (OVERHAUL) | |
| ENGINE, DIESEL: 12 CYLINDER, V-TYPE, 600 H.P. 2 CYCLE, LIQUID COOLED, TURBO-SUPERCHARGED | |
| ENGINE, DIESEL: 3 CYLINDER | |
| ENGINE, DIESEL: 6 CYLINDER, IN-LINE 213 HP, TURBO-SUPERCHARGED | |
| ENGINE, DIESEL: 6 CYLINDER, IN-LINE, (REBUILD) | |
| ENGINE, DIESEL: 6-CYLINDER, V-TYPE, 300 H.P. TURBO-CHARGED | |
| ENGINE, DIESEL: LIQUID-COOLED, V-TYPE, 6-CYLINDER 210 H.P. | |
| ENGINE, GAS TURBINE, PREPARATION FOR STORAGE AND SHIPMENT OF, PROCESS FOR | |
| ENGINE, INTERNAL COMBUSTION: 6-CYLINDER, 145 H.P., 331 CU. IN. | |
| ENGINE, MILITARY STANDARD MULTI-FUEL: 6-CYLINDER 140 H.P., LD-465-1 AND LD-465-1C | |
| ENGINES, AIRCRAFT, GAS TURBINE; CORROSION-PREVENTION PRE-OILING AND GROUND OPERATION OF, PROCESSES FOR | |
| ENGINES, AIRCRAFT, RECIPROCATING PROCESSES FOR CORROSION PROTECTION, PREOILING AND GROUND OPERATIONS OF | |
| ENGINES, GASOLINE: 4, 6, AND 12 CYLINDER | |
| ENGINES, RAMJET GENERAL SPECIFICATION FOR | |
| ENGINES, RAMJET MODEL SPECIFICATION FOR | |
| ENGINES, RAMJET PRELIMINARY FLIGHT RATING TEST FOR | |
| ENGINES, RAMJET QUALIFICATION TESTS FOR | |
| ENGINES, RAMJET, ACCEPTANCE TEST FOR | |
| ENVELOPE, PACKAGING, WATER-VAPORPROOF, FLEXIBLE (5 KW AIRCRAFT POWER PLANT) | |
| ENVELOPE, PACKAGING, WATER-VAPORPROOF, FLEXIBLE (J-33 ENGINE) | |
| ENVELOPE, PACKAGING, WATER-VAPORPROOF, FLEXIBLE (O-435 ENGINE) | |
| ENVELOPE, PACKAGING, WATER-VAPORPROOF, FLEXIBLE (R-1820, R-1830 AND R-2000 ENGINES) | |
| ENVELOPE, PACKAGING, WATER-VAPORPROOF, FLEXIBLE (R-2800 ENGINE) | |
| ENVELOPE, PACKAGING, WATER-VAPORPROOF, FLEXIBLE (R-4360 ENGINE) | |
| ENVELOPE, PACKAGING, WATER-VAPORPROOF, FLEXIBLE (R-985 AND R-1340 ENGINES) | |
| ENVIROMENTAL TESTING, AERONAUTICAL AND ASSOCIATED EQUIPMENT, GENERAL SPECIFICATION FOR | |
| EQUIPMENT, CABLE REINFORCEMENT, FOR PANEL BRIDGE: M-2 (BAILEY TYPE) | |
| EQUIPMENT, ERECTION AND TRANSPORTATION: FOR BRIDGE, FIXED: ALUMINUM, HIGHWAY MEDIUM GIRDER | |
| ERECTION AND MAINTENANCE EQUIPMENT FOR CABLE REINFORCEMENT SET FOR PANEL BRIDGE, M-2 (BAILEY TYPE) | |
| ETHYL ALCOHOL (ETHANOL) | |
| ETHYLENE GLYCOL MONOETHYL ETHER ACETATE, TECHNICAL | |
| ETHYLENE OXIDE, TECHNICAL | |
| EXERCISE HEAD MARK 78 MOD 2 | |
| EXERCISE HEAD MK 85 (FOR TORPEDO MK 46 MOD 0 AND MOD 1) | |
| EXERCISE HEAD TEST SET (FOR TORPEDO MK 46 MODS 0 AND 1) | |
| EXPLOSIVE BLOCK, AIRFRAME SEPARATION | |
| EXPLOSIVE BLOCK, MOTOR SEPARATION | |
| EXPLOSIVE SECTION (EMPTY) MARK 9 MOD 0 | |
| EXPLOSIVE, PLASTIC-BONDED MOLDING POWDER (PBXN-5) | |
| EXTINGUISHER, FIRE VAPORIZING, TYPE D-2, BROMOCHLOROMETHANE, PORTABLE | |
| EXTINGUISHER, FIRE, ACFT, TYPE A-20 | |
| EXTINGUISHER, FIRE, BROMOCHLOROMETHANE PORTABLE, TYPE D-1 | |
| EXTINGUISHER, FIRE, VAPORIZING-LIQUID: CF3BR, 2-3/4 POUND, WITH BRACKET | |
| EXTINGUISHER, FIRE, VAPORIZING-LIQUID: CF3BR; 2-3/4-POUND, WITH BRACKET | |
| EXTINGUISHERS, FIRE, CARBON DIOXIDE, 5-POUND AND 10-POUND CAPACITY, FIXED TYPE (NONSHATTERABLE CYLINDERS) | |
| EXTINGUISHERS, FIRE, CARBON DIOXIDE, PORTABLE | |
| EXTRACTION KIT, AERIAL DELIVERY, CARGO, TYPE A-2A | |
| EXTRACTORS, TRACK-SPIKE, GASOLINE- OR DIESEL-ENGINE-DRIVEN | |
| MILLING MACHINE, TWO AND THREE DIMENSIONAL ENGRAVING | |
| OVERHAUL ENGINE, DIESEL: V-TYPE, 6-CYLINDER 210 H.P. NATURALLY ASPIRATED (NA) OR 300 H.P. TURBOCHARGED (TC) | |
| TEST SET, EXERCISE HEAD, MARK 485 MOD 0 (FOR TORPEDO MK 46 MOD 0 THROUGH 5) |
| << Prev | Next >> |