Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 500 750 800 850 900 950 1000 1050 1060 1070 1080 1090 1100 1101 1102 1103 1104 1105 1106 1107 1108 1109 1110 1111 1112 1113 1120 1130 1140 1150 1160 1170 1200 1250 1300 1350 1400 1450 1500 1620
Product Name Notes
EARCUP, SOUND PROTECTIVE MX-8376/AR
EARPHONE ELEMENT
EDGER AND TRIMMER, LAWN, POWER
ELECTRIC POWER EQUIPMENT, BASIC REQUIREMENTS FOR (NAVAL SHIPBOARD USE)
ELECTRIC POWER EQUIPMENT, BASIC REQUIREMENTS
ELECTRIC POWER GENERATING CHANNEL, VARIABLE INPUT SPEED, 12,450 TO 26,250 RPM, ALTERNATING CURRENT, 400 HZ, 40 KVA, AIRCRAFT
ELECTRIC POWER GENERATING CHANNEL, VARIABLE INPUT SPEED, 2390 TO 8560 RPM, ALTERNATING CURRENT, 400 HZ, 12.5 KVA, AIRCRAFT
Electric Power Generating Channel, Variable Input Speed, 400 HZ, 40 KVA, Aircraft
Electric Power Generating Channel, Variable Input Speed, Alternating current, 400 HZ, Aircraft, General Specification
ELECTRIC POWER GENERATING CHANNEL, VARIABLE INPUT SPEED, ALTERNATING CURRENT, 400 HZ, AIRCRAFT; GENERAL SPECIFICATION FOR
ELECTRODE, GRAPHITE, SPECTROMETRIC GRADE, DISC TYPE
ELECTRODE, GRAPHITE, SPECTROMETRIC GRADE, ROD TYPE
ELECTRODES, GRAPHITE, SPECTROMETRIC GRADE
ELECTRODES, WELDING, COVERED, LOW-HYDROGEN HEAT-TREATABLE STEEL
ELECTRON TUBE, TYPE USAF 4J52
ELECTRON TUBE, TYPE USAF HT-415
ELECTRONIC CIRCUIT MODULES GENERAL SPECIFICATION FOR
ELECTRONIC EQUIPMENT, AEROSPACE, EXTENDED SPACE ENVIRONMENT, GENERAL SPECIFICATION FOR
ELECTRONIC SHOP, TRAILER MOUNTED AN/MRM-3( )
EMERGENCY ESCAPE, AIRCRAFT
EMERGENCY OXYGEN SUPPLY, CHLORATE CANDLE AIRCRAFT CRU-74/P
EMITTER, INTEGRATED EXPENDABLE AN/DPT-1
ENCLOSURE, ELECTROMAGNETIC-SHIE LDING, DEMOUNTABLE, PREFABRICATED GENERAL SPECIFICATION FOR
ENCLOSURE, STANDARD AVIONICS, FORCED AIR-COOLED, SPECIFICATION FOR
ENCODER, SHAFT POSITION TO DIGITAL CONTACT TYPE, ABSOLUTE TYPE 11KCL13R08A
ENCODER, SHAFT POSITION TO DIGITAL CONTACT TYPE, ABSOLUTE TYPE 11KPL13R08A
ENCODER, SHAFT POSITION TO DIGITAL CONTACT TYPE, ALTITUDE REPORTING TYPE 11KUK1267R80A
ENCODER, SHAFT POSITION TO DIGITAL CONTACT TYPE, ALTITUDE REPORTING TYPE 11KUL1267R80A
ENCODER, SHAFT POSITION TO DIGITAL CONTACT, ABSOLUTE TYPE 11KCJ10S05A
ENCODER, SHAFT POSITION TO DIGITAL OPTICAL INCREMENTAL TYPE 11SKL05S05A
ENCODER, SHAFT POSITION TO DIGITAL OPTICAL INCREMENTAL, HOLLOW SHAFT TYPE 40SWM2880R1/8A
ENCODER, SHAFT-ANGLE-POSITION , CYCLIC-DECIMAL-CODED (FOR TORPEDO TEST SET MARK 281 MOD 1)
ENCODERS, SHAFT ANGLE TO DIGITAL, GENERAL SPECIFICATION FOR
ENCODERS, SHAFT POSITION TO DIGITAL, NON-CONTACT TYPE, ALTITUDE REPORTING
ENGINE AND RELATED PROPULSION AND POWER EQUIPMENT, AIRCRAFT, ACCEPTANCE TESTS OF, SAMPLING PLAN FOR, STATISTICAL
ENGINE INSTRUMENTATION SYSTEM, AIRCRAFT A/A24J-15
ENGINE, AIR VEHICLE, RAMJET (CONTROLLED (DISTRIBUTION)
ENGINE, AIRCRAFT, EXPERIMENTAL TURBOPROP PRELIMINARY FLIGHT RATING TEST FOR (ASG)
ENGINE, AIRCRAFT, PULSEJET QUALIFICATION TESTS FOR
ENGINE, AIRCRAFT, PULSEJET, GENERAL SPECIFICATION FOR
ENGINE, AIRCRAFT, PULSEJET, MODEL SPECIFICATION FOR OUTLINE AND INSTRUCTIONS FOR PREPARATION OF
ENGINE, AIRCRAFT, PULSEJET, PRELIMINARY FLIGHT RATING TESTS FOR
ENGINE, AIRCRAFT, TURBOPROP, ACCEPTANCE TESTS FOR (ASG)
ENGINE, AIRCRAFT, TURBOPROP, MODEL SPECIFICATION FOR NUTLINE AND INSTRUCTIONS FOR PREPARATION (ASG)
ENGINE; ROCKET, SOLID PROPELLANT, 5 SECOND DURATION, 4500 POUNDS THRUST
ENGINES AND RELATED PROPULSION AND POWER EQUIPMENT, AIRCRAFT, ACCEPTANCE TESTS OF, SAMPLING PLAN FOR, STATISTICAL
ENGINES, AIRCRAFT, PULSEJET ACCEPTANCE TEST FOR
ENGINES, AIRCRAFT, TURBOJET AND TURBOFAN
ENGINES, AIRCRAFT, TURBOPROP, QUALIFICATION TEST FOR
ENGINES, AIRCRAFT, TURBOSHAFT AND TURBOPROP, GENERAL SPECIFICATION FOR
ENVIRONMENTAL CONTROL UNIT, TOXICOLOGICAL AGENTS AND PROPELLANTS
ENVIRONMENTAL CONTROL, AIRBORNE
ENVIRONMENTAL REQUIREMENTS AND TESTS (FOR TORPEDO MK 37 COMPONENTS AND ASSEMBLIES)
EQUIPMENT, ELECTRONIC, CRITERIA FOR THE UTILIZATION OF MICRO/MOLECULAR ELECTRONIC TECHNOLOGY
ESCAPE SYSTEM, REQUIREMENTS CONFORMANCE DEMONSTRATIONS AND PERFORMANCE TESTS FOR, GENERAL SPECIFICATION FOR
ETHYLENE GLYCOL, TECHNICAL
EXERCISE HEAD, IMPACT, MK 86 MOD 0 (FOR TORPEDO MK 37 MODS 0, 2 AND 3)
EXIT CONE ASSEMBLY, IN-PROCESS REQUIREMENTS FOR
EXPLOSIVE MATERIAL, COATED, CXM-7
EXPLOSIVE MATERIAL, COATED, CXM-8
EXPLOSIVE MATERIAL, COATED; CXM-3
EXPLOSIVE MATERIAL, COATED; CXM-6
EXPLOSIVE MATERIAL, COATED; CXM-9
EXPLOSIVE, CYCLOTOL, 25/75 AND 29/71 RDX/TNT
EXPLOSIVE, DESTEX
Explosive, Plastic Bonded Molding Powder (PBXN-3)
Explosive, Plastic-Bonded Extrudable Powder, PBXN-202
EXPLOSIVE, PLASTIC-BONDED, CAST PBX(AF)-108
EXPLOSIVE, PLASTIC-BONDED, CAST PBXN-103
EXPLOSIVE, PLASTIC-BONDED, CAST PBXN-109
EXPLOSIVE, PLASTIC-BONDED, CAST PBXN-110
EXPLOSIVE, PLASTIC-BONDED, CAST PBXN-111
Explosive, Plastic-Bonded, Cast, PBX(AF)-108
EXPLOSIVE, PLASTIC-BONDED, CAST, PBXN-105
EXPLOSIVE, PLASTIC-BONDED, CAST, PBXN-106
EXPLOSIVE, PLASTIC-BONDED, PRESSED, PBXN-7
EXPLOSIVE, PLASTIC-BONDED, PRESSED, PBXN-9
EXPLOSIVE, THIN LAYER
Explosives, Cyclotol, 25/75 and 29/71, RDX/TNT
EXPLOSIVES, HNS-IV AND HNS-V
EXTINGUISHER UNIT, FIRE, BROMOCHLORODIFLUOROM ETHANE FEU-4/S32P; 500-POUND CAPACITY, TRUCK MOUNTING
EXTINGUISHER UNIT, FIRE, CARBON DIOXIDE LIQUID, FEU-5/S32P, 500-POUND CAPACITY, TRUCK MOUNTING, WITH HOSE REELS AND HANDLINES
EXTINGUISHER UNIT, FIRE, DRY CHEMICAL FEU-6/S32P 350-POUND CAPACITY, TRUCK MOUNTING
FABRIC, GLASS, WOVEN
FACEFORMS, GAS MASK
FACSIMILE SET AN/TXC-1( ) AND UNITS OF PACKAGING OF
FAN, CENTRIFUGAL, 34CMH (20 CFM)
FANS, VENTILATING, PROPELLER
FASTENER, QUICK RELEASE, ALUMINUM
FASTENERS, SNAP
FATTY ACIDS
Felt, Pressed
FENDERS, MARINE, RUBBER-FILLED
FIBER SHEET, VULCANIZED
FIBER, RED (SHEET), FOR SMALL ARMS BUFFER DISKS
FIBRE, VULCANIZED, ELECTRICAL AND MECHANICAL GRADES
FILE DESTROYER, INCENDIARY, ABC-M4
FILLERS, ROTARY SWEEPER BRUSH: FOR SWEEPER, ROTARY, TOWED (A/M32U-5 AND A/M32U-5A)
FILLING LINE, METAL, AIRPLANE SMOKE TANK
FILLING, METHOD OF, WHITE PHOSPHORUS (WP) 105MM, SMOKE SHELL, M325
FILLING, METHOD, OF; H, SHELL, CHEMICAL, 4.2---INCH, M2,M2 ALTERNATE, M2A1, AND M2A1 ALTERNATE
FILTER ELEMENT, AEROSOL
FILTER MATERIAL, GAS-AEROSOL, C18R1
FILTER MATERIAL
FILTER MEDIUM, FIRE-RESISTANT, HIGH-EFFICIENCY
FILTER UNIT, GAS-PARTICULATE, GED (OR EMD), 300 CFM, ABC-M6
FILTER, GAS, 150 CFM, M10
FILTER, GAS, 340 L/M, M12A2
FILTER, LIGHT (FOR BLACKOUT SECURE)
FILTER, LIGHT, TELESCOPIC INSTRUMENT: LAMINATED
Filter, Light, Telescopic Instruments, Laminated
FILTER, LOW PASS F-215( )/G AND FILTER, HIGH PASS F-216( )/G
FILTER, PARTICULATE, 150 CFM, ABC-M9
FILTER, RAY, GLASS, FINISHED, AND BLANKS AND PLATES
FILTER-SEPARATOR, LIQUID FUEL: SKID MOUNTED, 15 GPM (57 LITERS/MIN) CAPACITY
FILTERS, PARTICULATE (HIGH-EFFICIENCY FIRE RESISTANT)
Finish, Protective, Tung (China Wood) Oil Base (For Wooden Components of Small Arms)
FINISH, PROTECTIVE, TUNG (CHINA WOOD) OIL BASE (WOODEN COMPONENTS OF SMALL ARMS)
FINISHES, COATINGS, AND SEALANTS, FOR THE PROTECTION OF AEROSPACE WEAPONS SYSTEMS
FIRE CONTROL MATERIEL, MANUFACTURE AND INSPECTION, GENERAL SPECIFICATION FOR
FIRE EXTINGUISHING AGENT, AQUEOUS FILM FORMING FOAM (AFFF) LIQUID CONCENTRATE, FOR FRESH AND SEAWATER
FIRING DEVICE, DEMOLITION, DELAY TYPE, M1 PARTS FOR AND LOADING, ASSEMBLING AND PACKING
FITTINGS, PIPE, CAST BRONZE, SILVER-BRAZING, GENERAL SPECIFICATION FOR
FITTINGS, PIPE, CAST BRONZE, SILVER-BRAZING; BEND, PIPE, RETURN
FITTINGS, PIPE, CAST BRONZE, SILVER-BRAZING; CAP, PIPE
FITTINGS, PIPE, CAST BRONZE, SILVER-BRAZING; COUPLING, PIPE
FITTINGS, PIPE, CAST BRONZE, SILVER-BRAZING; CROSS, PIPE
FITTINGS, PIPE, CAST BRONZE, SILVER-BRAZING; ELBOW, PIPE
FITTINGS, PIPE, CAST BRONZE, SILVER-BRAZING; LATERAL, PIPE
FITTINGS, PIPE, CAST BRONZE, SILVER-BRAZING; PLUG, PIPE
FITTINGS, PIPE, CAST BRONZE, SILVER-BRAZING; REDUCER, PIPE
FITTINGS, PIPE, CAST BRONZE, SILVER-BRAZING; TEE, PIPE
FITTINGS, PIPE, CAST BRONZE, SILVER-BRAZING; UNION ELBOW, PIPE AND UNION TEE, PIPE
FITTINGS, PIPE, CAST BRONZE, SILVER-BRAZING; UNION, PIPE
FITTINGS, PIPE, CAST BRONZE, SILVER-BRAZING; WITH FLANGED END(S)
FITTINGS, TUBE, BRASS OR BRONZE
FITTINGS, TUBE; BRONZE, CAST SILVER-BRAZING
FLAGSTAFFS AND INSIGNIA, FLAGSTAFF HEADS, GENERAL SPECIFICATION FOR
FLAME THROWER, COMBAT VEHICLE, MAIN ARMAMENT, M5-4
FLARE, AIRPORT, M76 PARTS FOR, AND LOADING, ASSEMBLING AND PACKING
FLASH RANGING SET AN/GTC-1( ), PACKAGING OF
FLASHLIGHTS: PLASTIC CASE, TUBULAR (REGULAR, EXPLOSION-PROOF, EXPLOSION-PROOF HEAT RESISTANT, TRAFFIC DIRECTING, AND INSPECTION-LIGHT)
FLOODLIGHT SET, ELECTRIC, DIESEL-ENGINE-DRIVEN , TRAILER MOUNTED
FLOODLIGHT SET: ELECTRIC, PHOTOGRAPHIC, PORTABLE
FLOODLIGHTS, ELECTRIC: UTILITY TYPE, PORCELAIN-COVERED STEEL OR ALUMINUM, BRACKET-MOUNTED, WEATHERPROOF, WITH OR WITHOUT LENS
FLUORESCEIN SODIUM, REAGENT
FLUX, SOLDERING (STEARINE COMPOUND IC-3)
FLUXMETER TS-15( )/AP
FOG OIL
FOOD CONTAINER, INSULATED, WITH INSERTS
FOOTWEAR COVERS, TOXICOLOGICAL AGENTS PROTECTIVE, M-1
FORGING MACHINE, HAMMER, VERTICAL, ELECTRIC-PNEUMATIC, SELF-CONTAINED AIR SUPPLY
FORGINGS FOR COMMON STEEL SHELL
FORMING MACHINE, INSULATION, HAND-OPERATED, CAPACITY 8-INCH WIDE
FRAMES, STEREOPLOTTER, PROJECTION, MULTIPLEX (SINGLE AND DOUBLE) WITH CASE
FREQUENCY METER AN/UPM-79
FREQUENCY METER AN/URM-32 ( )
FREQUENCY METER AN/URM-80( )
FREQUENCY METER AN/URM-81( )
FREQUENCY METER FR-40( )/GSM-1
FREQUENCY METER SET I-129-( )
FROZEN FOOD CABINETS, MECHANICALLY REFRIGERATED, COMMERCIAL, SELF-CONTAINED
FUEL OIL, DIESEL, MARINE
FUEL, COMPRESSED, TRIOXANE, RATION HEATING
FUNGICIDE, TABLET, VOLATILE
FUNGUS RESISTANCE TEST; AUTOMOTIVE COMPONENTS
FUR STRIPS (WOLVERINE AND WOLF)
FUSE, DUMMY, M50, M50B1, M50B2, M50B3, M59, M69, M69B1, M69B2, AND M73
FUSE, TIME, M65A1 METAL PARTS FOR
FUZE, BASE DETONATING, M58, LOADING, ASSEMBLING AND PACKING
FUZE, BOMB AN-M173A1
FUZE, BOMB, M142A1, COMPONENTS FOR
FUZE, BOMB, TAIL, M178, M179, M180, M181, M182 AND M183 LOADING, ASSEMBLING AND PACKING
FUZE, C.P., M78A1, LOADING ASSEMBLING AND PACKING
FUZE, HAND GRENADE, RIOT, POCKET, CS, M201A1E1, FUZE, FLOATING SMOKE POT, M207A1, AND FUZE, INCENDIARY, M210
FUZE, MECHANICAL TIME AND SUPERQUICK M502, LOADING, ASSEMBLING AND PACKING
FUZE, MINE, AT, M603 FUZE, MINE, AT, PRACTICE, M604 METAL PARTS FOR
FUZE, MINE, AT, M603 LOADING, ASSEMBLING AND PACKING
FUZE, MINE, AT, PRACTICE: M604 LOADING, ASSEMBLING AND PACKING
FUZE, MINE, COMBINATION, M605 LOADING, ASSEMBLING AND PACKING
FUZE, POINT DETONATING M48A3, M51A5, MOD3, AND M81A1 LOADING, ASSEMBLING AND PACKING
FUZE, POINT DETONATING M508A1 LOADING, ASSEMBLING AND PACKING
FUZE, POINT DETONATING, M507 LOADING, ASSEMBLING AND PACKING
FUZE, POINT DETONATING, M507, M508A1, M521 AND M535, METAL PARTS FOR
FUZE, POINT DETONATING, M521 LOADING, ASSEMBLING AND PACKING
FUZE, POINT DETONATING, M524A6 PARTS FOR
FUZE, POINT INITIATING, T209, METAL PARTS FOR
FUZE, ROCKET, BD, M404A1, METALS PARTS FOR
FUZE, SMOKE POT, FLOATING, ELECTRIC, M209
FUZE, SMOKE POT, M208 AND FUZE, HAND GRENADE, M226
FUZE, TIME AND SUPERQUICK, M5, LOADING, ASSEMBLING AND PACKING
FUZES, BOMB, MECHANICAL TIME AN-M145E3, AN-M146E3, M152E3, AND M155E3; PARTS FOR
FUZES, HAND GRENADE, M204A2, M206A2 AND PRACTICE M205A2 PARTS FOR, LOADING ASSEMBLING AND PACKING
SIGNALS, ILLUMINATION, RED STAR, DISTRESS, PARACHUTE, M131 PARTS AND LOADING, ASSEMBLING AND PACKING
TACTICAL NAVIGATION SET AN/ASN-123, GROUND SUPPORT EQUIPMENT ELECTRONIC SYSTEMS TEST SET, AN/ASM-614
TRANSMITTING SET, RADAR AN/DPT-2A(V)

<< Prev Next >>