Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
500
750
800
850
900
950
1000
1030
1040
1050
1060
1070
1080
1088
1089
1090
1091
1092
1093
1094
1095
1096
1097
1098
1099
1100
1110
1120
1130
1140
1150
1160
1200
1250
1300
1350
1400
1450
1500
1620
| Product Name | Notes |
|---|---|
| ANTI-G GARMENT, CUTAWAY, CSU-13B/P | |
| BAFFLE AND INERTING MATERIAL, AIRCRAFT FUEL TANK | |
| BATTERIES, THERMAL, MXU-792A/A AND 792B/A | |
| BATTERY, THERMAL, MXU-792A/A | |
| BELT, TROUSERS, COTTON WEBBING, WITH CLIP | |
| CARTRIDGE, AIRCRAFT FIRE EXTINGUISHER, CCU-121/A | |
| CARTRIDGE, FIRE EXTINGUISHER, CCU-126/A | |
| CARTRIDGE, IMPLUSE, CCU-123/E (EARTH ANCHOR CARTRIDGE) | |
| CARTRIDGE, IMPULSE, CCU-132/A | |
| CARTRIDGE, IMPULSE, CCU-69A/A | |
| CARTRIDGES, IMPULSE, CCU-136/A, CCU-138/A, AND CCU-136A/A | |
| CATAPULT, AIRCRAFT EJECTION SEAT, CKU-10/A AND CKU-11/A ASSEMBLIES | |
| CATAPULT, AIRCRAFT EJECTION SEAT, CKU-5B/A ASSEMBLY | |
| CLOTH, PLAIN AND BASKET WEAVE, ARAMID | |
| COATING, ALUMINUM, HIGH PURITY | |
| CONNECTOR, ELECTRICAL, FLAT CABLE, NONENVIRONMENTAL PLUG WITH DUAL POLARIZATION, ROUND CONDUCTOR, INSULATION DISPLACING NON-REMOVABLE SOCKET CONTACTS (.100 X .100 SPACING) | |
| CONNECTORS AND ASSEMBLIES, ELECTRICAL, AIRCRAFT GROUNDING, GENERAL SPECIFICATION FOR | |
| CONNECTORS AND ASSEMBLIES, ELECTRICAL, AIRCRAFT GROUNDING, TYPE III GROUNDING ASSEMBLY, DISCHARGER, ELECTROSTATIC | |
| CONNECTORS AND ASSEMBLIES, ELECTRICAL, AIRCRAFT GROUNDING: DECALCOMANIA FOR GROUNDING RECEPTACLE IDENTIFICATION, DECAL | |
| CONNECTORS AND ASSEMBLIES, ELECTRICAL, AIRCRAFT GROUNDING: GROUNDING CLAMP CONNECTOR FOR TYPES I AND III GROUNDING ASSEMBLIES, ALUMINUM CLIP, ELECTRICAL | |
| CONNECTORS AND ASSEMBLIES, ELECTRICAL, AIRCRAFT GROUNDING: GROUNDING CLAMP CONNECTOR FOR TYPES I AND III GROUNDING ASSEMBLIES, CLIP, ELECTRICAL | |
| CONNECTORS AND ASSEMBLIES, ELECTRICAL, AIRCRAFT GROUNDING: GROUNDING CLAMP CONNECTOR FOR TYPES I AND III GROUNDING ASSEMBLIES, STAINLESS STEEL CLIP, ELECTRICAL | |
| CONNECTORS AND ASSEMBLIES, ELECTRICAL, AIRCRAFT GROUNDING: JUMPER CABLE ASSEMBLY, AIRCRAFT TO FUEL NOZZLE, DISCHARGER, ELECTROSTATIC | |
| CONNECTORS AND ASSEMBLIES, ELECTRICAL, AIRCRAFT GROUNDING: PLUGS, FOR TYPES I AND II GROUNDING ASSEMBLIES | |
| CONNECTORS AND ASSEMBLIES, ELECTRICAL, AIRCRAFT GROUNDING: RECEPTACLES, ONE PIECE | |
| CONNECTORS AND ASSEMBLIES, ELECTRICAL, AIRCRAFT GROUNDING: RECEPTACLES, TWO PIECE, WITH INSERTS AND HOUSINGS | |
| CONNECTORS AND ASSEMBLIES, ELECTRICAL, AIRCRAFT GROUNDING: TYPE I GROUNDING ASSEMBLY, DISCHARGER, ELECTROSTATIC | |
| CONNECTORS AND ASSEMBLIES, ELECTRICAL, AIRCRAFT GROUNDING: TYPE II GROUNDING ASSEMBLY, DISCHARGER, ELECTROSTATIC | |
| CONNECTORS AND ASSEMBLIES, ELECTRICAL, AIRCRAFT GROUNDING: TYPE IV JUMPER CABLE ASSEMBLY, LEAD, ELECTRICAL | |
| CONNECTORS AND ASSEMBLIES, ELECTRICAL, GROUNDING: TYPE IV JUMPER CABLE ASSEMBLY, LEAD, ELECTRICAL | |
| CONNECTORS, ELECTRICAL, FLAT CABLE, AND/OR PRINTED WIRING BOARD, NONENVIRONMENTAL GENERAL SPECIFICATION FOR | |
| CONNECTORS, ELECTRICAL, FLAT CABLE, AND/OR PRINTED WIRING BOARD, NONENVIRONMENTAL, GENERAL SPECIFICATION FOR | |
| Connectors, Electrical, Flat Cable, Nonenvironmental Dual-in- Line Plug for Terminating round Conductors on .050 Centers for Mating with Standard Dip Sockets, .100 X .300 Contact Spacing .100 X .400 Contact... | |
| CONNECTORS, ELECTRICAL, FLAT CABLE, NONENVIRONMENTAL DUAL-IN-LINE PLUG FOR TERMINATING ROUND CONDUCTORS ON .050 CENTERS FOR MATING WITH STANDARD DIP SOCKETS, .100 X .300 CONTACT SPACING .100 X .400 CONTACT SPACING... | |
| CONNECTORS, ELECTRICAL, FLAT CABLE, NONENVIRONMENTAL FOUR WALL HEADER, RIGHT ANGLE (.100 SPACING) WITH POLARIZING FEATURE SOLDERLESS WRAPPOST OR PWB TERMINATION | |
| CONNECTORS, ELECTRICAL, FLAT CABLE, NONENVIRONMENTAL FOUR WALL HEADER, STRAIGHT THRU (.100 SPACING) WITH POLARIZING FEATURE, SOLDERLESS WRAPPOST OR PWB TERMINATION | |
| CONNECTORS, ELECTRICAL, FLAT CABLE, NONENVIRONMENTAL HEADER, RIGHT ANGLE (.100 SPACING) WITH POLARIZING FEATURE SOLDERLESS WRAPPOST OR PWB TERMINATION | |
| CONNECTORS, ELECTRICAL, FLAT CABLE, NONENVIRONMENTAL PRINTED WIRING BOARD SOLDER TRANSITION FOR TERMINATING ROUND CONDUCTORS ON .050 INCH CENTERS | |
| CONNECTORS, ELECTRICAL, FLAT CABLE, NONENVIRONMENTAL SOCKET INSULATION DISPLACEMENT | |
| CONNECTORS, ELECTRICAL, FLAT CABLE, NONENVIRONMENTAL, HEADER, STRAIGHT THRU (.100 INCH SPACING) WITH POLARIZING FEATURE SOLDERLESS WRAPPOST OR PWB TERMINATION | |
| CONNECTORS, ELECTRICAL, FLAT CABLE, NONENVIRONMENTAL, SOCKET INSULATION DISPLACEMENT | |
| CONNECTORS, ELECTRICAL, RECTANGULAR, PLUG, MICROMINIATURE, POLARIZED SHELL, PIN CONTACTS, CLASS M, SOLDER TYPE | |
| CONNECTORS, ELECTRICAL, RECTANGULAR, PLUG, MICROMINIATURE, POLARIZED SHELL, RIGHT ANGLE, PIN CONTACTS, 2 ROW, SOLDER TYPE, NARROW PROFILE, 9 THROUGH 37 CONTACTS, PRINTED CIRCUIT BOARD | |
| CONNECTORS, ELECTRICAL, RECTANGULAR, PLUG, MICROMINIATURE, POLARIZED SHELL, RIGHT ANGLE, PIN CONTACTS, 2 ROW, SOLDER TYPE, STANDARD PROFILE, 9 THROUGH 37 CONTACTS, PRINTED CIRCUIT BOARD | |
| CONNECTORS, ELECTRICAL, RECTANGULAR, PLUG, MICROMINIATURE, POLARIZED SHELL, RIGHT ANGLE, PIN CONTACTS, 3 ROW, SOLDER TYPE, NARROW PROFILE, 51 CONTACTS, PRINTED CIRCUIT BOARD | |
| CONNECTORS, ELECTRICAL, RECTANGULAR, PLUG, MICROMINIATURE, POLARIZED SHELL, RIGHT ANGLE, PIN CONTACTS, 3 ROW, SOLDER TYPE, STANDARD PROFILE, 51 CONTACTS, PRINTED CIRCUIT BOARD | |
| CONNECTORS, ELECTRICAL, RECTANGULAR, PLUG, MICROMINIATURE, POLARIZED SHELL, RIGHT ANGLE, PIN CONTACTS, 4 ROW, SOLDER TYPE, NARROW PROFILE, 100 CONTACTS, PRINTED CIRCUIT BOARD | |
| CONNECTORS, ELECTRICAL, RECTANGULAR, PLUG, MICROMINIATURE, POLARIZED SHELL, RIGHT ANGLE, PIN CONTACTS, 4 ROW, SOLDER TYPE, STANDARD PROFILE, 100 CONTACTS, PRINTED CIRCUIT BOARD | |
| CONNECTORS, ELECTRICAL, RECTANGULAR, PLUG, MICROMINIATURE, POLARIZED SHELL, STRAIGHT, PIN CONTACTS, 2 ROW, SOLDER TYPE, 9 THROUGH 37 CONTACTS, PRINTED CIRCUIT BOARD | |
| CONNECTORS, ELECTRICAL, RECTANGULAR, PLUG, MICROMINIATURE, POLARIZED SHELL, STRAIGHT, PIN CONTACTS, 2 ROW, SOLDER TYPE, STANDARD PROFILE, 9 THROUGH 37 CONTACTS, PRINTED CIRCUIT BOARD | |
| CONNECTORS, ELECTRICAL, RECTANGULAR, PLUG, MICROMINIATURE, POLARIZED SHELL, STRAIGHT, PIN CONTACTS, 3 ROW, SOLDER TYPE, 51 CONTACTS, PRINTED CIRCUIT BOARD | |
| CONNECTORS, ELECTRICAL, RECTANGULAR, PLUG, MICROMINIATURE, POLARIZED SHELL, STRAIGHT, PIN CONTACTS, 3 ROW, SOLDER TYPE, STANDARD PROFILE, 51 CONTACTS, PRINTED CIRCUIT BOARD | |
| CONNECTORS, ELECTRICAL, RECTANGULAR, PLUG, MICROMINIATURE, POLARIZED SHELL, STRAIGHT, PIN CONTACTS, 4 ROW, SOLDER TYPE, 100 CONTACTS, PRINTED CIRCUIT BOARD | |
| CONNECTORS, ELECTRICAL, RECTANGULAR, PLUG, MICROMINIATURE, POLORIZED SHELL, RIGHT ANGLE, PIN CONTACTS, 4 ROW, SOLDER TYPE, STANDARD PROFILE, 100 CONTACTS, PRINTED CIRCUIT BOARD | |
| CONNECTORS, ELECTRICAL, RECTANGULAR, RECEPTACLE, MICROMINIATURE, POLARIZED SHELL, RIGHT ANGLE, SOCKET CONTACTS, 2 ROW, SOLDER TYPE, NARROW PROFILE, 9 THROUGH 37 CONTACTS, PRINTED CIRCUIT BOARD | |
| CONNECTORS, ELECTRICAL, RECTANGULAR, RECEPTACLE, MICROMINIATURE, POLARIZED SHELL, RIGHT ANGLE, SOCKET CONTACTS, 2 ROW, SOLDER TYPE, STANDARD PROFILE, 9 THROUGH 37 CONTACTS, PRINTED CIRCUIT BOARD | |
| CONNECTORS, ELECTRICAL, RECTANGULAR, RECEPTACLE, MICROMINIATURE, POLARIZED SHELL, RIGHT ANGLE, SOCKET CONTACTS, 3 ROW, SOLDER TYPE, NARROW PROFILE, 51 CONTACTS, PRINTED CIRCUIT BOARD | |
| CONNECTORS, ELECTRICAL, RECTANGULAR, RECEPTACLE, MICROMINIATURE, POLARIZED SHELL, RIGHT ANGLE, SOCKET CONTACTS, 3 ROW, SOLDER TYPE, STANDARD PROFILE, 51 CONTACTS, PRINTED CIRCUIT BOARD | |
| CONNECTORS, ELECTRICAL, RECTANGULAR, RECEPTACLE, MICROMINIATURE, POLARIZED SHELL, RIGHT ANGLE, SOCKET CONTACTS, 4 ROW, SOLDER TYPE, STANDARD PROFILE, 100 CONTACTS, PRINTED CIRCUIT BOARD | |
| CONNECTORS, ELECTRICAL, RECTANGULAR, RECEPTACLE, MICROMINIATURE, POLARIZED SHELL, RIGHT ANGLE, SOCKETS CONTACTS, 4 ROW, SOLDER TYPE, NARROW PROFILE, 100 CONTACTS, PRINTED CIRCUIT BOARD | |
| CONNECTORS, ELECTRICAL, RECTANGULAR, RECEPTACLE, MICROMINIATURE, POLARIZED SHELL, SOCKET CONTACTS, CLASS M, SOLDER TYPE | |
| CONNECTORS, ELECTRICAL, RECTANGULAR, RECEPTACLE, MICROMINIATURE, POLARIZED SHELL, STRAIGHT, SOCKET CONTACTS, 2 ROW , SOLDER TYPE, 9 THROUGH 37 CONTACTS, PRINTED CIRCUIT BOARD | |
| CONNECTORS, ELECTRICAL, RECTANGULAR, RECEPTACLE, MICROMINIATURE, POLARIZED SHELL, STRAIGHT, SOCKET CONTACTS, 2 ROW, SOLDER TYPE, 9 THROUGH 37 CONTACTS, PRINTED CIRCUIT BOARD | |
| CONNECTORS, ELECTRICAL, RECTANGULAR, RECEPTACLE, MICROMINIATURE, POLARIZED SHELL, STRAIGHT, SOCKET CONTACTS, 3 ROW, SOLDER TYPE, 51 CONTACTS, PRINTED CIRCUIT BOARD | |
| CONNECTORS, ELECTRICAL, RECTANGULAR, RECEPTACLE, MICROMINIATURE, POLARIZED SHELL, STRAIGHT, SOCKET CONTACTS, 4 ROW, SOLDER TYPE, 100 CONTACTS, PRINTED CIRCUIT BOARD | |
| CUTTER, EXPLOSIVE ACTUATED, MK 33 MOD 0 | |
| DETONATING CORD ASSEMBLY (DCA) | |
| EARCUP, SOUND PROTECTIVE MX-8376/AR | |
| Explosive Material, Coated CXM-7 | |
| Explosive Material, Coated, CXM-7 | |
| Explosive Material, Coated; CXM-3 | |
| Explosive, Plastic-Bonded, Cast PBXN-109 | |
| EXPLOSIVE, PLASTIC-BONDED, CAST PBXN-110 | |
| Explosive, Plastic-Bonded, Cast PBXN-111 | |
| EXPLOSIVE, PLASTIC-BONDED, CAST PBXN-112 | |
| EXPLOSIVE, PLASTIC-BONDED, CAST, PBXN-107 | |
| FITTINGS, CORROSION RESISTANT STEEL, HIGH TEMPERATURE HIGH PRESSURE (3000 PSI), HYDRAULIC AND PNEUMATIC | |
| FITTINGS, CORROSION RESISTANT STEEL, HIGH TEMPERATURE, HIGH PRESSURE (3000 PSI), HYDRAULIC AND PNEUMATIC, GENERAL SPECIFICATION FOR | |
| GAGE ASSEMBLIES, AIR PRESSURE, DIAL INDICATING CHUCK TYPE, SELF-CONTAINED | |
| HEADSET, ELECTRICAL H-251A/U | |
| HEADSET, ELECTRICAL, H-173C/AIC | |
| HEADSET-ELECTRICAL H-158A/AIC | |
| HEADSET-MICROPHONE AND HEADSET-ELECTRICAL (MEDIUM NOISE ATTENUATION, HEARING PROTECTIVE), GENERAL SPECIFICATION FOR | |
| HEADSET-MICROPHONE H-157A/AIC | |
| HEADSET-MICROPHONE H-161F/GR | |
| HEADSET-MICROPHONE H-172A/AIC | |
| HOSE, CONDUCTIVE POLYTETRAFLUOROETHYL ENE TUBE, HIGH TEMPERATURE, HIGH PRESSURE (3000 PSI), HYDRAULIC AND PNEUMATIC | |
| HOSE, POLYTETRAFLUOROETHYL ENE, HIGH TEMPERATURE, HIGH PRESSURE (3000 PSI), HYDRAULIC AND PNEUMATIC | |
| Igniter, MK 311 Mod 0, Loading, Assembling, and Packaging | |
| IGNITOR, MK 311 MOD 0, LOADING, ASSEMBLING, AND PACKAGING | |
| INDICATOR, PRESSURE, OIL, DUAL, 0-100 PSI, EGU-18/A | |
| INITIATOR, EXPLOSIVE ACTUATED, JAU-24/A | |
| INITIATOR, JAU-22/B | |
| INITIATOR, PROPELLANT ACTUATED, JAU-27/A (MF72) | |
| LINER, ANTI-EXPOSURE, FLYING COVERALLS CWU-23/P | |
| MANUALS, TECHNICAL - ON EQUIPMENT MAINTENANCE MANUAL SET | |
| MANUALS, TECHNICAL - ON-EQUIPMENT MAINTENANCE MANUAL SET | |
| MICROPHONE HEADSET H-182A/PT | |
| PROPELLANT, GUN, HIGH ENERGY NITRAMINE | |
| RUBBER, POLYURETHANE, CASTABLE, HUMIDITY RESISTANT | |
| SEPARATOR, EXPLOSIVE (1W18) | |
| SIGNAL KIT, PERSONNEL, DISTRESS, A/P25S-5A | |
| SIGNAL KIT, PERSONNEL, DISTRESS, A/P25S-5B | |
| SOCKETS (LEAD, ELECTRONIC COMPONENTS) (TYPE I, SOLDERLESS WRAP) LOW INSERTION FORCE (LIF) | |
| SOCKETS (LEAD, ELECTRONIC COMPONENTS) (TYPE I, SOLDERLESS WRAP) | |
| SOCKETS (LEAD, ELECTRONIC COMPONENTS) (TYPE II, PRINTED CIRCUIT) LOW INSERTION FORCE (LIF) | |
| SOCKETS PLUG-IN ELECTRONIC COMPONENTS, ROUND STYLE (R052) | |
| SOCKETS PLUG-IN ELECTRONIC COMPONENTS, ROUND STYLE (T05, PRESS TO FIT) | |
| SOCKETS PLUG-IN ELECTRONIC COMPONENTS, ROUND STYLE (T07, LOW PROFILE) | |
| SOCKETS PLUG-IN ELECTRONIC COMPONENTS, ROUND STYLE (T08) | |
| SOCKETS, (LEAD, ELECTRIC COMPONENTS) TYPE VI, SOLDERLESS SPRING CONTACT) | |
| SOCKETS, (LEAD, ELECTRONIC COMPONENTS) (TYPE II, PRINTED CIRCUIT) | |
| SOCKETS, (LEAD, ELECTRONIC COMPONENTS) GENERAL SPECIFICATION FOR | |
| SOCKETS, (LEAD, ELECTRONIC COMPONENTS), GENERAL SPECIFICATION FOR | |
| SOCKETS, PLUG-IN ELECTRONIC COMPONENTS, ROUND STYLE, GENERAL SPECIFICATION FOR | |
| SQUIB, ELECTRIC (DELAY), SQ86 | |
| SQUIB, ELECTRIC SQ85 | |
| TECHNICAL MANUALS - ON-EQUIPMENT MAINTENANCE MANUAL SET | |
| TERMINALS, STUD, BLIND PLATE, FOR ELECTRICAL BONDING AND GROUNDING (NONINSULATED) | |
| Tool Kit, Electrical Connectors, Contacts, and Connector and Cable Accessories, Tool Kit for SAE-AS22520/1 Crimping Tool and Turrets | |
| TOOL KITS, ELECTRICAL CONNECTORS, CONTACTS, AND CONNECTOR AND CABLE ACCESSORIES, GENERAL SPECIFICATION FOR | |
| Tool Kits, Electrical Connectors, Contacts, and Connector and Cable Accessories, Tool Kit for SAE-AS22520/2 Crimping Tool and Positioners | |
| TOOL KITS, ELECTRICAL CONNECTORS, CONTACTS, AND CONNECTOR AND CABLE ACCESSORIES: TOOL KIT FOR ON089559, ON089560, AND ON089561 CONNECTORS | |
| Tool Kits, Electrical Connectors, Contacts, and Connector and Cable Accessories: Tool Kit, General Purpose, Backshell Hardware Tools | |
| TURBINE FUEL, AVIATION, KEROSENE TYPE, JP-8 (NATO F-34) AND NATO F-35 | |
| TURBINE FUEL, AVIATION, KEROSENE TYPE, JP-8 (NATO F-34), NATO F-35, and JP-8+100 (NATO F-37) | |
| TURBINE FUELS, AVIATION, KEROSENE TYPES, NATO F-34 (JP-8), AND NATO F-35, AND JP-8+100 | |
| UNDERWEAR, DOUBLE-KNITTED, ANTI EXPOSURE CWU-22/P | |
| UNDERWEAR, DOUBLE-KNITTED, ANTI-EXPOSURE, CWU-22/P | |
| WIRE ROPE, FLEXIBLE, FOR AIRCRAFT CONTROL, GENERAL SPECIFICATION FOR | |
| WIRE ROPE, FLEXIBLE, TYPE I, COMPOSITION A | |
| WIRE ROPE, FLEXIBLE, TYPE I, COMPOSITION B | |
| WIRE ROPE, FLEXIBLE, TYPE II (JACKETED), COMPOSITION A | |
| WIRE ROPE, FLEXIBLE, TYPE II (JACKETED), COMPOSITION B | |
| WIRE ROPE: STAINLESS STEEL, PREFORMED, ROTATION RESISTANT, FOR AIRCRAFT RESCUE HOIST, UTILITY HOIST AND WINCHING | |
| WIRE ROPE: STEEL, (STAINLESS STEEL) PREFORMED, NONROTATING, FOR AIRCRAFT RESCUE HOIST AND CARGO HANDLING (WINCHING) |
| << Prev | Next >> |