Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 500 750 800 850 900 950 1000 1030 1040 1050 1060 1070 1080 1087 1088 1089 1090 1091 1092 1093 1094 1095 1096 1097 1098 1099 1100 1110 1120 1130 1140 1150 1200 1250 1300 1350 1400 1450 1500 1620
Product Name Notes
ADAPTER, METAL AND WOOD PALLET
ANTENNA AT-141A/ARC
ANTENNA COMPONENTS: ANTIPRECIPITATION STATIC
ANTI-G GARMENT, CSU-15A/P
ANTIOXIDANT, 4,4'-METHYLENEBIS(2, 6-DI-TERT-BUTYLPHENO L)
ASPHALTIC COMPOUND, HIGH-MELTING HOTMELT (CAVITY LINING)
AZIRIDINE, SUBSTITUTED (METRIC)
Body Assembly for Cartridge, 120 Millimeter, Smoke, WP - M929
Body Assembly for Cartridge, 120MM Smoke, WP - M929
BUFFER, RECOIL MECHANISM ASSEMBLY, M119A1/A2 HOWITZER, LIGHT, TOWED: 105MM
BUTYL SEBACATE, DI-NORMAL
CABLE ASSEMBLY, SPECIAL PURPOSE, ELECTRICAL, INTERVEHICULAR (24 VOLT TO 12 VOLT REDUCTION)
CAPE, WOMAN'S - EVENING DRESS (OFFICER'S)
CARBINE, 5.56 Millimeter \x96 M4A1
CARBINE, 5.56 MILLIMETER: M4A1
Cartridge, 20 Millimeter: Multipurpose, Trace Self-Destruct, M940
Cartridge, 20mm, Multipurpose, Trace Self-Destruct, M940
CARTRIDGE, 20MM: MULTIPURPOSE, TRACE SELF-DESTRUCT, M940
Cartridge, 60MM: Smoke, Marking - M722A1 Loading, Assembling and Packing
CARTRIDGE, IMPULSE, CCU-44/B
CARTRIDGE, IMPULSE, MARK 107 MOD 1
CASTABLE MIX, REFRACTORY, HIGH-TEMPERATURE AND INSULATING, HYDRAULIC SETTING
CATAPULT, AIRCRAFT EJECTION SEAT, CKU-5B/A ASSEMBLY
CHEMICAL CONVERSION MATERIALS FOR COATING ALUMINUM AND ALUMINUM ALLOYS
CLOTH, NYLON, RASCHEL KNIT
CLOTH, SERGE, WOOL, WOOL AND NYLON, POLYESTER AND WOOL
COAT FRONT - FOR COATS, MUSICIANS
COAT, MAN'S - FULL DRESS, SCARLET, U.S. MARINE BAND, MUSICIAN'S
COAT, MAN'S - FULL DRESS, SUMMER AND WINTER, SCARLET, U.S. MARINE BAND, DRUM MAJOR
COAT, MAN'S - FULL DRESS, U. S. MARINE BAND, OFFICER'S
COAT, MAN'S - SCARLET, DRUM AND BUGLE CORPS, MUSICIANS
COAT, MAN'S - SPECIAL FULL DRESS, SCARLET, U.S. MARINE BAND, MUSICIAN'S
COAT, MAN'S - SUMMER AND WINTER, SCARLET, DRUM AND BUGLE CORPS, DRUM MAJOR AND DIRECTOR
COLLAPSIBLE CHEST
COMPOUND, ASPHALTIC, HIGH MELTING HOTMELT (CAVITY LINING)
COMPOUND, POLYMERIC ELASTOMER, THERMOSETTING
CONTAINER ASSEMBLIES, INFLATABLE LIFE RAFT
CONTAINER KITS, AIRDROP
Container, Ammunition: Hand-Held Pyrotechnic Signal Series, PA142
Container, Ammunition: Hand-Held Pyrotechnic Signal Series, ScopePA142A1
COVERALLS, RADIOACTIVE CONTAMINANTS PROTECTIVE
COVERS, LIGHT \x96 TRANSMITTING, FOR AERONAUTICAL LIGHTS, GENERAL SPECIFICATION FOR
COVERS, LIGHT-TRANSMITTING, FOR AERONAUTICAL LIGHTS, GENERAL SPECIFICATION FOR
CUMMERBUND, MAN'S - SCARLET (OFFICER'S)
CUMMERBUND, WOMAN'S - EVENING AND MESS DRESS (OFFICER'S)
CUTTER, DELAY, PROPELLANT ACTUATED, MLU-58/B
CYLINDER, RECUPERATOR, RECOIL, M119A1/A2 HOWITZER LIGHT, TOWED: 105MM
CYLINDER, RECUPERATOR, RECOIL, M119A1/A2 HOWITZER, LIGHT, TOWED: 105MM
CYLINDERS, STEEL, COMPRESSED GAS, NON-SHATTERABLE, SEAMLESS, 1800 PSI AND 2100 PSI
Detector Pad, Free Water
DIBUTYLTIN DILAURATE
ELECTRON TUBES, PACKAGING OF
EXPLOSIVE, PLASTIC-BONDED, PRESSED, PBXN-7
FERRIC OXIDE, TECHNICAL
FILLER VALVE, AIRCRAFT OXYGEN
Fin Assembly, Mortar Cartridge, 120 Millimeter - M31
FLIGHT MANUAL, PERFORMANCE DATA APPENDIX, MISSION CREW MANUAL, SUPPLEMENTAL MANUAL, AND ABBREVIATED FLIGHT CREW CHECKLIST
FLIGHT MANUALS, AIR REFUELING PROCEDURES, AND ABBREVIATED CHECKLISTS
Fuze, Point Detonating: Practice - M775
GAGE, EMERGENCY OXYGEN, TYPE L-2
GLOVES, FLYER'S SUMMER, TYPE GS/FRP-2
GUARD, SWITCH, GENERAL SPECIFICATION FOR
HOOK, HELICOPTER EXTERNAL CARGO, 20,000 POUND CAPACITY, TYPE C
HOSE ASSEMBLIES, AIR, LOW PRESSURE, HIGHLY FLEXIBLE
HOSE ASSEMBLIES, BREATHING OXYGEN AND AIR, GENERAL SPECIFICATION FOR
HOSE ASSEMBLIES, BREATHING OXYGEN AND AIR, HOSE KITS AND MATED ASSEMBLIES
Hose Assemblies, Breathing Oxygen, High Pressure with Connections for an Integrated Communication System
HOSE ASSEMBLIES, BREATHING OXYGEN, HIGH PRESSURE, WITH CONNECTIONS FOR AN INTEGRATED COMMUNICATION SYSTEM
HOSE ASSEMBLIES, BREATHING OXYGEN, HIGH PRESSURE, WITHOUT CONNECTIONS FOR COMMUNICATION SYSTEMS
HOSE ASSEMBLIES, BREATHING OXYGEN, LOW PRESSURE, CONNECTOR TO REGULATOR
HOSE ASSEMBLIES, BREATHING OXYGEN, LOW PRESSURE, WITH/WITHOUT CONNECTIONS FOR AN INTEGRATED COMMUNICATION SYSTEM
HOSE ASSEMBLIES, CABLE ASSEMBLIES, COMMUNICATION, ASSOCIATED
HOSE ASSEMBLIES, COMBINED ASSEMBLIES, HOSE AND COMMUNICATION CABLE
HOUSING, PARACHUTE RIPCORD
IGNITION ELEMENT, ELECTRIC, MARK 11 MOD 0
IGNITION ELEMENT, ELECTRIC, MARK 17 MOD 0
INDICATOR, ELAPSED TIME, ELECTROCHEMICAL
Indicator, Temperature, Electrical Resistance, Multifunction, - 70 Degrees C to 150 Degrees C, 2-Inch Size
INDICATOR, TEMPERATURE, ELECTRICAL RESISTANCE, MULTIFUNCTION, -70 \xbaC TO 150 \xbaC, 2-INCH SIZE
INDICATOR, TURN AND SLIP, 28V DC
INITIATOR, CARTRIDGE ACTUATED, M27 REMANUFACTURED METAL PARTS ASSEMBLY
INSTALLING AND REMOVAL TOOL, CONNECTOR ELECTRICAL CONTACTS, TYPE III, CLASS 2, COMPOSITION B
JACKET, FLYER'S, INTERMEDIATE, TYPE G-1
JACKET, MAN'S - EVENING DRESS (OFFICER'S)
JACKET, WOMAN'S - EVENING DRESS (OFFICER'S)
Jackets, Flyer's Intermediate, Type G-1
LEAD STYPHNATE, NORMAL
LIGHT ASSEMBLY, MARKER, AIRCRAFT OBSTRUCTION
LIGHTS, INDICATORS, PRESS TO TEST
LIST OF APPLICABLE PUBLICATIONS (LOAP) - PREPARATION
MAGAZINE, CARTRIDGE, SOFT PACK, REUSABLE, M249, 5.56MM MACHINE GUN (METRIC), GENERAL SPECIFICATION FOR
MANUALS, TECHNICAL - FLIGHT MANUAL PROGRAM PUBLICATIONS
MANUALS, TECHNICAL - FLIGHT MANUAL, PERFORMANCE DATA APPENDIX/MANUAL, MISSION CREW MANUAL, SUPPLEMENTAL MANUAL, ABBREVIATED FLIGHT CREW CHECKLIST, ACCEPTANCE/FUNCTIONA L CHECK FLIGHT MANUAL AND CHECKLIST, SAMPLE BASIC WEIGHT CHECKLISTS MANUAL, AND...
MANUALS, TECHNICAL - LIST OF APPLICABLE PUBLICATIONS (LOAP) - PREPARATION
MANUALS, TECHNICAL, EQUIPMENT OPERATION AND/OR MAINTENANCE INSTRUCTIONS, TECHNICAL CONTENT REQUIREMENTS (WORK PACKAGE CONCEPT)
MANUALS, TECHNICAL: AIRBORNE WEAPONS/STORES LOADING/WEAPONS ASSEMBLY/SUPPORT EQUIPMENT CONFIGURATION
MANUALS, TECHNICAL: AIRCRAFT ENGINE INTERMEDIATE AND DEPOT MAINTENANCE, PREPARATION OF (WORK PACKAGE CONCEPT)
MANUALS, TECHNICAL: AIRCRAFT MAINTENANCE INSTRUCTIONS, TECHNICAL CONTENT REQUIREMENTS (WORK PACKAGE CONCEPT)
MANUALS, TECHNICAL: ILLUSTRATED PARTS BREAKDOWN FIGURES; TECHNICAL CONTENT REQUIREMENTS (WORK PACKAGE CONCEPT)
MANUALS, TECHNICAL: RAPID ACTION CHANGES AND INTERIM RAPID ACTION CHANGES; PREPARATION OF; GENERAL SPECIFICATION FOR
MANUALS, TECHNICAL: WORK PACKAGE STYLE, FORMAT, AND COMMON TECHNICAL CONTENT REQUIREMENTS; GENERAL SPECIFICATION FOR (WORK PACKAGE CONCEPT)
METER, READER FOR SOLID STATE ELAPSED TIME INDICATORS BATTERY OPERATED, PORTABLE, HAND-HELD
Meter, Time Totalizing, Digital, 20 to 130 Volts, DC or AC to 500 Hz
METER, TIME TOTALIZING, MINIATURE, DIGITAL, 115 V, 400 HZ
METER, TIME TOTALIZING, MINIATURE, DIGITAL, 115 V, 60 Hz, SQUARE
METER, TIME TOTALIZING, MINIATURE, DIGITAL, 115 V, 60 Hz
METER, TIME TOTALIZING, MINIATURE, DIGITAL, 115 V. 60 Hz
METER, TIME TOTALIZING, MINIATURE, DIGITAL, 115 V. 60 or 400 Hz
METER, TIME TOTALIZING, MINIATURE, DIGITAL, 115 VAC, 50 TO 2400 Hz, SQUARE
METER, TIME TOTALIZING, MINIATURE, DIGITAL, 115 VAC, ROUND
METER, TIME TOTALIZING, MINIATURE, DIGITAL, 20 to 130 VOLTS, DC OR AC TO 500 Hz
METER, TIME TOTALIZING, MINIATURE, DIGITAL, 28 VDC OR 26 VAC, 50 TO 2400 Hz, SQUARE
METER, TIME TOTALIZING, MINIATURE, DIGITAL, 28 VDC, ROUND
METER, TIME TOTALIZING, MINIATURE, DIGITAL, 28 VDC, SQUARE
METER, TIME TOTALIZING, MINIATURE, DIGITAL, 28 VDC
METER, TIME TOTALIZING, MINIATURE, DIGITAL, 5 VDC, PRINTED CIRCUIT MOUNT
METER, TIME TOTALIZING, MINIATURE, DIGITAL, 5 VDC, SQUARE
Meter, Time Totalizing, Miniature, Digital, METER, 115 V. 60 Hz
METER, TIME TOTALIZING
Motor Rocket, 11.65 Inch, Loaded, Mark 37 Mod 0 (Assembly) and Propellant Grain, Mark 55 Mod 0
MOTOR, ROCKET, 11.65 INCH, LOADED, MARK 37 MOD 0 (ASSEMBLY) AND PROPELLANT GRAIN, MARK 55 MOD 0
ORNAMENTATION - FOR JACKET, MAN'S, EVENING DRESS, OFFICERS'
ORNAMENTATION - FOR UNIFORM, WOMAN'S, EVENING DRESS, OFFICER'S
PACKING, PREFORMED, STRAIGHT THREADED TUBE FITTING BOSS, TYPE II HYDRAULIC (-65 DEG. F TO +275 DEG. F)
PACKING, PREFORMED, STRAIGHT THREADED TUBE FITTING BOSS, TYPE II HYDRAULIC (-65 DEGREES F TO +275 DEGREES F)
PALLET, FIELD ARTILLERY PROJECTILE
PANELS, INFORMATION, INTEGRALLY ILLUMINATED
PARACHUTES AND COMPONENTS, CARGO, EXTRACTION AND DECELERATION, GENERAL SPECIFICATION FOR
PARACHUTES, PERSONNEL, DETAIL MANUFACTURING INSTRUCTIONS FOR
PAX-2A EXPLOSIVE COMPOSITION
Plastic Film, Conductive Heat-Sealable Flexible
PLASTIC FILM, CONDUCTIVE. HEAT-SEALABLE. FLEXIBLE
POUCHES, CUSHIONED, FLEXIBLE, ELECTROSTATIC-PROTEC TIVE, TRANSPARENT
Projectile, 120 Millimeter, HE, M933A1/M934A1/M934A2 Body
PROJECTILE, 120MM, HE, M933A1/M934A1/M934A2 BODY
Projectile, M940 - 20 Millimeter, Multipurpose Trace Self-Destruct, Metal Parts
Projectile, M940 - 20MM, Multipurpose Trace Self-Destruct, Metal Parts
PROJECTILE, M940 - 20MM, MULTIPURPOSE, TRACE SELF-DESTRUCT, METAL PARTS
Projectile, M940-20mm,Multipurpo se, Trace Self-Destruct, Metal Parts
PROPELLANT GRAIN, ASROC ROCKET MOTOR, REWORKED
PROPYLENE GLYCOL DINITRATE
RESISTOR, THERMOCOUPLE LEAD SPOOL
RETREAD TIRES, RIBBED TREAD, PNEUMATIC, AIRCRAFT
RIFLE, 5.56 MILLIMETER: M16A2E3 (M16A3)
RIVETS, BLIND, STRUCTURAL, 100 DEG. FLUSH HEAD, 5056 AL ALLOY SLEEVE, MECHANICALLY LOCKED CRES SPINDLE (TYPE I, STYLE A, CLASS 2)
RIVETS, BLIND, STRUCTURAL, 100 DEG. FLUSH HEAD, 5056 AL ALLOY SLEEVE, MECHANICALLY LOCKED CRES SPINDLE OVERSIZE DIAMETER (TYPE I, STYLE B, CLASS 2)
RIVETS, BLIND, STRUCTURAL, 100 DEG. FLUSH HEAD, INCO 600 SLEEVE, MECHANICALLY LOCKED INCO X-750 SPINDLE, OVERSIZE DIAMETER (TYPE I, STYLE B, CLASS 2)
RIVETS, BLIND, STRUCTURAL, 100 DEG. FLUSH HEAD, NICKEL-COPPER ALLOY SLEEVE (ALUM COAT), MECHANICALLY LOCKED CRES SPINDLE, (TYPE I, STYLE A, CLASS 2)
RIVETS, BLIND, STRUCTURAL, 100 DEG. FLUSH HEAD, NICKEL-COPPER ALLOY SLEEVE (ALUM COAT), MECHANICALLY LOCKED CRES SPINDLE, OVERSIZE DIAMETER (TYPE I, STYLE B, CLASS 2)
RIVETS, BLIND, STRUCTURAL, 100 DEG. FLUSH SHEAR HEAD, 5056 AL ALLOY SLEEVE, MECHANICALLY LOCKED 8740 ALLOY STEEL SPINDLE (TYPE I, STYLE A, CLASS 3)
RIVETS, BLIND, STRUCTURAL, 100 DEG. FLUSH SHEAR HEAD, 5056 AL ALLOY SLEEVE, MECHANICALLY LOCKED CRES SPINDLE (TYPE I, STYLE A, CLASS 3)
RIVETS, BLIND, STRUCTURAL, 100 DEG. FLUSH SHEAR HEAD, NICKEL-COPPER ALLOY SLEEVE (ALUM COAT), MECHANICALLY LOCKED CRES SPINDLE, (TYPE I, STYLE A, CLASS 3)
RIVETS, BLIND, STRUCTURAL, 100 DEG. FLUSH SHEAR HEAD, NICKEL-COPPER ALLOY SLEEVE, MECHANICALLY LOCKED CRES SPINDLE, (TYPE I, STYLE A, CLASS 3)
RIVETS, BLIND, STRUCTURAL, FLANGED DOME HEAD, 5056 AL ALLOY SLEEVE, MECHANICALLY LOCKED 8740 ALLOY STEEL SPINDLE, OVERSIZE DIAMETER (TYPE I, STYLE B, CLASS 4)
RIVETS, BLIND, STRUCTURAL, FLANGED DOME HEAD, 5056 AL ALLOY SLEEVE, MECHANICALLY LOCKED CRES SPINDLE, OVERSIZE DIAMETER (TYPE I, STYLE B, CLASS 4)
RIVETS, BLIND, STRUCTURAL, FLANGED DOME HEAD, NICKEL-COPPER ALLOY SLEEVE (ALUM COAT), MECHANICALLY LOCKED CRES SPINDLE, OVERSIZE DIAMETER (TYPE I, STYLE B, CLASS 4)
RIVETS, BLIND, STRUCTURAL, FLANGED DOME HEAD, NICKEL-COPPER ALLOY SLEEVE, MECHANICALLY LOCKED CRES SPINDLE, OVERSIZE DIAMETER (TYPE I, STYLE B, CLASS 4)
RIVETS, BLIND, STRUCTURAL, UNIVERSAL PROTRUDING HEAD, 5056 AL ALLOY SLEEVE, MECHANICAL LOCKED ALLOY STEEL SPINDLE (TYPE I, STYLE A, CLASS 1)
RIVETS, BLIND, STRUCTURAL, UNIVERSAL PROTRUDING HEAD, 5056 AL ALLOY SLEEVE, MECHANICALLY LOCKED ALLOY STEEL SPINDLE OVERSIZE DIAMETER (TYPE I, STYLE B, CLASS 1)
RIVETS, BLIND, STRUCTURAL, UNIVERSAL PROTRUDING HEAD, 5056 AL ALLOY SLEEVE, MECHANICALLY LOCKED CRES SPINDLE (TYPE I, STYLE A, CLASS 1)
RIVETS, BLIND, STRUCTURAL, UNIVERSAL PROTRUDING HEAD, 5056 AL ALLOY SLEEVE, MECHANICALLY LOCKED CRES SPINDLE, OVERSIZE DIAMETER (TYPE I, STYLE B, CLASS 1)
RIVETS, BLIND, STRUCTURAL, UNIVERSAL PROTRUDING HEAD, INCO 600 SLEEVE, MECHANICALLY LOCKED INCO X-750 SPINDLE OVERSIZE DIAMETER (TYPE I, STYLE B, CLASS 1)
RIVETS, BLIND, STRUCTURAL, UNIVERSAL PROTRUDING HEAD, NICKEL-COPPER ALLOY SLEEVE (ALUM COAT), MECHANICALLY LOCKED CRES SPINDLE (TYPE I, STYLE A, CLASS 1)
RIVETS, BLIND, STRUCTURAL, UNIVERSAL PROTRUDING HEAD, NICKEL-COPPER ALLOY SLEEVE (ALUM COAT), MECHANICALLY LOCKED CRES SPINDLE, OVERSIZE DIAMETER (TYPE I, STYLE B, CLASS 1)
RIVETS, BLIND, STRUCTURAL, UNIVERSAL PROTRUDING HEAD, NICKEL-COPPER ALLOY SLEEVE, MECHANICALLY LOCKED 15-7PH CRES SPINDLE (TYPE I, STYLE A, CLASS 1)
RIVETS, BLIND, STRUCTURAL, UNIVERSAL PROTRUDING HEAD, NICKEL-COPPER ALLOY SLEEVE, MECHANICALLY LOCKED 15-7PH CRES SPINDLE OVERSIZE DIAMETER (TYPE I, STYLE B, CLASS 1)
SERVOCOMPONENTS, PRECISION INSTRUMENT, ROTATING, COMMON REQUIREMENTS AND TESTS, GENERAL SPECIFICATION FOR
SIMULATOR, LAUNCHING, ANTI-TANK, GUIDED MISSILE AND ROCKET M22 PARTS FOR AND LOADING, ASSEMBLING AND PACKING
SKIRTS, WOMEN'S - EVENING DRESS
Solenoid Valve, 3-Way
SPRAYERS, PESTICIDE; TRAILER-MOUNTED, GASOLINE-ENGINE-DRIV EN
SWITCHES AND FROGS, TRACK, CAST MANGANESE STEEL, FOR PORTAL CRANES
SWITCHES AND FROGS, TRACK, CAST MANGANSE STEEL, FOR PORTAL CRANES
TAPE, TEXTILE, NYLON, LANDBASED ARRESTING GEAR, 8 INCH
TAPE, TEXTILE, NYLON, LANDBASED ARRESTING GEAR, 8-INCH
TARPAULIN: LAMINATED, VINYL-NYLON OR VINYL-POLYESTER, FLEXIBLE
TERMINAL, WIRE ROPE SWAGING, GENERAL SPECIFICATION FOR
THINNER, AIRCRAFT COATING
TOOL, INSTALLATION FOR ADJUSTABLE PLASTIC AND METAL TIEDOWN STRAPS
TRAILER, MUNITIONS, SMALL (MHU-126 A/M)
Transmitter, Temperature, Electrical Resistance, -70 Degrees to +300 Degrees C
TRANSMITTER, TEMPERATURE, ELECTRICAL RESISTANCE, -70\xba TO +300\xbaC
TROUSERS, MEN'S - DRESS, WHITE
TROUSERS, MEN'S - EVENING DRESS (OFFICER'S)
TROUSERS, MEN\x92S \x96 DRESS, WHITE
TROUSERS, MEN\x92S \x96 EVENING DRESS (OFFICER\x92S)
TWINE, FIBROUS: IMPREGNATED, LACING AND TYING
VALVE ASSEMBLY, OXYGEN CYLINDER, BAILOUT
Valve, Check, Aircraft Fuel System
VALVE, INFLATION, LIFE RAFT, FLU-6/P
VALVE, SAMPLING AND BLEED, HYDRAULIC, 3000 PSI NON-AIRCRAFT APPLICATIONS
VALVE, SAMPLING AND BLEED, HYDRAULIC, TYPE II SYSTEMS 37 DEGREE FLARE FITTING
VALVE, SAMPLING AND BLEED, HYDRAULIC, TYPE II SYSTEMS NPTF FITTING
VALVE, SAMPLING AND BLEED, HYDRAULIC, TYPE II SYSTEMS
VALVES, CHECK, AIRCRAFT FUEL SYSTEM
WIRE AND CABLE, HOOKUP, ELECTRICAL, INSULATED, GENERAL SPECIFICATION FOR
WIRE, ELECTRIC, FLUOROCARBON/POLYIMI DE INSULATED LIGHT WEIGHT NICKEL COATED HIGH STRENGTH COPPER ALLOY, 600 VOLTS, NOMINAL 4.6 MIL WALL
WIRE, ELECTRIC, FLUOROCARBON/POLYIMI DE INSULATED LIGHT WEIGHT, NICKEL COATED COPPER, 600 VOLTS NOMINAL 4.6 MIL WALL
WIRE, ELECTRIC, FLUOROCARBON/POLYIMI DE INSULATED LIGHT WEIGHT, SILVER COATED COPPER, 600 VOLTS, 200 DEGREES C, NOMINAL 4.6 MIL WALL
WIRE, ELECTRIC, FLUOROCARBON/POLYIMI DE INSULATED LIGHT WEIGHT, SILVER COATED HIGH STRENGTH COPPER ALLOY, 600 VOLTS, NOMINAL 4.6 MIL WALL
WIRE, ELECTRIC, FLUOROCARBON/POLYIMI DE INSULATED, LIGHT WEIGHT, SILVER COATED COPPER CONDUCTOR, 600 VOLTS, 200 DEGREES C, NOMINAL 5.8 MIL WALL
WIRE, ELECTRIC, FLUOROCARBON/POLYIMI DE INSULATED, LIGHT WEIGHT, SILVER COATED HIGH STRENGTH COPPER ALLOY CONDUCTOR, 600 VOLTS, 200 DEGREES C, NOMINAL 5.8 MIL WALL
WIRE, ELECTRIC, FLUOROCARBON/POLYIMI DE INSULATED, LIGHT WEIGHT, TIN COATED COPPER CONDUCTOR, 600 VOLTS, 150 DEGREES C, NOMINAL 5.8 MIL WALL
WIRE, ELECTRIC, FLUOROCARBON/POLYIMI DE INSULATED, MEDIUM WEIGHT, NICKEL COATED COPPER CONDUCTOR, 600 VOLTS, 200 DEGREES C, NOMINAL 8.4 OR 15.4 MIL WALL
WIRE, ELECTRIC, FLUOROCARBON/POLYIMI DE INSULATED, MEDIUM WEIGHT, NICKEL COATED HIGH STRENGTH COPPER ALLOY CONDUCTOR, 600 VOLTS, 200 DEGREES C, NOMINAL 8.4 MIL WALL
WIRE, ELECTRIC, FLUOROCARBON/POLYIMI DE INSULATED, MEDIUM WEIGHT, SILVER COATED COPPER CONDUCTOR, 600 VOLTS, 200 DEG C, NOMINAL 8.4 OR 15.4 MIL WALL
WIRE, ELECTRIC, FLUOROCARBON/POLYIMI DE INSULATED, MEDIUM WEIGHT, SILVER COATED HIGH STRENGTH COPPER ALLOY CONDUCTOR, 600 VOLTS, NOMINAL 8.4 MIL WALL
WIRE, ELECTRIC, FLUOROCARBON/POLYMID E INSULATED, LIGHT WEIGHT, NICKEL COATED COPPER CONDUCTOR, 600 VOLTS, 200 DEGREES C, NOMINAL 5.8 MIL WALL
WIRE, ELECTRIC, FLUOROCARBON/POLYMID E INSULATED, LIGHT WEIGHT, NICKEL COATED HIGH STRENGTH COPPER ALLOY CONDUCTOR, 600 VOLTS, 200 DEGREES C, NOMINAL 5.8 MIL WALL
WIRE, ELECTRIC, FLUOROCARBON/POLYMID E INSULATED, MEDIUM WEIGHT, TIN COATED COPPER CONDUCTOR, 600 VOLTS, 150 DEGREES C NOMINAL 8.4 OR 15.4 MIL WALL
WIRE, ELECTRIC, POLYIMIDE-INSULATED, COPPER OR COPPER ALLOY GENERAL SPECIFICATION FOR
WIRE, ELECTRIC, POLYIMIDE-INSULATED, COPPER OR COPPER ALLOY

<< Prev Next >>