Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
500
700
750
800
850
900
950
970
980
990
1000
1010
1020
1022
1023
1024
1025
1026
1027
1028
1029
1030
1031
1032
1033
1034
1040
1050
1060
1070
1080
1090
1100
1150
1200
1250
1300
1350
1500
1620
| Product Name | Notes |
|---|---|
| BLAST CLEANING MACHINES | |
| CABINET, COMPOSITE TOOL, MODULAR | |
| CABLE, FIBER OPTIC, EIGHT FIBERS, CABLE CONFIGURATION TYPE 2 (OFCC), APPLICATION B (SHIPBOARD), CABLE CLASS SM AND MM, (METRIC) | |
| CABLE, FIBER OPTIC, EIGHT FIBERS, ENHANCED PERFORMANCE, CABLE CONFIGURATION TYPE 2 (OFCC), APPLICATION B (SHIPBOARD), CABLE CLASS SM AND MM, (METRIC) | |
| CABLE, FIBER OPTIC, FOUR FIBERS, CABLE CONFIGURATION TYPE 2 (OFCC), APPLICATION B (SHIPBOARD), CABLE CLASS SM AND MM, (METRIC) | |
| CABLE, FIBER OPTIC, FOUR FIBERS, ENHANCED PERFORMANCE, CABLE CONFIGURATION TYPE 2 (OFCC), APPLICATION B (SHIPBOARD), CABLE CLASS SM AND MM, (METRIC) | |
| CABLE, FIBER OPTIC, ONE FIBER, CABLE CONFIGURATION TYPE 1 (BUFFERED FIBER), LOOSE TUBE, CABLE CLASS SM OR MM, (METRIC) | |
| CABLE, FIBER OPTIC, ONE FIBER, CABLE CONFIGURATION TYPE 1 (BUFFERED FIBER), TIGHT BUFFER, CABLE CLASS SM AND MM, (METRIC) | |
| CABLE, FIBER OPTIC, TWENTY-FOUR, THIRTY-THREE, AND THIRTY-SIX FIBERS, ENHANCED PERFORMANCE, CABLE CONFIGURATION TYPE 2 (OFCC), APPLICATION B (SHIPBOARD), CABLE CLASS SM AND MM, (METRIC) | |
| CABLES, FIBER OPTIC, HIGH RELIABILITY, SINGLE FIBER, MULTI-MODE, GRADED INDEX, OUTGASSING RESISTANT | |
| CABLES, FIBER OPTICS, (METRIC), GENERAL SPECIFICATION FOR | |
| CALIBRATING OIL STANDARDS | |
| CAMERA, STILL PICTURE, AIRCRAFT RECONNAISSANCE, TYPE KA-1( ) | |
| CAMERA, STILL PICTURE, AIRCRAFT RECONNAISSANCE, TYPE KA-2 ( ) | |
| CAMERA, STILL PICTURE, COPY, PLANETARY, TYPE KE-62 & ( ) | |
| CAMERA, STILL PICTURE, GENERAL PURPOSE, MEDIUM FORMAT (2 1/4 INCH X 2 3/4 INCH), RANGEFINDER/ VIEWFINDER, TYPE KE-58( ) | |
| CARTRIDGE, DESICCANT | |
| CEMENT MIX, FAST FIX | |
| CEMENT, FAST SETTING | |
| CHAFF CARTRIDGE (TYPE RR-( )/AL), GENERAL SPECIFICATION FOR | |
| CHAFF CARTRIDGE (TYPE RR-129/ALE) | |
| CHAFF PACKAGE (TYPE RR-( )/AL), GENERAL SPECIFICATION FOR | |
| Chaff Package (Type RR-()/AL) General Specification for | |
| CHAFF PACKAGE (TYPE RR-152A/AL) | |
| CHAFF PACKAGE (TYPE RR-153A/AL) | |
| CHAFF PACKAGE (TYPE RR-173/AL) | |
| CHAFF PACKAGE (TYPE RR-177/AL) | |
| CHAFF ROLL (TYPE RR-( ) /AL), GENERAL SPECIFICATION FOR | |
| Chaff Roll (Type RR-( )/AL), General Specification for | |
| CHAFF ROLL (TYPE RR-171/ALE) | |
| CHAFF ROLL (TYPE RR-172/ALE) | |
| CHAPS, SURVIVAL | |
| CHOPPER, ELECTROMECHANICAL, HERMETICALLY SEALED, SINGLE POLE, DOUBLE THROW, BREAK BEFORE MAKE | |
| CHOPPERS, ELECTROMECHANICAL, DUST TIGHT, SINGLE POLE, DOUBLE THROW, MAKE BEFORE BREAK | |
| CHOPPERS, ELECTROMECHANICAL, GENERAL SPECIFICATION FOR | |
| CHOPPERS, ELECTROMECHANICAL, HERMETICALLY SEALED, SINGLE POLE, DOUBLE THROW, BREAK BEFORE MAKE, BRACKET MOUNT | |
| CHOPPERS, ELECTROMECHANICAL, HERMETICALLY SEALED, SINGLE POLE, DOUBLE THROW, BREAK BEFORE MAKE | |
| CHOPPERS, ELECTROMECHANICAL, SINGLE POLE, DOUBLE THROW, BREAK BEFORE MAKE | |
| CIRCUIT BREAKERS, ELECTRICALLY OPERATED, 3-POLE, TYPE A-1 | |
| CLEANER, PRESSURE, SOLVENT-WATER | |
| CLEANER, ULTRASONIC, CABINET, TYPE, WITH CASTERS | |
| CLEANING AND POLISHING PAD, NON-METALLIC (FOR AIRCRAFT) | |
| CLEANING COMPOUND, PRECOATING SURFACE, AIRCRAFT AND AEROSPACE GROUND EQUIPMENT (AGE) | |
| CLIP, SAFETY, ARMING WIRE RETAINING | |
| CLOTH, KNITTED, ARAMID, HIGH TEMPERATURE RESISTANT | |
| CLOTHS, CLEANING, LOW-LINT | |
| COMPARATOR GAGE, INTERNAL AND EXTERNAL, ELECTRONICALLY AMPLIFIED | |
| COMPARATOR, BENCH TYPE, VERTICAL COLUMN, ELECTRONICALLY AMPLIFIED | |
| COMPASS, MAGNETIC, SLAVED GYRO, TYPE J-4 | |
| COMPOUND, SEALING, FLUID RESISTANT | |
| COMPRESSOR, AIR, ELECTRIC MOTOR DRIVEN, PORTABLE TYPE MB-2A | |
| COMPRESSOR, AIR, GASOLINE ENGINE DRIVEN, 15 CFM, 200 PSI, TYPE MC-2A | |
| COMPRESSOR, AIR, POWER DRIVEN, PORTABLE 5 CFM, 175 PSI | |
| COMPUTER SET, TACTICAL AN/ASN-91B(V) | |
| COMPUTER, AIR NAVIGATION, TRUE AIRSPEED, MACH NUMBER, WIND COMPONENTS, SUPERSONIC, TYPE MB-9 | |
| COMPUTER, ATTACK TYPE CPU-73 A/P | |
| Computer, Set, Tactical AN/ASN-91B(V) | |
| CONNECTOR ACCESSORIES, ELECTRICAL, BACKSHELL, ENVIRONMENTAL, CABLE SEALING, STRAIGHT, CATEGORY 1A (FOR MIL-C-5015 CRIMP, MIL-C-26482 SERIES 2, MIL-C-81703 SERIES 3, AND MIL-C-83723 SERIES III CONNECTORS) | |
| CONNECTOR ACCESSORIES, ELECTRICAL, BACKSHELL, ENVIRONMENTAL, CABLE SEALING, STRAIGHT, GROUNDING (WITHOUT STRAIN RELIEF), CATEGORY 1C (FOR MIL-C-5015 SOLDER TYPE, V THREAD OF MS310X CLASSES A, B, C OR K CONNECTORS) | |
| CONNECTOR ACCESSORIES, ELECTRICAL, BACKSHELL, ENVIRONMENTAL, CABLE SEALING, STRAIGHT, SHIELD TERMINATION, CATEGORY 1A (FOR MIL-C-5015 CRIMP, MIL-C-26482 SERIES 2, MIL-C-81703 SERIES 3, AND MIL-C-83723 SERIES III CONNECTORS) | |
| CONNECTOR, ELECTRIC, (CIRCULAR, ENVIRONMENT RESISTING), RECEPTACLE, (SINGLE HOLE MOUNT, BAYONET COUPLING, CRIMP SOCKET CONTACT) (SERIES III, CLASSES A, G, R, AND W) | |
| CONNECTOR, ELECTRIC, RECTANGULAR, INDIVIDUAL CONTACT SEALING, POLARIZED CENTER HARDWARE, RECEPTACLE, CRIMP REMOVABLE SOCKET CONTACTS, CLASS E | |
| CONNECTOR, ELECTRIC, RECTANGULAR, INDIVIDUAL CONTACT SEALING, POLARIZED CENTER JACKSCREW, INTERFACIAL SEAL, SIZE 16, CRIMP CONTACTS | |
| CONNECTOR, ELECTRIC, RECTANGULAR, INDIVIDUAL CONTACT SEALING, POLARIZED CENTER JACKSCREW, PLUG, CRIMP REMOVABLE PIN CONTACTS, CLASS E | |
| CONNECTOR, ELECTRIC, RECTANGULAR, INDIVIDUAL CONTACT SEALING, POLARIZED CENTER JACKSCREW, REPLACEMENT TOOL, WIRE SEAL, SIZE 16, CRIMP REMOVABLE CONTACTS | |
| CONNECTOR, ELECTRIC, RECTANGULAR, INDIVIDUAL CONTACT SEALING, POLARIZED CENTER JACKSCREW, SEALING PLUG, SIZE 16, CRIMP REMOVABLE CONTACTS | |
| CONNECTOR, ELECTRIC, RECTANGULAR, INDIVIDUAL CONTACT SEALING, POLARIZED CENTER JACKSCREW, WIRE SEAL, SIZE 16, CRIMP REMOVABLE CONTACTS | |
| CONNECTOR, ELECTRICAL, MINIATURE, RECTANGULAR TYPE, BACKSHELL, RADIO FREQUENCY INTERFERENCE | |
| CONNECTOR, ELECTRICAL, MINIATURE, RECTANGULAR TYPE, CONTACT, ELECTRICAL CONNECTOR, PIN, CRIMP REMOVABLE SHIELDED CABLE APPLICATIONS, SIZE 12, 200 DEG. C. | |
| CONNECTOR, ELECTRICAL, MINIATURE, RECTANGULAR TYPE, CONTACT, ELECTRICAL CONNECTOR, SOCKET, CRIMP REMOVABLE, SHIELDED CABLE APPLICATIONS, SIZE 12, 200 DEG.C. | |
| CONNECTOR, ELECTRICAL, MINIATURE, RECTANGULAR TYPE, STRAIN RELIEF, STRAIGHT | |
| CONNECTOR, ELECTRICAL, PLUG, PIN CONTACT, MINIATURE, RECTANGULAR TYPE, RACK TO PANEL, CLINCH NUT MOUNTING, ENVIRONMENT RESISTING, 200 DEG. C | |
| CONNECTOR, ELECTRICAL, PLUG, SOCKET CONTACT, MINIATURE, RECTANGULAR TYPE, RACK TO PANEL, STAGGERED SPRING MOUNTING, ENVIRONMENT RESISTING, 200 DEG. C | |
| CONNECTOR, ELECTRICAL, PLUG, SOCKET CONTACT, MINIATURE, RECTANGULAR TYPE, RACK TO PANEL, WITH CAPTIVE SPRINGS, ENVIRONMENT RESISTING, 200 DEG. C | |
| CONNECTOR, ELECTRICAL, PLUG, SOCKET CONTACT, MINIATURE, RECTANGULAR TYPE, RACK TO PANEL, WITH GUIDE PINS AND SPRING MOUNTING, ENVIRONMENT RESISTING, 200 DEG. C | |
| CONNECTOR, ELECTRICAL, PLUG, SOCKET CONTACT, MINIATURE, RECTANGULAR TYPE, RACK TO PANEL, WITH GUIDE SOCKETS AND SPRING MOUNTING, ENVIRONMENT RESISTING, 200 DEG. C | |
| CONNECTOR, ELECTRICAL, PLUG, SOCKET CONTACT, MINIATURE, RECTANGULAR TYPE, RACK TO PANEL, WITH GUIDE SOCKETS, ENVIRONMENT RESISTING, 200 DEG. C | |
| CONNECTOR, ELECTRICAL, RECEPTACLE, MINIATURE, RECTANGULAR TYPE, BACK TO PANEL, STANDARD HOLE MOUNTING, ENVIRONMENT RESISTING, 200 DEG. C | |
| CONNECTOR, ELECTRICAL, RECEPTACLE, PIN CONTACT, MINIATURE, RECTANGULAR TYPE, RACK TO PANEL, BUSHING MOUNTING, ENVIRONMENT RESISTING, 200 DEG. C | |
| CONNECTOR, ELECTRICAL, RECEPTACLE, PIN CONTACT, MINIATURE, RECTANGULAR TYPE, RACK TO PANEL, STAGGERED BUSHING MOUNTING, ENVIRONMENT RESISTING, 200 DEG. C | |
| CONNECTOR, ELECTRICAL, RECEPTACLE, PIN CONTACT, MINIATURE, RECTANGULAR TYPE, RACK TO PANEL, STAGGERED CLINCH NUT MOUNTING, ENVIRONMENT RESISTING, 200 DEG. C | |
| CONNECTOR, ELECTRICAL, RECEPTACLE, PIN CONTACT, MINIATURE, RECTANGULAR TYPE, RACK TO PANEL, STAGGERED STANDARD HOLE MOUNTING, ENVIRONMENT RESISTING, 200 DEG. C | |
| CONNECTOR, ELECTRICAL, RECEPTACLE, PIN CONTACT, MINIATURE, RECTANGULAR TYPE, RACK TO PANEL, WITH GUIDE PINS, ENVIRONMENT RESISTING, 200 DEG. C | |
| CONNECTOR, ELECTRICAL, RECTANGULAR, INDIVIDUAL CONTACT SEALING, POLARIZED CENTER JACKSCREW, GENERAL SPECIFICATION FOR | |
| CONNECTOR, OXYGEN MASK HOSE, NON-EJECTION TYPE | |
| CONNECTOR, PLUG AND RECEPTACLE, ELECTRICAL (MOLDED BODY) AND ACCESSORIES, GENERAL SPECIFICATION FOR | |
| CONNECTOR, RACK AND PANEL, SPRING LOADED MOUNTING ASSEMBLY | |
| CONNECTORS, ELECTRICAL MINIATURE, RECTANGULAR TYPE, RACK TO PANEL, ENVIRONMENT RESISTING, 200 DEGREES C TOTAL CONTINUOUS OPERATING TEMPERATURE, GENERAL SPECIFICATION FOR | |
| CONNECTORS, ELECTRICAL, (CIRCULAR, ENVIRONMENT RESISTING), PLUG, (BAYONET COUPLING, CRIMP PIN CONTACT), (SERIES III, CLASSES A, G, R, AND W) | |
| CONNECTORS, ELECTRICAL, (CIRCULAR, ENVIRONMENT RESISTING), PLUG, (BAYONET COUPLING, CRIMP SOCKET CONTACT), (SERIES III, CLASSES A, G, K, R, AND W) | |
| CONNECTORS, ELECTRICAL, (CIRCULAR, ENVIRONMENT RESISTING), PLUG, (RFI, BAYONET COUPLING, CRIMP PIN CONTACT), (SERIES III, CLASSES G, R, AND W) | |
| CONNECTORS, ELECTRICAL, (CIRCULAR, ENVIRONMENT RESISTING), PLUG, (RFI, BAYONET COUPLING, CRIMP SOCKET CONTACT), (SERIES III, CLASSES G, R, AND W) | |
| CONNECTORS, ELECTRICAL, (CIRCULAR, ENVIRONMENT RESISTING), PLUG, (RFI, THREADED COUPLING, CRIMP PIN CONTACT), (SERIES III, CLASSES G, R, AND W) | |
| CONNECTORS, ELECTRICAL, (CIRCULAR, ENVIRONMENT RESISTING), PLUG, (RFI, THREADED COUPLING, CRIMP SOCKET CONTACT), (SERIES III, CLASSES G, R, AND W) | |
| CONNECTORS, ELECTRICAL, (CIRCULAR, ENVIRONMENT RESISTING), PLUG, (THREADED COUPLING, CRIMP PIN CONTACT), (SERIES III, CLASSES A, G, K, R, AND W) | |
| CONNECTORS, ELECTRICAL, (CIRCULAR, ENVIRONMENT RESISTING), PLUG, (THREADED COUPLING, CRIMP SOCKET CONTACT), (SERIES III, CLASSES A, G, K, R, AND W) | |
| CONNECTORS, ELECTRICAL, (CIRCULAR, ENVIRONMENT RESISTING), PLUG, (THREADED COUPLING, SELF-LOCKING, CRIMP PIN CONTACT), (SERIES III, CLASSES A, G, K, R, AND W) | |
| CONNECTORS, ELECTRICAL, (CIRCULAR, ENVIRONMENT RESISTING), PLUG, (THREADED COUPLING, SELF-LOCKING, CRIMP SOCKET CONTACT), (SERIES III, CLASSES A, G, K, R, AND W) | |
| CONNECTORS, ELECTRICAL, (CIRCULAR, ENVIRONMENT RESISTING), PLUG, (THREADED COUPLING, SELF-LOCKING, R.F.I. GROUNDING, CRIMP PIN CONTACTS), (SERIES III, CLASSES N AND S FIREWALL) | |
| CONNECTORS, ELECTRICAL, (CIRCULAR, ENVIRONMENT RESISTING), PLUG, (THREADED COUPLING, SELF-LOCKING, R.F.I. GROUNDING, CRIMP SOCKET CONTACTS), (SERIES III, CLASSES N AND S FIREWALL) | |
| CONNECTORS, ELECTRICAL, (CIRCULAR, ENVIRONMENT RESISTING), RECEPTACLE, (CABLE CONNECTING, BAYONET COUPLING, CRIMP PIN CONTACT), (SERIES I, CLASSES A, G, AND R) | |
| CONNECTORS, ELECTRICAL, (CIRCULAR, ENVIRONMENT RESISTING), RECEPTACLE, (CABLE CONNECTING, BAYONET COUPLING, CRIMP SOCKET CONTACT), (SERIES I, CLASSES A, G, AND R) | |
| CONNECTORS, ELECTRICAL, (CIRCULAR, ENVIRONMENT RESISTING), RECEPTACLE, (FLANGE MOUNT, BAYONET COUPLING, SOLDER PIN CONTACT), (SERIES III, CLASSES H AND Y) | |
| CONNECTORS, ELECTRICAL, (CIRCULAR, ENVIRONMENT RESISTING), RECEPTACLE, (FLANGE MOUNT, THREADED COUPLING, CRIMP PIN CONTACT), (SERIES III, CLASSES A, G, K, N, R, S, AND W) | |
| CONNECTORS, ELECTRICAL, (CIRCULAR, ENVIRONMENT RESISTING), RECEPTACLE, (FLANGE MOUNT, THREADED COUPLING, CRIMP SOCKET CONTACT), (SERIES III, CLASSES A, G, K, N, R, S, AND W) | |
| CONNECTORS, ELECTRICAL, (CIRCULAR, ENVIRONMENT RESISTING), RECEPTACLE, (FLANGE MOUNT, THREADED COUPLING, SOLDER PIN CONTACT), (SERIES III, CLASSES H, N, AND Y)) | |
| CONNECTORS, ELECTRICAL, (CIRCULAR, ENVIRONMENT RESISTING), RECEPTACLE, (NARROW FLANGE MOUNT, BAYONET COUPLING, SOLDER PIN CONTACT), (SERIES I, CLASS H) | |
| CONNECTORS, ELECTRICAL, (CIRCULAR, ENVIRONMENT RESISTING), RECEPTACLE, (SINGLE HOLE MOUNT, BAYONET COUPLING, CRIMP PIN CONTACT), (SERIES III, CLASSES A, G, R, AND W) | |
| CONNECTORS, ELECTRICAL, (CIRCULAR, ENVIRONMENT RESISTING), RECEPTACLE, (SINGLE HOLE MOUNT, BAYONET COUPLING, SOLDER PIN CONTACT), (SERIES III, CLASSES H AND Y) | |
| CONNECTORS, ELECTRICAL, (CIRCULAR, ENVIRONMENT RESISTING), RECEPTACLE, (SINGLE HOLE MOUNT, BAYONET COUPLING, STRAIGHT PIN CONTACT), (SERIES III, CLASSES H AND Y) | |
| CONNECTORS, ELECTRICAL, (CIRCULAR, ENVIRONMENT RESISTING), RECEPTACLE, (SINGLE HOLE MOUNT, THREADED COUPLING, CRIMP PIN CONTACT), (SERIES III, CLASSES A, G, K, N, R, S, AND W) | |
| CONNECTORS, ELECTRICAL, (CIRCULAR, ENVIRONMENT RESISTING), RECEPTACLE, (SINGLE HOLE MOUNT, THREADED COUPLING, CRIMP SOCKET CONTACT), (SERIES III, CLASSES A, G, K, N, R, S, AND W) | |
| CONNECTORS, ELECTRICAL, (CIRCULAR, ENVIRONMENT RESISTING), RECEPTACLE, (SINGLE HOLE MOUNT, THREADED COUPLING, SOLDER PIN CONTACT), (SERIES III, CLASSES H, N, AND Y) | |
| CONNECTORS, ELECTRICAL, (CIRCULAR, ENVIRONMENT RESISTING), RECEPTACLE, (SOLDER FLANGE MOUNT, BAYONET COUPLING, SOLDER PIN CONTACT), (SERIES III, CLASSES H AND Y) | |
| CONNECTORS, ELECTRICAL, (CIRCULAR, ENVIRONMENT RESISTING), RECEPTACLE, (SOLDER FLANGE MOUNT, BAYONET COUPLING, STRAIGHT PIN CONTACT), (SERIES III, CLASSES H AND Y) | |
| CONNECTORS, ELECTRICAL, (CIRCULAR, ENVIRONMENT RESISTING), RECEPTACLE, (SOLDER FLANGE MOUNT, THREADED COUPLING, SOLDER PIN CONTACT), (SERIES III, CLASSES H, N, AND Y) | |
| CONNECTORS, ELECTRICAL, (CIRCULAR, ENVIRONMENT RESISTING), RECEPTACLES AND PLUGS, GENERAL SPECIFICATION FOR | |
| CONTAINER, INNER, SURVIVAL KIT | |
| CONTROL PANEL C-423( )/A | |
| CONTROL, DIRECTION FINDER C-1513( )/A | |
| CONTROL, DIRECTION FINDER C-1514 ( )/A | |
| CONTROL, RADIO C-1400A/ARC-49 | |
| CORROSION PREVENTIVE COMPOUND COLD-APPLICATION (FOR MOTOR VEHICLES) | |
| COVER, POLYETHYLENE, PALLET, CARGO HCU-6/E AND HCU-12/E | |
| CRANE, FLOOR, PORTABLE, 1,500 POUND CAPACITY | |
| CRANE, FLOOR, PORTABLE, TRESTLE TYPE 8,000 POUND CAPACITY | |
| CRANE, WHEEL MOUNTED, CRASH, ROUGH TERRAIN, HYDRAULIC FULL REVOLVING, 4X4, DED, FIGHTER TYPE AIRCRAFT | |
| CUSHION, SEAT, SURVIVAL CONTAINER | |
| CYLINDER, AIR PURIFIER | |
| CYLINDER, DEHYDRATOR | |
| RETARDER, FAST FIX CEMENT |
| << Prev | Next >> |