Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
STANDARDS AND TECHNICAL DOCUMENTS
ACCURIS
MIL-C-83980 -- COMPRESSOR, AIR, POWER DRIVEN, PORTABLE 5 CFM, 175 PSI
Accuris
COMPRESSOR, AIR, POWER DRIVEN, PORTABLE 5 CFM, 175 PSI
MIL-C-83980
Description
COMPRESSOR, AIR, POWER DRIVEN, PORTABLE 5 CFM, 175 PSI
Accuris
Done
Request a Quote
Email Supplier
Description
COMPRESSOR, AIR, POWER DRIVEN, PORTABLE 5 CFM, 175 PSI
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Accuris
Englewood, CO, United States
COMPRESSOR, AIR, POWER DRIVEN, PORTABLE 5 CFM, 175 PSI
MIL-C-83980
COMPRESSOR, AIR, POWER DRIVEN, PORTABLE 5 CFM, 175 PSI
MIL-C-83980
COMPRESSOR, AIR, POWER DRIVEN, PORTABLE 5 CFM, 175 PSI
COMPRESSOR, AIR, POWER DRIVEN, PORTABLE 5 CFM, 175 PSI
Buy Now
Technical Specifications
Accuris
Product Category
Standards and Technical Documents
Product Number
MIL-C-83980
Product Name
COMPRESSOR, AIR, POWER DRIVEN, PORTABLE 5 CFM, 175 PSI
Unlock Full Specs
to access all available technical data
Similar Products
Accuris
Digital Subscriber Line (DSL) - Layer 1 In-Service Digital Transmission Performance Monitoring
0300231.01
View Details
Accuris
COPPER AND COPPER ALLOYS
02.01
View Details
Accuris
Reliability Aspects of Next Generation Networks
0100002
View Details
Accuris
Access Service Request (ASR) Guidelines Version 37
0404000-0037
View Details