Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 500 650 700 750 800 850 900 950 960 970 980 990 1000 1008 1009 1010 1011 1012 1013 1014 1015 1016 1017 1018 1019 1020 1030 1040 1050 1060 1070 1080 1100 1150 1200 1250 1300 1350 1500 1620
Product Name Notes
CABINETS, MONITOR, CY-7359/FSS-9(V), CY-7360/FSS-9(V), AND CY-7361/FSS-9(V)
CABLE ASSEMBLIES, POWER ELECTRICAL, LIGHT EXTENSION
CABLE ASSEMBLIES, POWER, ELECTRICAL (WITH MOLDED ON TERMINATIONS)
CABLE ASSEMBLY, POWER ELECTRICAL, 2 CONDUCTOR, 100 FEET LONG, OVAL TERMINATIONS WITH 2 POLE CONNECTOR PLUG
CABLE ASSEMBLY, POWER ELECTRICAL, 2 CONDUCTOR, 20 FEET LONG, OVAL TERMINATIONS, WITH THREE - TWO POLE CONNECTORS
CABLE ASSEMBLY, POWER ELECTRICAL, 4 CONDUCTOR, ONE END W/WATERTIGHT MALE PLUG CONNECTOR, OTHER END W/WATERTIGHT FEMALE PLUG CONNECTOR AND WATERTIGHT MALE DUMMY PLUG CONNECTOR
CABLE ASSEMBLY, POWER ELECTRICAL, ADAPTER
CABLE ASSEMBLY, POWER ELECTRICAL
CABLE ASSEMBLY, POWER, ELECTRICAL, (WITH MOLDED ON TERMINATIONS)
CABLE ASSEMBLY, POWER, ELECTRICAL, ADAPTER
CABLE ASSEMBLY, POWER, ELECTRICAL: ABCA-M168
CABLE ASSEMBLY, POWER, ELECTRICAL
CALCIUM CHLORIDE, TECHNICAL
CAMERA SECTION, TOPOGRAPHIC REPRODUCTION SET, TRUCK MOUNTED, PACKAGING OF
CAMOUFLAGE SCREENING SUPPORT SYSTEM
Camouflage Screening Support Systems
CAMOUFLAGE SCREENING SYSTEMS, MODULAR LIGHTWEIGHT, SYNTHETIC
CAMOUFLAGE SCREENING SYSTEMS, MODULAR, LIGHTWEIGHT, SYNTHETIC-SNOW
CANISTER AND COMPONENTS, M825
CANISTER, 155MM, WP (FOR THE M825 PROJECTILE)
CANISTER, 2.75 WP
CANISTER, CHEMICAL PROJECTILE, DF, M20
CANISTER, CHEMICAL PROJECTILE, OPA, M21
CANISTER, CHEMICAL PROJECTILE: 8 INCH, NM, XM28
CANISTER, CHEMICAL PROJECTILE: 8 INCH, QL, XM27
CANISTER
CAP PLUG, CAP, AND PLUG, PROTECTIVE, PLASTIC, DUST AND MOISTURE SEAL
CAPACITORS, FIXED, MICA DIELECTRIC STYLE CM14
CAPACITORS, FIXED, MICA DIELECTRIC, STYLE CM15
CAPACITORS, FIXED, MICA DIELECTRIC, STYLE CM80, CM81, AND CM83
CAPACITORS, FIXED, MICA DIELECTRIC, STYLE CM85, CM86, AND CM88
CAPACITORS, FIXED, MICA DIELECTRIC, STYLE CM90, CM91, AND CM93
CAPACITORS, FIXED, MICA DIELECTRIC, STYLE CM95
CAPACITORS, FIXED, MICA DIELECTRIC, STYLES CM04, CM05 CM06, CM07, CM08, CM09, CM10, CM11, CM12, AND CM13
Capacitors, Fixed, MICA Dielectric, Styles CM04, CM05, CM06, CM07, CM08, CM09, CM10, CM11, CM12, and CM13
CAPACITORS, FIXED, MICA DIELECTRIC, STYLES CM75, CM76, AND CM78
CARRIAGE ASSEMBLY; CABLEWAY, MEDIUM
CARRIAGE, CABLEWAY
CARRIER ASSEMBLY
CARRIER, TRAMWAY OR CABLEWAY
CARTOGRAPHIC SECTION, TOPOGRAPHIC SET, TRUCK MOUNTED, PACKAGING OF
CARTRIDGE, 5.56 MM: BLANK, M755
CASE, COMPUTER SUPPLIES, CARRYING
CASE, DETECTOR UNIT, CHEMICAL AGENT AUTOMATIC ALARM
CASE, PLOTTING EQUIPMENT, CARRYING
CASE, POLY CARRYING, CAMOUFLAGE NET, COTTON DUCK
CENTRAL MIXING PLANT, CONCRETE, MOBILE, 250 CUBIC YARDS PER HOUR CAPACITY
CHAIN, BRIDGE ERECTION
CHAIN, LEAF
CHAIN, ROLLER, POWER TRANSMISSION AND CONVEYOR, WITH CONNECTING LINKS AND ATTACHMENT LINKS
CHAIN, ROLLER, POWER TRANSMISSION, OFFSET SIDEBARS, SINGLE PITCH
CHARGES, FIRE EXTINGUISHER, ANTIFREEZE, CALCIUM-LITHIUM CHLORIDE BASE AND LITHIUM CHLORIDE BASE
CHASSIS, TRAILER, SINGLE- AND MULTI-AXLE, GENERAL SPECIFICATION FOR
CHASSIS, TRAILER, SINGLE-AND MULTI-AXLE GENERAL SPECIFICATION FOR
CHASSIS, TRAILER, SIZE 1, CCE
CHASSIS, TRAILER, SIZE 11, CCE
CHASSIS, TRAILER, SIZE 14, CCE
CHASSIS, TRAILER, SIZE 3, CCE
CHASSIS, TRAILER, SIZE 32, CCE
CHASSIS, TRAILER, SIZE 4, CCE
CHASSIS, TRAILER, SIZE 6, CCE
CHASSIS, TRAILER, SIZE 8, CCE
CHASSIS, TRAILER, SIZE 9, MILITARY DESIGN
CHASSIS-CAB, MULTI-AXLE, ON-OFF COMMERCIAL CONSTRUCTION EQUIPMENT (CCE) GENERAL SPECIFICATION FOR
CHESTS, ARMY STEVEDORING EQUIPMENT
CHLORINATED LIME, TECHNICAL
CIRCUIT CARD ALARM, LINE SECURITY PL-1371/FSS-9(V)
CIRCUIT CARD ASSEMBLY
CLAMP ASSEMBLY, HINGE, BRIDGE: STEEL TREADWAY BRIDGE, FLOATING, FOOT, ALUMINUM
CLAMP ASSEMBLY, TRESTLE BRACING
CLEANERS VACUUM, 120V AC, 60 & 400 HERTZ 115V DC
CLEANING COMPOUND, HIGH-PRESSURE CLEANER, STEAM
CLOTH, SCRIM, GLASS
COAGULANT, WATER TREATMENT: POLYELECTROLYTE, CATIONIC, LIQUID
COATING, INTERIOR, FUEL RESISTANT, VOC COMPLIANT FOR GASOLINE CONTAINERS
COATING: CERAMIC, REFRACTORY, FOR HIGH TEMPERATURE PROTECTION OF LOW CARBON STEEL
COLUMN ASSEMBLY: TRESTLE
COMPRESSOR UNIT, RECIPROCATING, GASOLINE-ENGINE-DRIV EN, AIR, 4-CFM, 0- TO 3,500-PSIG, WHEEL MOUNTED
COMPRESSOR UNIT, RECIPROCATING, POWER-DRIVEN, AIR, 15 CFM, 3,500-PSI
COMPRESSOR UNIT, RECIPROCATING, POWER-DRIVEN: AIR; 5-CFM, 175-PSI, FOR TESTING MISSILE PLUMBING SYSTEM
COMPRESSOR UNIT, RECIPROCATING: DIESEL-ENGINE- DRIVEN, DIVING AIR
COMPRESSOR, AIR ROTARY, 750 C$FM, 100 P$SI, WHEEL MOUNTED, DIESEL ENGINE DRIVEN COMMERCIAL CONSTRUCTION EQUIPMENT (CCE)
COMPRESSOR, AIR: RECIPROCATING, ELECTRIC MOTOR DRIVEN, 4 CFM, 3100 PSIG (NOMINAL)
COMPRESSORS, HERMETIC, FOR AIR CONDITIONER APPLICATION
COMPUTER AND TRANSMITTER, TRUE AIRSPEED PITOT STATIC, TYPE A-2
CONNECTIONS: HOSE, FIRE AND WATER
CONTAINER, REFRIGERATED: 8 FEET X 8 FEET X 20 FEET, INSULATED
CONTAINERS, BAIT, RODENT, DISPOSABLE
CONTAINERS, CARGO
CONTROL MODULE (FOR THE M84 FILTER UNIT)
CONTROL PANEL ASSEMBLY FOR PORTABLE HELIPORT ELECTRIC LIGHTING
CONTROL UNIT, ALARM SET C-9412/FSS-9(V)
CONTROL, ELECTRONIC ACCESS
CONTROL, EXPOSURE FREQUENCY TYPE P-7
CONTROL-PANEL ASSEMBLY FOR PORTABLE HELIPORT ELECTRIC LIGHTING
CONVERSION OF LANDING CRAFT, MECHANIZED (LCM-6), TO A FIRE AND SALVAGE VESSEL
CONVERSION-STORAGE-C HARGING UNIT, CARBON DIOXIDE 16,000 POUND CAPACITY, SEMITRAILER-TYPE
CONVERTER, DIGITAL DATA: CV-3278/FSS-9(V)
CONVERTER, FREQUENCY, STATIC, XM5 (FOR M56, XM59, OR XM62 FILTER UNITS)
CONVEYOR, BELT, PORTABLE, ELECTRIC CASTER MOUNTED
CONVEYOR, FLAT BELT, PORTABLE, GASOLINE-ENGINE DRIVEN
CONVEYORS, BELT, PORTABLE, WHEEL-MOUNTED, ELECTRIC-MOTOR-DRIVE N, 50-FOOT
COOLING TOWER, LIQUID SEMITRAILER MOUNTED
COPY AND SUPPLY SECTION, TOPOGRAPHIC MAPPING SET, TRUCK MOUNTED, PACKAGING OF
COUPLING, HOSE, REUSABLE, HYDRAULIC OIL SUCTION, 2 BOLT CLAMP ON, 45 DEG. ELBOW
COUPLINGS, HOSE, REUSABLE, HYDRAULIC OIL SUCTION, 2 BOLT CLAMP ON, 90 DEGREES ELBOW
COUPLINGS, HOSE, REUSABLE, HYDRAULIC OIL SUCTION, 2 BOLT CLAMP ON, STRAIGHT
COUPLINGS, HOSE, STEAM
COUPLINGS, HOSE: REUSABLE, HYDRAULIC, OIL SUCTION 2-BOLT CLAMP-ON, GENERAL SPECIFICATION FOR
COVER SET, MULTIPLEX EQUIPMENT
COVER, AIR-SUPPORTED, FOR 25,000 BARREL, EMBANKMENT-SUPPORTED , FUEL RESERVOIR
COVER, FOXHOLE, OVERHEAD PROTECTION
COVER, REEL, COTTON DUCK
CRADLE, 27 FOOT BRIDGE ERECTION BOAT
CRADLE: PONTON BOAT, HALF-SECTION, ALUMINUM HULL
CRANE, BARGE, MOUNTING: HYDRAULIC, 7-TON CAPACITY AT 18-FOOT RADIUS
CRANE, BRIDGE, TRAVELING, SHOP TYPE, 2 TON CAPACITY
CRANE, CRAWLER MOUNTED, 25 TON, COMMERCIAL CONSTRUCTION EQUIPMENT (CCE)
CRANE, CRAWLER MOUNTED, 40 TON AT 12 FOOT RADIUS, 2 CUBIC YARD, DIESEL-ENGINE-DRIVEN
CRANE, CRAWLER MOUNTED: 60 TON AT 25 FOOT RADIUS, DIESEL ENGINE DRIVEN
CRANE, TRUCK MOUNTED, HYDRAULIC, 25 TON COMMERCIAL CONSTRUCTION EQUIPMENT (CCE)
CRANE, WHEEL MOUNTED, 7 TON, 1/2 CUBIC YARD
CRANE, WHEEL MOUNTED, PNEUMATIC TIRES, DIESEL ENGINE DRIVEN, HYDRAULIC
CRANE, WHEEL-MOUNTED, DIESEL-ENGINE-DRIVEN , 20- TON, ROUGH-TERRAIN
CRANE-SHOVEL, CRAWLER MOUNTED, 12-1/2-TON AT 12-FOOT RADIUS, 3/4 CUBIC YARD, DIESEL-ENGINE-DRIVEN , FOR MILITARY OPERATIONS
CRANE-SHOVEL, CRAWLER MOUNTED, HIGH SPEED TRAVEL, DIESEL-ENGINE-DRIVEN
CRANE-SHOVELS, WHEEL MOUNTED, CONVERTIBLE TO SHOVEL AND BACKHOE OPERATIONS, WITH ATTACHMENTS
CRATES, WOOD, OPEN AND COVERED
CRIMPING OUTFIT, HYDRAULIC, VOICEMITTER-OUTLET VALVE ASSEMBLY, M1
CRUSHER, JAW, DIESEL-ENGINE AND ELECTRIC-MOTOR- DRIVEN, 75-TON-PER-HOUR CAPACITY
CRUSHER, ROLL, DIESEL ENGINE AND ELECTRIC MOTOR DRIVEN, 75 TON PER HOUR CAPACITY
CRUSHING, SCREENING AND WASHING PLANT, 150 TONS PER HOUR, COMMERCIAL CONSTRUCTION EQUIPMENT (CCE)
CURTAIN, PROJECTOR COMPARTMENT, COTTON DUCK
CUTTING EDGES, SCRAPER
CYLINDER ASSEMBLIES, ACTUATING, LINEAR: HYDRAULIC, FOR BRIDGE AND BRIDGE LAUNCHER
CYLINDER: CARBON DIOXIDE, 2 OZ. CAPACITY
CYLINDERS, COMPRESSED GAS, PACKAGING OF
CYLINDERS, HYDRAULIC, DOUBLE-ACTING
FITTINGS, HOSE, REUSABLE, FIELD-ATTACHABLE AND CLAMP-HALVES, GENERAL SPECIFICATION FOR
INDUSTRIAL GAS PRODUCTION EQUIPMENT, ACCESSORIES, AND SUPPORT ITEMS; PACKAGING OF

<< Prev Next >>