1.1 This test method covers two procedures for estimating the presence of suspended free water and solid particulate contamination in distillate fuels having distillation end points below 400 °C and an ASTM color of 5 or less.
1.1.1 Both procedures can be used as field tests at storage temperatures, or as laboratory tests at controlled temperatures.
1.1.2 Procedure 1 provides a rapid pass/fail method for contamination. Procedure 2 provides a gross numerical rating of haze appearance.
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D4176-21 |
| Product Name | Standard Test Method for Free Water and Particulate Contamination in Distillate Fuels (Visual Inspection Procedures) |