1.1 This test method covers determining the resistance of formed catalysts and catalyst carriers to compressive force and is applicable to regular catalyst shapes such as tablets and spheres. Other formed catalysts and catalyst carriers extrudates, granular materials, and other irregular shapes are specifically excluded.
1.2 This test method determines the average crush strength in the range from 0 to 50 lbf (0 to 220 N). Some materials may have crush strengths above 50 lbf (220N); the test method is applicable to these materials, but the precision of the test is not known.
1.3 Units\u2014The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D4179-22 |
| Product Name | Standard Test Method for Single Pellet Crush Strength of Formed Catalysts and Catalyst Carriers |