1.1 This test method specifies a method for determining the flow characteristics of a fused thermosetting coating powder down a plane inclined at a set angle to the horizontal. The test gives an indication of the degree of melt flow that may occur during the curing of the coating powder. This characteristic contributes to the coherence of the coating, to its surface appearance and to the degree of coverage over sharp edges, however, it should not be used as the sole factor for judgment. The test acts as a useful method for checking for batch to batch variation in the behavior of a given coating powder. Correlation between the results from coating powders of differing composition is not to be expected. This method is unlikely to yield meaningful results with coating powders which have gel times of less than one minute at the test temperature (see Test Method D 4217.)
1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and to determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D4242-01 |
| Product Name | Standard Test Method for Inclined Plate Flow for Thermosetting Coating Powders |