ASTM International Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
| Product Name | Notes |
|---|---|
| 1.1 These test methods cover the determination of either total or unchelated sodium salts of ethylenediaminetetra acetic acid (Na4EDTA) in water, particularly water intended for use in steam boilers. Two... | |
| 1.1 These test methods cover the determination of the amount of fabric stretch, fabric growth, and fabric recovery of fabrics woven in whole or in part from stretch yarns after... | |
| 1.1 These test methods cover the determination of total carbon and hydrogen in samples of coal or coke. Both the carbon and hydrogen are determined in one operation. These test... | |
| 1.1 These test methods cover the determination of total nitrogen in samples of coal and coke. The analytical data from these test methods shall be reported as part of ultimate... | |
| 1.1 These test methods cover the standard materials, test formula, mixing procedures, and test methods for evaluation of butadiene rubber (BR) made by polymerization in solution. 1.2 The values stated... | |
| 1.1 These test methods cover the standard materials, test formula, mixing procedures, and test methods for evaluation of butadiene rubber (BR) made by polymerization in solution. 1.2 The values stated... | |
| 1.1 These test methods cover the standard materials, test formula, mixing procedures, and test methods for the evaluation and production control of non-halogenated isobutene-isoprene rubbers (IIR), commonly known as butyl... | |
| 1.1 These test methods cover the standard materials, test formula, mixing procedures, and test methods for the evaluation and production control of pigmented types of styrene-butadiene rubbers (SBR). This includes... | |
| 1.1 These test methods cover the standard materials, test formulas, mixing procedures and test methods for the evaluation of various types of acrylonitrile-butadi ene rubber (NBR). 1.2 The values stated... | |
| 1.1 These test methods cover the standard materials, test formulas, mixing procedures and test methods for the evaluation of various types of acrylonitrile-butadi ene rubber (NBR). 1.2 The values stated... | |
| 1.1 These test methods cover the standard materials, test formulas, mixing procedures, and test methods for the evaluation and production control of natural rubber (NR). 1.2 The values stated in... | |
| 1.1 These test methods cover the standard materials, test formulas, mixing procedures, and test methods for the evaluation of emulsion polybutadiene (EBR) and styrene-butadiene rubbers (SBR) including the emulsion polybutadiene... | |
| 1.1 These test methods cover two alternative procedures for the determination of total sulfur in samples of coal and coke. Sulfur is included in the ultimate analysis of coal and... | |
| 1.1 These test methods determine the constituent content of composite materials by one of two approaches. Method I physically removes the matrix by digestion or ignition by one of seven... | |
| 1.1 These test methods determine the constituent content of composite materials by one of two approaches. Test Method I physically removes the matrix by digestion or ignition by one of... | |
| 1.1 These test methods determine the constituent content of composite materials by one of two approaches. Test Method I physically removes the matrix by digestion or ignition or carbonization by... | |
| 1.1 These test methods specify the standard materials, test formula, mixing procedures, and test methods for evaluation of butadiene rubber (BR) made by polymerization in solution. 1.2 The values stated... | |
| 1.1 These test methods specify the standard materials, test formula, mixing procedures, and test methods for the evaluation and production control of non-halogenated isobutene-isoprene rubbers (IIR), commonly known as butyl... | |
| 1.1 These test methods specify the standard materials, test formula, mixing procedures, and test methods for the evaluation and production control of pigmented types of styrene-butadiene rubbers (SBR). This includes... | |
| 1.1 These test methods specify the standard materials, test formulas, mixing procedures and test methods for the evaluation of various types of acrylonitrile-butadi ene rubber (NBR). 1.2 The values stated... | |
| 1.1 These test methods specify the standard materials, test formulas, mixing procedures, and test methods for the evaluation and production control of natural rubber (NR). 1.2 The values stated in... | |
| 1.1 This guide is designed to provide data on which a prediction can be based concerning the expected wear performance of a wide variety of textiles in end-use conditions. 1.2... | |
| 1.1 This guide is designed to provide data on which a prediction can be based concerning the expected wear performance of a wide variety of textiles in end-use conditions. This... | |
| 1.1 This guide is intended to provide guidance for the design of an experiment for the purpose of developing a prediction of expected wear performance of apparel and textile products... | |
| 1.1 This index is provided for reference to aid in the selection of procedures and test methods used in the evaluation of reinforced or non-reinforced elastomeric and plastomeric, nonbituminous roofing... | |
| 1.1 This index is provided for reference to aid in the selection of procedures and test methods used in the evaluation of sheet and liquid roofing materials, as appropriate. Composition... | |
| 1.1 This method covers the determination of the density of cutback asphalts using a glass hydrometer. It is applicable to cutback asphalts which are liquid at room temperature (see Note... | |
| 1.1 This practice covers methods for the preparation of pieces of a rubber vulcanizate that is not in the form of sheet. Such pieces are used as a source from... | |
| 1.1 This practice covers the detection and identification by thin-layer chromatography of antidegradants (antioxidants, antiozonants, and stabilizers) that may be present in raw rubber or rubber products. Analysis for other... | |
| 1.1 This practice covers the determination of approximate mass loss due to valve seepage rate2 of aerosol products by the collection and measurement of gases seeping through the valve and... | |
| 1.1 This practice covers the determination of moisture, volatile matter, and ash and the calculation of fixed carbon on coals and cokes sampled and prepared by prescribed methods and analyzed... | |
| 1.1 This practice covers the determination of the flexibility of a hot-melt adhesive in sheet form under specific test conditions. This is a working practice. Its results are useful for... | |
| 1.1 This practice covers the filling of low-pressure pressurized products, either in the laboratory or in production. 1.2 This standard does not purport to address all of the safety concerns,... | |
| 1.1 This practice covers the process that is required to obtain well-resolved alpha-particle spectra from water samples and discusses associated problems. This practice is generally combined with specific chemical separations... | |
| 1.1 This practice covers the processes that are required to obtain well-resolved alpha-particle spectra from water samples and discusses associated problems. This practice is generally combined with specific chemical separations,... | |
| 1.1 This practice covers the rapid determination of the A-D dimension defined as the centerline dimension from the top plane of the valve mounting cup curl to the far end... | |
| 1.1 This practice covers the standard materials, test formulas, mixing procedures, and test methods for the evaluation and production control of natural rubber (NR). 1.2 The values stated in SI... | |
| 1.1 This practice covers the standard materials, test formulas, mixing procedures, and test methods for the evaluation and production control of natural rubber (NR). 1.2 The values stated in SI... | |
| 1.1 This practice covers the storage testing of aerosol products. 1.2 There are two major types of storage tests that may be performed on aerosol products: 1.2.1 Live Storage Tests,... | |
| 1.1 This practice covers the storage testing of aerosol products. 1.2 There are two major types of storage tests that may be performed on aerosol products: 1.2.1 Live Storage Tests,... | |
| 1.1 This practice covers the storage testing of aerosol products. 1.2 There are two major types of storage tests that may be performed on aerosol products: 1.2.1 Live Storage Testswhere... | |
| 1.1 This practice covers the term ultimate analysis as it is applied to the analysis of coal and coke. The information derived is intended for the general utilization by applicable... | |
| 1.1 This practice describes a procedure for establishing tolerances and evaluating the color and gloss of specimens with respect to specified standards. This practice is appropriate for non fluorescent opaque... | |
| 1.1 This practice describes a procedure for establishing tolerances and evaluating the color and gloss of specimens with respect to specified standards. This practice is appropriate for nonfluorescent opaque specimens. | |
| 1.1 This practice describes a procedure for the qualitative identification in emulsion paints of most types of polymers present as major components of the paint vehicle. Limitations are discussed in... | |
| 1.1 This practice describes methods for the preparation of pieces of a rubber vulcanizate that is not in the form of sheet. Such pieces are used as a source from... | |
| 1.1 This practice gives formulas to enable analytical data to be expressed on various different bases in common use. Such bases are: as received, dry, equilibrium moisture, dry ash free,... | |
| 1.1 This practice lists formulas that allow analytical data to be expressed in various bases in common use. Such bases are: as received, dry, equilibrium moisture, dry ash free, and... | |
| 1.1 This practice provides a listing of reference compounding materials required to prepare the rubber test compounds listed in succeeding methods and contains procedures for weighing. It also specifies the... | |
| 1.1 This specification applies to flexible, crosslinked and noncrosslinked poly(vinyl chloride) heat-shrinkable tubing for electrical insulating purposes. It is supplied in an expanded form and will shrink to its extruded... | |
| 1.1 This specification covers 2-methoxyethanol. 1.2 For hazard information and guidance, see the supplier's Material Safety Data Sheet for materials listed in this specification. 1.3 The following applies to all... | |
| 1.1 This specification covers 2-methoxyethanol. 1.2 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the... | |
| 1.1 This specification covers asphalt suitable for undersealing portland cement concrete and overlaid concrete pavements by pumping hot asphalt under the slabs. | |
| 1.1 This specification covers flexible and semirigid crosslinked polyolefin heat-shrinkable tubing used for electrical insulating purposes. It is supplied in an expanded form and will shrink to its extruded diameter... | |
| 1.1 This specification covers four types of asphalt intended for use in built-up roof construction, construction of some modified bitumen systems, construction of bituminous vapor retarder systems, and for adhering... | |
| 1.1 This specification covers isopropyl acetate (99 % grade). 1.2 For specific hazard information and guidance, see the supplier's Material Safety Data Sheet for materials listed in this specification. 1.3... | |
| 1.1 This specification covers melt processible molding and extrusion materials of modified ETFE-fluoropolymer. The ETFE resin is a copolymer of ethylene containing approximately 75 mass % of tetrafluoroethylene. 1.2 The... | |
| 1.1 This specification covers melt processible molding and extrusion materials of modified ETFE-fluoropolymer. This specification does not cover recycled ETFE materials. The ETFE resin is a copolymer of ethylene containing... | |
| 1.1 This specification covers n-propyl acetate (96% grade). 1.2 For specific hazard information and guidance, see the supplier's Material Safety Data Sheet for material listed in this specification. | |
| 1.1 This specification covers once-refined sunflower oil, technical grade, suitable for use in protective coatings. | |
| 1.1 This specification covers requirements for performance properties of bonded, fused, and laminated apparel fabrics. | |
| 1.1 This specification covers semirigid, flame-retardant, crosslinked poly(vinylidene fluoride) heat-shrinkable tubing for electrical insulation purposes. It is supplied in an expanded form and will shrink to its extruded diameter when... | |
| 1.1 This specification covers the types of joints required for plastic pipe pressure systems with a wall thickness equal to or greater than that of SDR 64 and intended for... | |
| 1.1 This specification covers woven asbestos tape having a minimum of 75% asbestos fiber by weight, excluding the weight of other inorganic reinforcing strands that may be present. 1.2 The... | |
| 1.1 This specification provides general requirements for solvent cements used in joining acrylonitrile-butadi ene-styrene (ABS) plastic pipe or fittings to poly(vinyl chloride) (PVC) plastic pipe or fittings. 1.2 These cements... | |
| 1.1 This specification provides general requirements for styrene-rubber solvent cements to be used in joining styrene-rubber (SR) plastic pipe and fittings. 1.2 A recommended procedure for joining styrene-rubber pipe and... | |
| 1.1 This standard is a compilation of all terminology developed by Subcommittee D13.62 on Labeling and related to refurbishing and labeling for apparel, textile, home furnishing, and leather products other... | |
| 1.1 This standard is a compilation of terminology developed by Subcommittee D13.62 on Labeling that is related to refurbishing and labeling for apparel, textile, home furnishing, and leather products other... | |
| 1.1 This terminology provides a uniform language for the disclosure of care instructions on labels that are to be attached to textile products and to leather, suede, and fur when... | |
| 1.1 This test method (Note 1) is intended for determining the comparative shear strengths of adhesives in large area joints when tested on a standard single-lap-joint specimen and under specified... | |
| 1.1 This test method covers a method of classifying the color of raw rubber according to a standard color scale. 1.2 The values stated in SI units are to be... | |
| 1.1 This test method covers a method of classifying the color of raw rubber according to a standard color scale. 1.2 The values stated in SI units are to be... | |
| 1.1 This test method covers a procedure for measuring the spiral flow of thermosetting molding compounds (soft or very soft) designed for molding pressures under 6.9 MPa (1000 psi). It... | |
| 1.1 This test method covers a procedure for measuring the spiral flow of thermosetting molding compounds (soft or very soft) designed for molding pressures under 6.9 MPa [1000 psi]. It... | |
| 1.1 This test method covers determination of the solubility of resins and polymers in terms of the region of solubility parameter and hydrogen bonding of solvents in which complete solution... | |
| 1.1 This test method covers measurement of the comparative tack of pressure-sensitive adhesives by a rolling ball and is most appropriate for low-tack adhesives. This test method is only one... | |
| 1.1 This test method covers screening procedures for the preliminary evaluation of leak-stopping materials intended for use in engine cooling systems. (Heavy-duty users are referred to X1.2.21 in Specification D... | |
| 1.1 This test method covers screening procedures for the preliminary evaluation of leak-stopping materials intended for use in engine cooling systems. (Heavy-duty users are referred to X1.2.21 in Specification D4485... | |
| 1.1 This test method covers the detection of wax in burner fuels, diesel fuels, and turbine engine fuels in the range from -26 to +2°C. It is applicable to a... | |
| 1.1 This test method covers the determination of approximate mass loss due to valve seepage rate of aerosol products by the collection and measurement of gases seeping through the valve... | |
| 1.1 This test method covers the determination of boron in water and wastewaters by the curcumin colorimetric-extract ion method in concentrations between 0.1 and 1.0 mg/L. The range can be... | |
| 1.1 This test method covers the determination of boron in water and wastewaters by the curcumin colorimetric-extract ion method2 in concentrations between 0.1 and 1.0 mg/L. The range can be... | |
| 1.1 This test method covers the determination of delivered mass of aerosol products. 1.2 This standard does not purport to address all of the safety concerns, if any, associated with... | |
| 1.1 This test method covers the determination of elastic moduli of intact rock core specimens in uniaxial compression. It specifies the apparatus, instrumentation, and procedures for determining the stress-axial strain... | |
| 1.1 This test method covers the determination of flash points by the Tag Open-Cup Apparatus of cut-back asphalts having flash points of less than 93°C (200°F). Note 1-Specifications commonly designate... | |
| 1.1 This test method covers the determination of flash points by the Tag open-cup apparatus of cutback asphalts having flash points of less than 93 °C [200 °F]. Note 1:... | |
| 1.1 This test method covers the determination of flash points by the Tag Open-Cup Apparatus of cutback asphalts having flash points of less than 93°C (200°F). Note 1-Specifications commonly designate... | |
| 1.1 This test method covers the determination of flash points by the Tag Open-Cup Apparatus of cutback asphalts having flash points of less than 93°C [200°F]. Note 1-Specifications commonly designate... | |
| 1.1 This test method covers the determination of flash points by the Tag open-cup apparatus of cutback asphalts having flash points of less than 93?°C [200?°F]. Note 1: Specifications commonly... | |
| 1.1 This test method covers the determination of moisture in the analysis sample of coal or coke. It is used for calculating other analytical results to a dry basis. When... | |
| 1.1 This test method covers the determination of monomethyl ether of hydroquinone (MEHQ) in colorless monomeric acrylate esters and acrylic acid. The test method is applicable to the determination of... | |
| 1.1 This test method covers the determination of monomethyl ether of hydroquinone2 (MEHQ) in colorless monomeric acrylate esters and acrylic acid. The test method is applicable to the determination of... | |
| 1.1 This test method covers the determination of monomethyl ether of hydroquinone2 (MEHQ) in colorless monomeric acrylate esters and acrylic acid. The test method is applicable to the determination... | |
| 1.1 This test method covers the determination of phenol in refined cumene (isopropylbenzene) or AMS (α-methylstyrene). 1.2 This test method has been found applicable in the range from 5 to... | |
| 1.1 This test method covers the determination of phenol in refined cumene (isopropylbenzene) or AMS (α-methylstyrene). 1.2 This test method has been found applicable in the range from 5 to... | |
| 1.1 This test method covers the determination of phenol in refined cumene (isopropylbenzene) or AMS (-methylstyrene). 1.2 This test method has been found applicable in the range from 5 to... | |
| 1.1 This test method covers the determination of phenol in refined cumene (isopropylbenzene) or AMS (a-methylstyrene). 1.2 This test method has been found applicable in the range from 3?mg/kg to... | |
| 1.1 This test method covers the determination of phenol in the range from 0.25 to 50 mg/kg in refined cumene (isopropylbenzene) or AMS (-methylstyrene). 1.2 In determining the conformance of... | |
| 1.1 This test method covers the determination of phenol in the range from 0.25 to 50 mg/kg in refined cumene (isopropylbenzene) or AMS ([alpha]-methylstyre ne). 1.2 The following applies to... | |
| 1.1 This test method covers the determination of sulfur concentration in the range from 3.0 mg/kg to 1000 mg/kg in light liquid hydrocarbons and fuels with oxygenates boiling in the... | |
| 1.1 This test method covers the determination of sulfur concentration in the range from 3.0 to 1000 mg/kg in light liquid hydrocarbons and fuels with oxygenates boiling in the range... | |
| 1.1 This test method covers the determination of sulfur concentration in the range from 3.0 to 1000 mg/kg in light liquid hydrocarbons boiling in the range from 26 to 274°C... | |
| 1.1 This test method covers the determination of sulfur concentration in the range from 3.0?mg/kg to 1000?mg/kg in light liquid hydrocarbons and fuels with oxygenates boiling in the range from... | |
| 1.1 This test method covers the determination of sulfur in the range from 3.0 to 100 ppm (μg/g) in light liquid hydrocarbons boiling in the range from 26 to 274°C... | |
| 1.1 This test method covers the determination of sulfur in the range from 3.0 to 100 ppm ([mu]g/g) in light liquid hydrocarbons boiling in the range from 26 to 274°C... | |
| 1.1 This test method covers the determination of the ability of rubber to withstand the environmental effects of high humidity. This is accomplished by examination of the material after removal... | |
| 1.1 This test method covers the determination of the amount of fabric stretch, fabric growth, and fabric recovery of fabrics woven in whole or in part from stretch yarns after... | |
| 1.1 This test method covers the determination of the effects of the application of a water-emulsion floor polish over a dried coating of the same polish. The method is designed... | |
| 1.1 This test method covers the determination of the fiber content of resin-matrix composites. The technique used is based on the digestion of the matrix resin by liquid media, which... | |
| 1.1 This test method covers the determination of the flexibility of a hot-melt adhesive in sheet form under specific test conditions. This is a working test. Its results are useful... | |
| 1.1 This test method covers the determination of the gaseous products, exclusive of moisture vapor, as volatile matter in the analysis sample of coal or coke from coal. 1.2 The... | |
| 1.1 This test method covers the determination of the inorganic residue as ash in the analysis sample of coal or coke as prepared in accordance with Method D 2013 or... | |
| 1.1 This test method covers the determination of the inorganic residue as ash in the analysis sample of coal or coke as prepared in accordance with Method D2013 or Practice... | |
| 1.1 This test method covers the determination of the inorganic residue as ash in the analysis sample of coal or coke as prepared in accordance with Practice D2013 or Practice... | |
| 1.1 This test method covers the determination of the lime content of soil-lime mixtures sampled from a project under construction or at the pug-mill, or both. 1.2 In soils with... | |
| 1.1 This test method covers the determination of the operating capacity of anion-exchange materials when used for the removal of hydrochloric and sulfuric acid from water. It is designed to... | |
| 1.1 This test method covers the determination of the permanent deformation of bare, continuous elastomeric monofilaments and filament yarns made from rubber, spandex, anidex, or other elastomers subjected to prolonged... | |
| 1.1 This test method covers the determination of the pickup efficiency of residual aerosol insecticides. 1.2 The values stated in inch-pound units are to be regarded as the standard. The... | |
| 1.1 This test method covers the determination of the relative peel resistance of adhesive bonds between one rigid adherend and one flexible adherend when tested under specified conditions of preparation... | |
| 1.1 This test method covers the determination of the resistance of coatings to chipping damage by stones or other flying objects. Note 1 - This test method is similar to... | |
| 1.1 This test method covers the determination of the resistance of coatings to chipping damage by stones or other flying objects. Note 1-This test method is similar to SAE J-400. | |
| 1.1 This test method covers the determination of the resistance of coatings to chipping damage by stones or other flying objects. Note 1: This test method is similar to SAE... | |
| 1.1 This test method covers the determination of the resistance of coatings to chipping damage by stones or other flying objects. Note1-This test method is similar to SAE J-400. 1.2... | |
| 1.1 This test method covers the determination of the softening point of pitches having softening points in the range from 122 to 356°F (50 to 180°C) by this method, and... | |
| 1.1 This test method covers the determination of the softening point of pitches having softening points in the range from 50 °C to 180 °C by this test method, and... | |
| 1.1 This test method covers the determination of the softening point of pitches having softening points in the range from 50 to 180°C by this test method, and gives results... | |
| 1.1 This test method covers the determination of the softening point of pitches having softening points in the range from 50 to 180C by this test method, and gives results... | |
| 1.1 This test method covers the determination of the thermal endurance of electrical insulating varnishes alone or in combinations with magnet wire insulation. Changes in the helical coil bond strength... | |
| 1.1 This test method covers the determination of the thermal endurance of electrical insulating varnishes alone or in combinations with wire insulation. Changes in the helical coil bond strength are... | |
| 1.1 This test method covers the determination of the thermal failure of solid electrical insulating materials subjected to electric stress at commercial power frequencies. This test method has been developed... | |
| 1.1 This test method covers the determination of the thermal insulation quality of a package and its enclosed packaging from temperature differentials between the packaged item and the outside environment. | |
| 1.1 This test method covers the determination of the thermal insulation quality of a package and the thermal stability of its contents when exposed to variable ambient temperature conditions. It... | |
| 1.1 This test method covers the laboratory determination, using a glass hydrometer, of the density, specific gravity, or API gravity of cutback asphalts as defined in Specifications D 2026, D... | |
| 1.1 This test method covers the laboratory determination, using a glass hydrometer, of the density, specific gravity, or API gravity of cutback asphalts as defined in Specifications D2026, D2027, and... | |
| 1.1 This test method covers the laboratory determination, using a glass hydrometer, of the density, specific gravity, or API gravity of cutback asphalts as defined in Specifications D2026/D2026M, D2027/D2027M, and... | |
| 1.1 This test method covers the measurement of fatigue strength in shear by tension loading of adhesives on a standard specimen and under specified conditions of preparation, loading, and testing. | |
| 1.1 This test method covers the measurement of the kinetic frictional properties of a moving yarn in contact with a solid material. For determining yarn-to-yarn friction, refer to Test Method... | |
| 1.1 This test method covers the measurement of the kinetic frictional properties of a moving yarn in contact with a solid material. Note 1-For determining yarn-to-yarn friction, refer to Test... | |
| 1.1 This test method covers the measurement of the kinetic frictional properties of a moving yarn in contact with a solid material. Note 1: For determining yarn-to-yarn friction, refer to... | |
| 1.1 This test method covers the particle-size distribution of space-insecticide aerosol. 1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses... | |
| 1.1 This test method covers the procedure for evaluating the wind resistance of asphalt shingles that results from the shingle’s rigidity (with or without contribution from sealant) or mechanical interlocking... | |
| 1.1 This test method covers the procedure for evaluating the wind resistance of many discontinuous, air permeable, steep slope roofing products that results from the product's rigidity, with or without... | |
| 1.1 This test method covers the procedure for testing asphalt shingles that are resistant to wind blow-up or blow-off when applied on low slopes in accordance with the manufacturer's instructions. | |
| 1.1 This test method covers the procedure for testing the wind resistance of asphalt shingles when applied to a test deck on low slopes in accordance with the manufacturer's instructions... | |
| 1.1 This test method covers the quantitative determination of the content of cellulose nitrate (also known as nitrocellulose) in lacquers containing alkyd resins. 1.2 The values stated in SI units... | |
| 1.1 This test method describes measurement of the average velocity of a gas stream for the purpose of determining gas flow in a stack, duct, or flue. Although technically complex,... | |
| 1.1 This test method determines the percentage of gaseous products, exclusive of moisture vapor, in the analysis sample which are released under the specific conditions of the test. 1.2 This... | |
| 1.1 This test method is applicable to all types of polyethylenes and blends of polyethylenes. 1.2 The values stated in SI units are to be regarded as the standard. 1.3... | |
| 1.1 This test method is applicable to all types of polyethylenes, those ethylene plastics consisting of ethylene and α-olefin copolymers longer than propylene, and blends of the above in any... | |
| 1.1 This test method is applicable to all types of polyethylenes, those ethylene plastics consisting of ethylene and -olefin copolymers longer than propylene, and blends of the above in any... | |
| 1.1 This test method is applicable to the determination of the carbon monoxide (CO) concentration of the atmosphere between 0.6 mg/m 3 (0.5 ppm(v)) and 115 mg/m3 (100 ppm(v)). | |
| 1.1 This test method is applicable to the determination of the carbon monoxide (CO) concentration of the atmosphere between 0.6 mg/m3 (0.5 ppm(v)) and 115 mg/m3 (100 ppm(v)). | |
| 1.1 This test method is applicable to the determination of the carbon monoxide (CO) concentration of the atmosphere between 0.6 mg/m3 (0.5ppm(v)) and 115 mg/m3 (100 ppm(v)). The... | |
| 1.1 This test method is intended to complement Test Method D 1002 and D 3163 and extend its application to single-lap-shear adhesive joints employing plastic adherends. The test method is... | |
| 1.1 This test method is intended to complement Test Method D 1002 and extend its application to single-lap shear adhesive joints of rigid plastic adherends. The test method is useful... | |
| 1.1 This test method is intended to complement Test Method D 1002 and Test Method D 3163 and extend its application to single-lap-shear adhesive joints employing plastic adherends. The test... | |
| 1.1 This test method is intended to complement Test Method D1002 and D3163 and extend its application to single-lap-shear adhesive joints employing plastic adherends. The test method is useful for... | |
| 1.1 This test method is intended to complement Test Method D1002 and extend its application to single-lap shear adhesive joints of rigid plastic adherends. The test method is useful for... | |
| 1.1 This test method is intended to complement Test Method D1002 and extend its application to single-lap-shear adhesive joints employing plastic adherends. The test method is useful for generating comparative... | |
| 1.1 This test method is intended to complement Test Method D1002 and Test Method D3163 and extend its application to single-lap-shear adhesive joints employing plastic adherends. The test method is... | |
| 1.1 This test method is used to evaluate for explosive reactivity of various lubricants in the presence of aerospace alloys under high shear conditions. 1.2 The values stated in SI... | |
| 1.1 This test method is used to evaluate for explosive reactivity of various lubricants in the presence of aerospace alloys under high shear conditions. 1.2 The values stated in SI... | |
| DESIG: D3157 84 (Reapproved 2001) ^TITLE: Standard Test Method for Rubber from Natural Sources-Color 1.1 This test method represents a method of classifying the color of raw rubber according to... | |
| DESIG: D3171 06 ^TITLE: Standard Test Methods for Constituent Content of Composite Materials ^SCOPE: 1. Scope 1.1 These test methods determine the constituent content of composite materials by one of... | |
| Guide for Testing Exterior Latex House Paints (Withdrawn 1996) | |
| Method for Sieve Analysis of Crushed Bituminous Coal (Withdrawn 1988) | |
| Method of Lead in the Atmosphere by Colorimetric Dithizone Procedure (Withdrawn 1990) | |
| Method of Size of Anthracite (Withdrawn 1988) | |
| Method of Test for Coarse Particles in Mixtures of Asphalt and Mineral Matter (Withdrawn 1980) | |
| Method of Test for D-C Electrical Conductivity of Hydrocarbon Fuels (Withdrawn 1985) | |
| Method of Test for Finish Content of Woven Glass Fabrics, Cleaned and After-Finished with Epoxy-Functions Silane Type Finishes for Plastic Laminates (Withdrawn 1988) | |
| Method of Test for Mist Spray Flammability of Hydraulic Fluids (Withdrawn 1988) | |
| Method of Test for Pneumatic Ball Impact Resistance of Plastic Film and Sheeting (Withdrawn 1980) | |
| Method of Test for Toughness of Rock (Withdrawn 1964) | |
| Practice for Determination of Alkalinity of Hollow Glass Microspheres (Withdrawn 1984) | |
| Practice for Determination of Alkalinity of Hollow Glass Microspheres | |
| Practice for Determination of Bulk Density and Packing Factor of Hollow Glass Microspheres (Withdrawn 1984) | |
| Practice for Determination of Bulk Density and Packing Factor of Hollow Glass Microspheres | |
| Practice for Determination of Isostatic Collapse Strength of Hollow Glass Microspheres (Withdrawn 1984) | |
| Practice for Determination of Isostatic Collapse Strength of Hollow Glass Microspheres | |
| Practice for Measurement of Low-Level Activity in Water (Withdrawn 1987) | |
| Specification for Adhesives Used in Laminate Joints for Nonstructural Glued Lumber Products (Withdrawn 1996) | |
| Specification for Amylacetate (Synthetic) (85 to 88 Percent Grade) (Withdrawn 1975) | |
| Specification for Asphalt Saturated and Coated Organic Felt Used in Roofing (Withdrawn 1983) | |
| Specification for Asphalt Saturated and Coated Organic Felt Used in Roofing | |
| Specification for Crushed Stone, Crushed Slag, and Gravel for Bituminous Concrete Base and Surface Courses of Pavements (Withdrawn 1942) | |
| Specification for Ethyl Acetate (99 Percent Grade) (Withdrawn 1986) | |
| Specification for Flexible Poly (Vinyl Chloride) Plastic Sheeting for Pond, Canal, and Reservoir Lining (Withdrawn 1998) | |
| Specification for N-Butyl Acetate (98 Percent Grade) (Withdrawn 1986) | |
| Specification for Oil Putty for Glazing (Withdrawn 1955) | |
| Standard Method for Ultimate Analysis Of Coal And Coke | |
| Standard Practice for Flaring Polyolefin Pipe and Tubing (Withdrawn 1999) | |
| Standard Specification for Asphalt Used In Roofing | |
| Standard Test Method for Moisture In The Analysis Sample Of Coal And Coke | |
| Standard Test Method for Organchlorine Pesticides in Water | |
| Standard Test Method for Particle-Size Distribution of Space-Insecticide Aerosol | |
| Standard Test Method for Recoatability of Water-Emulsion Floor Polishes | |
| Standard Test Methods for Carbon and Hydrogen in the Analysis Sample of Coal and Coke | |
| Standard Test Methods for Total Sulfur In The Analysis Sample Of Coal And Coke | |
| Test Method for Liquid Density of Pressurized Products (Withdrawn 1991) | |
| Test Method for Trace Amounts of Lead in Gasoline | |
| This practice covers the procedures for filling low-pressure pressurized products in laboratory research and experimental work and in commercial refrigeration and pressure filling. Propellants and chemicals should be properly stored... | |
| This specification applies to two types of flexible, crosslinked (Type II) and noncrosslinked (Type I) poly(vinyl chloride) heat-shrinkable tubing for electrical insulating purposes. It is supplied in an expanded form... | |
| This specification covers 2-methoxyethanol. 2-methoxyethanol shall conform to the requirements specified for the following: (1) apparent specific gravity, (2) Pt-Co scale color, (3) distillation range defined by the initial boiling... | |
| This specification covers flexible and semirigid crosslinked polyolefin heat-shrinkable tubing used for electrical insulating purposes. It is in its expanded form and will shrink to its extruded diameter when heated. | |
| This specification covers four types of asphalt intended for use in built-up roof construction, construction of some modified bitumen systems, construction of bituminous vapor retarder systems, and for adhering insulation... | |
| This specification covers melt processible molding and extrusion materials of modified ETFE-fluoropolymer. The ETFE resin is a copolymer of ethylene containing approximately 75 mass% of tetrafluoroethylene. This specification addresses virgin... | |
| This specification covers requirements for performance properties of bonded, fused, and laminated apparel fabrics. The fabrics shall be classified according to shrinkage limits: Class I; Class II; and Class III. | |
| This specification covers semirigid, flame-retardant, crosslinked poly(vinylidene fluoride) heat-shrinkable tubing for electrical insulation purposes. It is supplied in an expanded form and will shrink to its extruded diameter when heated. | |
| This specification covers the properties, sampling, and testing of asphalt suitable for undersealing Portland cement concrete and overlaid concrete pavements by pumping hot asphalt under the slabs. The asphalt shall... | |
| This specification covers the two types of joints, mechanical joint and push-on-joint, required for plastic pipe pressure systems with a wall thickness equal to or greater than that of SDR... | |
| This specification covers woven asbestos tape having a specified minimum weight % of asbestos fiber, excluding the weight of other inorganic reinforcing strands that may be present. Asbestos tapes covered... | |
| This specification establishes the properties and requirements for isopropyl acetate. Specimens shall be sampled and tested as appropriate, and adhere accordingly to specified values of the following properties: apparent specific... | |
| This specification establishes the properties and requirements for n-propyl acetate. Specimens shall be sampled, undergo chemical analysis, and conform accordingly to specified values of the following requirements: apparent specific gravity; | |
| This specification provides general requirements for solvent cements used in joining acrylonitrile-butadi ene-styrene (ABS) plastic pipe or fittings to poly(vinyl chloride) (PVC) plastic pipe or fittings in non-pressure applications only. | |
| This specification provides general requirements for styrene-rubber solvent cements used in joining styrene-rubber (SR) plastic pipe and fittings. A recommended procedure for joining styrene-rubber pipe and fittings is given. The... |
| << Prev | Next >> |