1.1 This test method covers the laboratory determination, using a glass hydrometer, of the density, specific gravity, or API gravity of cutback asphalts as defined in Specifications D 2026, D 2027, and D 2028 (Note 1). Values are measured on a hydrometer at convenient temperatures, readings of density, specific gravity, and API gravity being reduced to 15°C or 60°F by means of international standard tables. By means of these same tables, values determined in one of the three systems of measurement are convertible to equivalent values in either system so that measurements may be made in the units of local convenience.
Note 1-This test method is applicable to cutback asphalts and in general follows, but provides more explicit routines than, the procedure outlined in Test Method D 1298.
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific precautionary statements are given in Section 7.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D3142-05 |
| Product Name | Standard Test Method for Specific Gravity, API Gravity, or Density of Cutback Asphalts by Hydrometer Method |