1.1 This test method is applicable to the determination of the carbon monoxide (CO) concentration of the atmosphere between 0.6 mg/m3 (0.5 ppm(v)) and 115 mg/m3 (100 ppm(v)). The measuring principle is based on the absorption of infrared radiation by CO in the 4.7 μm region (1).2
1.2 The test method has a limit of detection of about 0.6 mg/m3 (0.5 ppm(v)) carbon monoxide in air.
1.3 The values stated in SI units are to be regarded as standard. The values and units in parentheses are provided for information only and are not considered standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use. See Section 9 for additional precautions.
1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D3162-21 |
| Product Name | Standard Test Method for Carbon Monoxide in the Atmosphere (Continuous Measurement by Nondispersive Infrared Spectrometry) |