1.1 This test method covers the determination of the ability of rubber to withstand the environmental effects of high humidity. This is accomplished by examination of the material after removal from the moisture-laden environment. It is designed for testing specimens of rubber materials cut from standard sheets prepared in accordance with Practice D3182.
1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. (For specific precautionary statements, see Note 1.)
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D3137-81(2013) |
| Product Name | Standard Test Method for Rubber Property-Hydrolytic Stability |