ASTM International Standard Specification for Modified ETFE-Fluoropolymer Molding and Extrusion Materials ASTM D3159-10

Description
This specification covers melt processible molding and extrusion materials of modified ETFE-fluoropolymer. The ETFE resin is a copolymer of ethylene containing approximately 75 mass% of tetrafluoroethylene. This specification addresses virgin materials only as performance requirements cannot be met with recycled material. Modified ETFE-fluoropolymers shall be supplied in pellet form and classified into five types according to their specific gravity. Furthermore, the resins of each type are divided into three grades according to their melt flow rate. Materials shall be sampled, prepared, and conditioned as appropriate for testing, wherein the following performance requirements must be met: melting point and flow rate; melting endotherm peak temperature; specific gravity; tensile properties (tensile strength and elongation); and dielectric constant and dissipation factor.
Request a Quote
Description
This specification covers melt processible molding and extrusion materials of modified ETFE-fluoropolymer. The ETFE resin is a copolymer of ethylene containing approximately 75 mass% of tetrafluoroethylene. This specification addresses virgin materials only as performance requirements cannot be met with recycled material. Modified ETFE-fluoropolymers shall be supplied in pellet form and classified into five types according to their specific gravity. Furthermore, the resins of each type are divided into three grades according to their melt flow rate. Materials shall be sampled, prepared, and conditioned as appropriate for testing, wherein the following performance requirements must be met: melting point and flow rate; melting endotherm peak temperature; specific gravity; tensile properties (tensile strength and elongation); and dielectric constant and dissipation factor.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Specification for Modified ETFE-Fluoropolymer Molding and Extrusion Materials - ASTM D3159-10 - ASTM International
West Conshohocken, PA, United States
Standard Specification for Modified ETFE-Fluoropolymer Molding and Extrusion Materials
ASTM D3159-10
Standard Specification for Modified ETFE-Fluoropolymer Molding and Extrusion Materials ASTM D3159-10
This specification covers melt processible molding and extrusion materials of modified ETFE-fluoropolymer. The ETFE resin is a copolymer of ethylene containing approximately 75 mass% of tetrafluoroethylene. This specification addresses virgin materials only as performance requirements cannot be met with recycled material. Modified ETFE-fluoropolymers shall be supplied in pellet form and classified into five types according to their specific gravity. Furthermore, the resins of each type are divided into three grades according to their melt flow rate. Materials shall be sampled, prepared, and conditioned as appropriate for testing, wherein the following performance requirements must be met: melting point and flow rate; melting endotherm peak temperature; specific gravity; tensile properties (tensile strength and elongation); and dielectric constant and dissipation factor.

This specification covers melt processible molding and extrusion materials of modified ETFE-fluoropolymer. The ETFE resin is a copolymer of ethylene containing approximately 75 mass% of tetrafluoroethylene. This specification addresses virgin materials only as performance requirements cannot be met with recycled material. Modified ETFE-fluoropolymers shall be supplied in pellet form and classified into five types according to their specific gravity. Furthermore, the resins of each type are divided into three grades according to their melt flow rate. Materials shall be sampled, prepared, and conditioned as appropriate for testing, wherein the following performance requirements must be met: melting point and flow rate; melting endotherm peak temperature; specific gravity; tensile properties (tensile strength and elongation); and dielectric constant and dissipation factor.

Supplier's Site

Technical Specifications

  ASTM International
Product Category Standards and Technical Documents
Product Number ASTM D3159-10
Product Name Standard Specification for Modified ETFE-Fluoropolymer Molding and Extrusion Materials
Unlock Full Specs
to access all available technical data

Similar Products