1.1 This specification covers quenched and tempered alloy steel plates of structural quality in thicknesses of 6 in. [150 mm] and under intended primarily for use in welded bridges and other structures.
Note 1-All grades are not available in a maximum thickness of 6 in. [150 mm]. See Table 1 for thicknesses available in each grade.
1.2 When the steel is to be welded, it is presupposed that a welding procedure suitable for the grade of steel and intended use or service will be utilized. See Appendix X3 of Specification A 6/A 6M for information on weldability.
1.3 The values stated in either inch-pound units or SI units are to be regarded as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with this specification.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM A514/A514M-00a |
| Product Name | Standard Specification for High-Yield-Strength, Quenched and Tempered Alloy Steel Plate, Suitable for Welding |