ASTM International Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
| Product Name | Notes |
|---|---|
| 1.1 These test methods cover laboratory procedures for evaluating the release characteristics of a release paper intended to be supplied in direct contact with a preformed tape sealant. 1.2 The... | |
| 1.1 These test methods cover laboratory procedures for evaluating the release characteristics of a release paper intended to be supplied in direct contact with a preformed tape sealant. 1.2 The... | |
| 1.1 These test methods cover laboratory procedures for the determination of water-leachable chloride, fluoride, silicate, and sodium ions in thermal insulation materials in the parts per million range. 1.2 Selection... | |
| 1.1 These test methods cover laboratory procedures for the determination of water-leachable chloride, fluoride, silicate, and sodium ions in thermal insulation materials in the parts per million range. 1.2 Selection... | |
| 1.1 These test methods cover procedures for the chemical and mass spectrographic analysis of nuclear-grade gadolinium oxide powders to determine compliance with specifications. 1.2 The analytical procedures appear in the... | |
| 1.1 These test methods cover procedures for the chemical and mass spectrometric analysis of nuclear-grade gadolinium oxide powders to determine compliance with specifications. 1.2 The analytical procedures appear in the... | |
| 1.1 These test methods cover procedures for the chemical and mass spectrometric analysis of nuclear-grade gadolinium oxide powders to determine compliance with specifications. 1.2 The analytical procedures appear in the... | |
| 1.1 These test methods cover the procedures for determining the uncured (wet) and conditioned (dry) densities of resin, silicate, silica, and sulfur-based chemical-resistant mortars, grouts, monolithic surfacings, and polymer concretes. | |
| 1.1 This guide covers the determination of the particle size distribution of pulverized alumina and quartz for particle sizes from 45 to 5 μm by wet sieving. 1.2 The values... | |
| 1.1 This guide covers the determination of the particle size distribution of pulverized alumina and quartz for particle sizes from 45 to 5 μm by wet sieving. 1.2 The values... | |
| 1.1 This guide describes the use of a high solids content, cold liquid-applied elastomeric waterproofing membrane that meets the criteria in Specification C 836, in a waterproofing system subject to... | |
| 1.1 This guide describes the use of a high solids content, cold liquid-applied elastomeric waterproofing membrane that meets the criteria in Specification C836/C836M, in a waterproofing system subject to hydrostatic... | |
| 1.1 This practice covers a procedure for preparing refractory castable specimens usually containing calcium aluminate cement with or without metal fibers by cold nozzle-mix gunning. Specimens prepared in accordance with... | |
| 1.1 This practice covers a procedure for preparing refractory concrete specimens containing calcium aluminate cement with or without metal fibers by cold nozzle-mix gunning. Specimens prepared in accordance with this... | |
| 1.1 This practice covers a procedure for preparing refractory specimens usually containing calcium aluminate cement with or without metal fibers by cold nozzle-mix gunning. Specimens prepared in accordance with this... | |
| 1.1 This practice covers information that will permit design of a rational cleaning procedure that can be used with a glass that is somewhat soluble in many aqueous chemical solutions. | |
| 1.1 This practice covers procedures for determining the relative resistance of refractory materials against slag erosion. A reference refractory specimen should be included in each test and run for comparison. | |
| 1.1 This practice covers procedures for testing concrete pipe sewer lines, when using the low-pressure air test method to demonstrate the integrity of the installed material and the construction procedures. | |
| 1.1 This practice covers the conditioning of thermal insulating materials for tests. Since prior exposure of insulating materials to high or low humidity may affect the equilibrium moisture content, a... | |
| 1.1 This practice covers the conditioning of thermal insulating materials for tests. Since prior exposure of insulating materials to high or low humidity will affect the equilibrium moisture content, a... | |
| 1.1 This practice covers the dimensions for rectangular and tapered brick in common usage in the United States. 1.2 The dimensions are modular based on 38 mm as the basic... | |
| 1.1 This practice covers the dimensions for rectangular and tapered brick in common usage in the United States. 1.2 The dimensions are modular based on 38 mm as the basic... | |
| 1.1 This practice covers the firing of specimens made from refractory concretes (castable refractories) in accordance with Practice C 862 for cast specimens. The procedure is also recommended for heating... | |
| 1.1 This practice covers the firing of specimens made from refractory concretes (castable refractories) in accordance with Practice C862 for cast specimens. The procedure is also recommended for heating rates... | |
| 1.1 This practice covers the mixing, casting and curing of monolithic refractory concrete specimens for use in further testing. It does not apply to monolithic castable refractories intended primarily for... | |
| 1.1 This practice covers the mixing, casting and curing of monolithic refractory concrete specimens under laboratory conditions for use in further testing. It does not apply to monolithic castable refractories... | |
| 1.1 This practice covers the mixing, casting, and curing of monolithic refractory concrete specimens under laboratory conditions for use in further testing. It does not apply to monolithic castable refractories... | |
| 1.1 This practice describes a procedure for comparing the behavior of refractories to the action of molten slag in a rotating test furnace. A reference material should be included in... | |
| 1.1 This practice describes the minimum loads to be applied when designing monolithic or sectional precast concrete water and wastewater structures with the exception of concrete pipe, box culverts, utility... | |
| 1.1 This practice describes the procedures to be followed in the planning, site preparation, and installation of underground precast concrete utility structures. Concrete pipe, box culverts, and material covered in... | |
| 1.1 This practice is a guide for the use of sealants to reduce the sound transmission characteristics of interior walls, ceilings, and floors by proper application of sealants to joints,... | |
| 1.1 This practice is intended to provide information that will permit design of a rational cleaning procedure that can be used with a glass that is somewhat soluble in many... | |
| 1.1 This practice lists significant properties of thermal insulation jacketing materials and test methods for determining them. 1.2 This practice applies to jacketing materials applied over thermal insulation for piping,... | |
| 1.1 This practice lists the dimensions for rectangular and tapered brick in common usage in the United States. 1.2 The dimensions are modular based on 38 mm as the basic... | |
| 1.1 This practice presents the units to be employed for reporting the properties of refractories, such as density, crushing stress, modulus of rupture, tensile stress, thermal conductivity, and permeability. 1.2... | |
| 1.1 This practice presents the units to be employed for reporting the properties of refractories, such as density, crushing stress, modulus of rupture, tensile stress, thermal conductivity, and permeability. 1.2... | |
| 1.1 This practice provides information for the use of sealants to reduce sound transmission characteristics of interior walls, ceilings, and floors by proper application of sealants to joints, voids, and... | |
| 1.1 This specification covers asbestos-cement conduit for use in electric-power systems and communication systems. The service is for both underground and exposed conditions. 1.2 The values stated in SI units... | |
| 1.1 This specification covers brick intended for use as paving material subjected to pedestrian and light vehicular traffic. The units are designed for use in pedestrian applications and vehicular areas... | |
| 1.1 This specification covers external sealing bands to be used in conjunction with concrete pipe as defined in Terminology C 822 and conforming to Specifications C 14, C 76, C... | |
| 1.1 This specification covers external sealing bands to be used in conjunction with concrete pipe as defined in Terminology C 822 and conforming to Specifications C 14M, C 76M, C... | |
| 1.1 This specification covers foaming agents specifically formulated for making preformed foam for use in the production of cellular concrete. 1.2 The function of this specification is to provide the... | |
| 1.1 This specification covers high-temperature fiber blanket thermal insulation for use at various temperatures from 1350oF (732oC) up to 3000oF (1649oC), except... | |
| 1.1 This specification covers hollow and solid (see 5.3 and 5.4) concrete masonry units made from hydraulic cement, water, and mineral aggregates with or without the inclusion of other materials. | |
| 1.1 This specification covers hollow and solid (see 5.3 and 5.4) concrete masonry units made from portland cement, water, and mineral aggregates with or without the inclusion of other materials. | |
| 1.1 This specification covers hollow and solid (see and ) concrete masonry units made from hydraulic cement, water, and mineral aggregates with or without the inclusion of other materials. There... | |
| 1.1 This specification covers jackets applied over thermal insulation on piping and equipment, including materials applied solely for physical protection, and materials applied as vapor retarders. 1.2 This specification provides... | |
| 1.1 This specification covers lime and limestone products suitable for chemical and industrial uses as shown in . The type designations signify the following: 1.2 The buyer shall designate the... | |
| 1.1 This specification covers lime and limestone products suitable for chemical uses as shown in . The type designations signify the following: Note 1-Lime is used in environmental systems when... | |
| 1.1 This specification covers minimum material requirements, and safety precautions in application, for adhesives to bond thermal insulation duct liner on the interior surfaces of sheet metal air conditioning ducts; | |
| 1.1 This specification covers natural or manufactured aggregate for use in job-mixed base and finish-coat full thickness portland cement, portland cement-lime and modified portland cement plasters. 1.2 The values stated... | |
| 1.1 This specification covers open- and closed-face precast reinforced concrete crib walls intended to act as earth-retaining structures or as protection against stream encroachment. Note 1-This specification is a manufacturing... | |
| 1.1 This specification covers preformed dense elastomeric compression gaskets and accessories for use in sealing and glazing applications. These materials are generally used to seal or serve as components of... | |
| 1.1 This specification covers the materials, properties, and packaging of dry, combined materials for use as surface bonding mortar with concrete masonry units that have not been prefaced, coated, or... | |
| 1.1 This specification covers the minimum performance and material requirements for resilient connectors used for connections between precast reinforced concrete manholes conforming to Specification C 478 and pipes, and between... | |
| 1.1 This specification covers the minimum performance and material requirements for resilient connectors used for connections between precast reinforced concrete manholes conforming to Specification C478 and pipes, and between precast... | |
| 1.1 This specification covers the minimum performance and material requirements for resilient connectors used for connections between reinforced concrete manholes conforming to Specification C 478 and pipes, between wastewater structures... | |
| 1.1 This specification covers the properties of a cured single- or multicomponent cold-applied elastomeric joint sealant for sealing, caulking, or glazing operations on buildings, plazas, and decks for vehicular or... | |
| 1.1 This specification covers the recommended design requirements and manufacturing practices for monolithic or sectional precast concrete water and wastewater structures with the exception of concrete pipe, box culverts, utility... | |
| 1.1 This specification covers the structural design and quality control of fabrication for load-bearing and non-load-bearing prefabricated masonry panels. Methods of prefabrication, field erection, and jointing are not covered in... | |
| 1.1 This specification covers three types of masonry cement for use where mortar for masonry is required. 1.2 The values stated in SI units are to be regarded as the... | |
| 1.1 This specification covers two-component, epoxy-resin bonding systems for application to portland-cement concrete, which are able to cure under humid conditions and bond to damp surfaces. 1.2 The following safety... | |
| 1.1 This specification is for finished sintered gadolinium oxide-uranium dioxide pellets for use in light-water reactors. It applies to gadolinium oxide-uranium dioxide pellets containing uranium of any 235U concentration... | |
| 1.1 This specification provides the chemical and physical requirements for nuclear-grade gadolinium oxide powder intended for subsequent processing and use in nuclear fuel applications, for example, as an addition to... | |
| 1.1 This standard consists of technical terms used in some of the standards under the jurisdiction of the ASTM Subcommittee D01.46 (Industrial Protective Coatings). Note 1: This standard was previously... | |
| 1.1 This test method covers a laboratory procedure for determining the peel strength of a hot-applied sealant, hereafter referred to as the sealant, when installed between flexible metal substrates of... | |
| 1.1 This test method covers a laboratory procedure for determining the tensile adhesive strength of a preformed tape sealant. The type of failure can be determined, and the degree of... | |
| 1.1 This test method covers a laboratory procedure for determining the yield strength of preformed tape sealants. 1.2 The values stated in acceptable metric units are to be regarded as... | |
| 1.1 This test method covers a laboratory procedure for determining the yield strength of preformed tape sealants. 1.2 The values stated in acceptable metric units are to be regarded as... | |
| 1.1 This test method covers a procedure for determining the variability of a hydraulic cement produced at a single source using strength tests as the characteristic property. It is intended... | |
| 1.1 This test method covers a procedure for evaluating the chemical resistance of a polymer-based protective lining in immersion service. The method closely approximates the service conditions, including the temperature... | |
| 1.1 This test method covers a procedure for evaluating the chemical resistance of a protective lining applied to a steel substrate. The method closely approximates the service conditions, including the... | |
| 1.1 This test method covers a procedure for making and curing concrete specimens and for testing them at an early age. The specimens are stored under standard or accelerated curing... | |
| 1.1 This test method covers a procedure for making and curing concrete specimens and for testing them at an early age. The specimens are stored under standard-curing conditions and the... | |
| 1.1 This test method covers a procedure for making, curing, and testing specimens of hardened concrete at early ages. The specimens are stored under standard-curing conditions and the measured temperature... | |
| 1.1 This test method covers a procedure for measuring the resonance frequency in the flexural (transverse) mode of vibration of rectangular refractory brick or rectangularly shaped monoliths at room temperature. | |
| 1.1 This test method covers determination of the pullout strength of hardened concrete by measuring the force required to pull an embedded metal insert and the attached concrete fragment from... | |
| 1.1 This test method covers the apparatus and procedure for determining the hardness of carbon and graphite materials using the Model C-2 scleroscope with the hammer calibrated for use on... | |
| 1.1 This test method covers the apparatus and procedure for determining the hardness of carbon and graphite materials using the Model C-2 scleroscope² with the hammer calibrated for use on... | |
| 1.1 This test method covers the apparatus and procedure for determining the hardness of carbon and graphite materials using the Model C-2 scleroscope2 with the hammer calibrated for use on... | |
| 1.1 This test method covers the apparatus and procedures for determining the hardness of fine-grained carbon and graphite materials using the Model C-2 scleroscope with the hammer calibrated for use... | |
| 1.1 This test method covers the basic procedure for determining bulk density and volume of refractory shapes. This test is applicable to all refractory shapes or monoliths, burned or unburned,... | |
| 1.1 This test method covers the determination of expansion of concrete made with shrinkage-compensati ng cement. 1.2 The values stated in inch-pound units are to be regarded as the standard. | |
| 1.1 This test method covers the determination of soluble sulfate ions present in water or a filtrate by means of a photometer measuring the turbidity of precipitated barium sulfate. A... | |
| 1.1 This test method covers the determination of strength of cylindrical concrete specimens derived by means of a cast-in-place mold technique using specimens molded in place in the concrete structural... | |
| 1.1 This test method covers the determination of strength of cylindrical concrete specimens that have been molded in place using special molds attached to formwork. This test method is limited... | |
| 1.1 This test method covers the determination of the bond strength of epoxy-resin-base bonding systems for use with portland-cement concrete. This test method covers bonding hardened concrete to hardened or... | |
| 1.1 This test method covers the determination of the effect on mortar strength of the organic impurities in fine aggregate, whose presence is indicated by tests with Test Method C40. | |
| 1.1 This test method covers the determination of the effect on mortar strength of the organic impurities in fine aggregate, whose presence is indicated using Test Method C 40. Comparison... | |
| 1.1 This test method covers the determination of the effect on mortar strength of the organic impurities in fine aggregate, whose presence is indicated using Test Method C40. Comparison is... | |
| 1.1 This test method covers the determination of the effect on mortar strength of the organic impurities in fine aggregate, whose presence is indicated using Test Method C40/C40M. Comparison is... | |
| 1.1 This test method covers the determination of the expansion of concrete made with shrinkage-compensati ng cement. 1.2 The values stated in either SI units or inch-pound units are to... | |
| 1.1 This test method covers the determination of the expansion of concrete made with shrinkage-compensati ng cement. 1.2 The values stated in either SI units or inch-pound units are to... | |
| 1.1 This test method covers the determination of the particle size distribution of pulverized alumina and quartz for particle sizes from 45 to 5 µm by wet sieving. 1.2 This... | |
| 1.1 This test method covers the determination of the rate at which a layer of clay-water paste is formed from a clay-water slip under pressure filtration. The filtration rate is... | |
| 1.1 This test method covers the determination of which epoxy-resin formulations are subject to debonding when used as overlays for concrete when the combination of the two is subjected to... | |
| 1.1 This test method covers the estimation of the electrical corrosion potential of uncoated reinforcing steel in field and laboratory concrete, for the purpose of determining the corrosion activity of... | |
| 1.1 This test method covers the estimation of the electrical half-cell potential of uncoated reinforcing steel in field and laboratory concrete, for the purpose of determining the corrosion activity of... | |
| 1.1 This test method covers the evaluation of the oxidation resistance of silicon carbide refractories at elevated temperatures in an atmosphere of steam. The steam is used to accelerate the... | |
| 1.1 This test method covers the precise determination of lead and cadmium extracted by acetic acid from glazed ceramic tile that are intended for use in areas of food preparation. | |
| 1.1 This test method covers the precise determination of lead and cadmium extracted by acetic acid from porcelain enamel surfaces. 1.2 Values stated in SI units are to be regarded... | |
| 1.1 This test method covers the precise determination of lead and cadmium extracted by acetic acid from porcelain enamel surfaces. 1.2 Values stated in SI units are to be regarded... | |
| 1.1 This test method covers the procedure for determining the flexural strength of stone by use of a simple beam using quarter-point loading. 1.2 Stone tests shall be made when... | |
| 1.1 This test method covers the procedure for determining the flexural strength of stone by use of a simple beam using quarter-point loading. 1.2 Stone tests shall be made when... | |
| 1.1 This test method covers the testing of aggregates to estimate their soundness when subjected to weathering action in concrete or other applications. This is accomplished by repeated immersion in... | |
| 1.1 This test method describes a procedure for comparing the behavior of refractories to the action of molten slag in a rotating test furnace. A reference material should be included... | |
| 1.1 This test method determines the bond and cohesion of one-part, elastomeric, solvent release-type sealants after high- and low-temperature aging. 1.2 The subcommittee with jurisdiction is not aware of any... | |
| 1.1 This test method determines the bond and cohesion of one-part, elastomeric, solvent release-type sealants after high- and low-temperature aging. 1.2 This standard does not purport to address all of... | |
| 1.1 This test method is intended for use in instances in which the purchaser desires information on the strength uniformity of a hydraulic cement produced at a single source. It... | |
| 1.1 This test method is intended for use in instances where the purchaser desires information on the strength uniformity of a hydraulic cement produced at a single source. It is... | |
| Specification for Type G Steel Screws for the Application of Gypsum Board to Gypsum Board (Withdrawn 1983) | |
| Standard Specification for High-Temperature Fiber Blanket Thermal Insulation | |
| Standard Specification for Masonry Cement | |
| Standard Specification for Pedestrian And Light Traffic Paving Brick | |
| Standard Specification for Resilient Connectors Between Reinforced Concrete Manhole Structures, Pipes, and Laterals (Metric) (Withdrawn 2020) | |
| Standard Terminology Relating to Chemical-Resistant Nonmetallic Materials | |
| Standard Terminology Relating to Clay Products | |
| Standard Test Method for Effective Shrinkage of Epoxy-Resin Systems Used With Concrete (Withdrawn 1996) | |
| Standard Test Method for Soundness Of Aggregates By Use Of Sodium Sulfate Or Magnesium Sulfate | |
| Stnadard Specification for Elastomeric Joint Sealants | |
| This practice covers the procedures to be followed in the planning, site preparation, and installation of underground precast concrete utility structures. The installation area shall be surveyed using the workprint... | |
| This practice establishes the standard procedures for determining the material and physical properties for jacketing materials applied over thermal insulation on piping and equipment, including materials applied solely for physical... | |
| This specification covers asbestos-cement conduit for use in electric-power systems and communication systems, serviced in both underground and exposed conditions. The classes of conduit shall be as follows: Class B,... | |
| This specification covers brick intended for use as paving material subjected to pedestrian and light vehicular traffic. The units are designed for use in pedestrian applications and vehicular areas that... | |
| This specification covers external sealing bands for use in concrete pipe, manholes, and precast box sections. The sealing bands are classified into three types: Type I for sealing bands composed... | |
| This specification covers finished pellets composed of sintered gadolinium oxide-uranium dioxide of any concentration for use in light-water reactors. Materials shall adhere to specified chemical (impurity content, stoichiometry, moisture content,... | |
| This specification covers foaming agents specifically formulated for making preformed foam for use in the production of cellular concrete. The function of this specification is to provide the means for... | |
| This specification covers hollow and solid concrete masonry units made from hydraulic cement, water, and mineral aggregates with or without the inclusion of other materials. There are three classes of... | |
| This specification covers lime and limestone products that are suitable for chemical and industrial uses such as in waste acid neutralization, agricultural liming, soil stabilization, asphalt, flue gas desulfurization, drinking... | |
| This specification covers minimum material requirements, and safety precautions in application, for adhesives to bond thermal insulation duct liner on the interior surfaces of sheet metal air conditioning ducts; and... | |
| This specification covers natural or manufactured aggregate for use in job-mixed base and finish-coat full thickness Portland cement, Portland cement-lime and modified Portland cement plasters. Aggregate subjected to five cycles... | |
| This specification covers open- and closed-face precast reinforced concrete crib wall members for earth-retaining structures or protection against stream encroachment. The concrete crib wall shall conform to the dimensions prescribed... | |
| This specification covers preformed dense elastomeric compression gaskets and accessories for use in sealing and glazing applications. These materials are generally used to seal or serve as components of compression... | |
| This specification covers resilient connectors between reinforced concrete manhole structures, pipes, and laterals. Resilient materials for connectors and filler rings shall be manufactured from natural or synthetic rubber and shall... | |
| This specification covers the materials, properties, and packaging of dry, combined materials for use as surface bonding mortar with concrete masonry units that have not been prefaced, coated, or painted. | |
| This specification covers the minimum performance and material requirements for resilient connectors used for connections between reinforced concrete manholes and pipes, between wastewater structures and pipes, and between precast reinforced... | |
| This specification covers the properties of a cured single- or multicomponent cold-applied elastomeric joint sealant for sealing, caulking, or glazing operations on buildings, plazas, and decks for vehicular or pedestrian... | |
| This specification covers the standard for high-temperature fiber blanket thermal insulation for use at various temperatures. The insulation should be tested and comply accordingly to physical and mechanical properties of... | |
| This specification covers the standard requirements for the application of full thickness Portland cement-based plaster for exterior (stucco) and interior work. It also sets forth tables for proportioning of various... | |
| This specification covers the structural design and quality control of fabrication for load-bearing and non-load-bearing prefabricated masonry panels. Structural design of panels shall be performed in accordance with the provisions... | |
| This specification covers three types of masonry cement for use where mortar for masonry is required. Masonry cement shall conform to the applicable physical property requirements prescribed. The masonry cement... | |
| This specification covers two-component, epoxy-resin bonding systems for application to Portland-cement concrete, which are able to cure under humid conditions and bond to damp surfaces. The epoxy-resin bonding systems are... | |
| This specification deals with the metric standard for three types of external sealing bands to be used in conjunction with concrete pipe, manholes, and precast box sections. The first type... | |
| This specification provides chemical and physical requirements for nuclear-grade gadolinium oxide powder intended for subsequent processing and use in nuclear fuel applications. Chemical requirements of the specification include loss-on-ignition, gadolinium... | |
| This standard test method covers the rate determination of clay-water paste layer formation from a clay-water slip under pressure filtration. Filter pressing of clay shall be in accordance to the... | |
| This test method covers the determination of strength of cylindrical concrete specimens that have been molded and cured in place using special molds attached to formwork for slabs. A concrete... | |
| This test method covers the determination of strength of cylindrical concrete specimens that have been molded in place using special molds attached to formwork. A concrete cylinder mold assembly consisting... | |
| This test method covers the determination of the bond strength of epoxy-resin-base bonding systems for use with Portland-cement concrete. The test method covers bonding hardened concrete to hardened or freshly-mixed... | |
| This test method covers the procedures for determining soluble sulfate ions present in water or a filtrate using a photometer to measure the turbidity of precipitated barium sulfate. This test... | |
| This test method details the standard procedures for the determination of the bond and cohesion of one-part elastomeric solvent release-type sealants after high- and low-temperature aging. The materials and apparatuses... |
| << Prev | Next >> |