This specification covers the minimum performance and material requirements for resilient connectors used for connections between reinforced concrete manholes and pipes, between wastewater structures and pipes, and between precast reinforced concrete pipe and laterals. These connectors are designed to minimize leakage between the pipe and manhole, and between the pipe and lateral. Materials for connectors and filler rings shall be manufactured from natural or synthetic rubber and shall conform to the resilient material test requirements for chemical resistance, tensile strength, elongation at break, hardness, accelerated oven-aging, compression set, water absorption, ozone resistance, low-temperature brittle point, and tear resistance. Expansion rings, tension bands, and take-up devices used for mechanical compression of connectors shall be made from a material or materials in combination that will ensure durability, strength, resistance to corrosion, and have properties that will ensure continued resistance to leakage. The design of the connector shall be such that positive seal is accomplished at two locations: (1) between the connector and the wall of the manhole or wastewater structure and (2) between the connector and the pipe. For lateral to pipe connectors, the design of the connector shall be such that a positive seal is accomplished at two locations: (1) between the connector and the pipe wall and (2) between the connector and the lateral. The acceptability of the resilient connector shall be determined by the results of the test methods prescribed in this specification.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM C923-08 |
| Product Name | Standard Specification for Resilient Connectors Between Reinforced Concrete Manhole Structures, Pipes, and Laterals |