This specification covers the materials, properties, and packaging of dry, combined materials for use as surface bonding mortar with concrete masonry units that have not been prefaced, coated, or painted. The materials used as ingredients shall consist of the following: cements which shall be a Portland cement, blended hydraulic cement, hydraulic cement, or masonry cement; Type S or SA hydrated lime; Class N, F, or S pozzolan; aggregates; glass fibers; and additives. Physical properties of the packaged materials shall conform to the flexural strength, compressive strength, time of setting, and water retention requirements. The net weight, amount of mixing water, unit weight, and yield of the surface bonding mortar shall be calculated and reported.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM C887-05(2010) |
| Product Name | Standard Specification for Packaged, Dry, Combined Materials for Surface Bonding Mortar |