ASTM International Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
| Product Name | Notes |
|---|---|
| 1.1 Porcelain enamel coatings are applied to metals to provide protection from corrosion as well as to enhance their appearance. This test method permits the easy detection of discontinuities and... | |
| 1.1 These test methods cover or give reference to procedures for subsampling and for chemical, mass spectrometric, spectrochemical, nuclear, and radiochemical analysis of uranium hexafluoride (UF6). Most of... | |
| 1.1 These test methods cover procedures for subsampling and for chemical, mass spectrometric, spectrochemical, nuclear, and radiochemical analysis of uranium hexafluoride (UF6). All of these test methods are in routine... | |
| 1.1 These test methods cover procedures for subsampling and for chemical, mass spectrometric, spectrochemical, nuclear, and radiochemical analysis of uranium hexafluoride (UF6). Most of these test methods are in routine... | |
| 1.1 These test methods cover procedures for subsampling and for chemical, mass spectrometric, spectrochemical, nuclear, and radiochemical analysis of uranium hexafluoride UF6. Most of these test methods are... | |
| 1.1 These test methods cover procedures for the chemical and spectrochemical analysis of nuclear grade silver-indium-cadmiu m (Ag-In-Cd) alloys to determine compliance with specifications. 1.2 The analytical procedures appear in... | |
| 1.1 These test methods cover procedures for the chemical and spectrochemical analysis of nuclear grade silver-indium-cadmiu m (Ag-In-Cd) alloys to determine compliance with specifications. 1.2 The analytical procedures appear in... | |
| 1.1 These test methods cover procedures for the chemical, mass spectrometric, spectrochemical, nuclear, and radiochemical analysis of nuclear-grade plutonium metal to determine compliance with specifications. | |
| 1.1 These test methods cover procedures for the chemical, mass spectrometric, spectrochemical, nuclear, and radiochemical analysis of nuclear-grade plutonium metal to determine compliance with specifications. 1.2 The analytical procedures appear... | |
| 1.1 These test methods cover procedures for the chemical, mass spectrometric, spectrochemical, nuclear, and radiochemical analysis of nuclear-grade plutonium metal to determine compliance with specifications. 1.2 The analytical procedures appear... | |
| 1.1 These test methods cover procedures for the chemical, mass spectrometric, spectrochemical, nuclear, and radiochemical analysis of nuclear-grade plutonium nitrate solutions to determine compliance with specifications. 1.2 The analytical procedures... | |
| 1.1 These test methods cover procedures for the chemical, mass spectrometric, spectrochemical, nuclear, and radiochemical analysis of nuclear-grade plutonium nitrate solutions to determine compliance with specifications. 1.2 The analytical procedures... | |
| 1.1 These test methods cover the estimation of the average particle size in micrometres of alumina and silica powders using an air permeability method. The test methods are intended to... | |
| 1.1 This guide covers the determination of the thermal diffusivity of carbons and graphite at temperatures up to 500?°C. It is applicable only to small easily fabricated specimens. Thermal diffusivity... | |
| 1.1 This guide outlines factors to be considered, describes design principles and procedures for water vapor retarder selection, and suggests water vapor transmission values appropriate for established criteria. It is... | |
| 1.1 This method covers the quantitative determination of the distribution of particle sizes in kaolins and ball clays in the size range 44 to 0.1 [mu]m by the sedimentation process. | |
| 1.1 This practice covers the application recommendations for spray-applied fibrous insulations consisting of uniform mixtures of thermally resistant binders and inorganic fibrous materials for use on substrates operating at elevated... | |
| 1.1 This practice covers the determination of the relative resistance of various refractory brick to the action of molten slag dripped continuously onto test specimens within a heated furnace. 1.2... | |
| 1.1 This practice describes the use of insulations that are characterized by the use of thermal radiation shields positioned perpendicular to the flow of heat. These are commonly referred to... | |
| 1.1 This practice has been prepared for use by the designer, specifier, and installer of reflective insulation for use in building construction. The scope is limited to recommendations relative to... | |
| 1.1 This practice outlines factors to be considered, describes design principles and procedures for vapor retarder selection, and defines water vapor transmission values appropriate for established criteria. It is intended... | |
| 1.1 This practice outlines factors to be considered, describes design principles and procedures for water vapor retarder selection, and defines water vapor transmission values appropriate for established criteria. It is... | |
| 1.1 This practice provides detailed information on the handling and proper use of chemical-resistant resin grouts for filling joints of chemical-resistant brick or tile such as those covered in Specification... | |
| 1.1 This specification applies to boron carbide pellets for use as a control material in nuclear reactors. 1.2 The values stated in SI units are to be regarded as standard. | |
| 1.1 This specification applies to boron carbide pellets for use as a control material in nuclear reactors. 1.2 The values stated in SI units are to be regarded as the... | |
| 1.1 This specification applies to boron carbide pellets for use as a control material in nuclear reactors. 1.2 The values stated in SI units are to be regarded as the... | |
| 1.1 This specification covers brick made principally from sand and lime and intended for use in brick masonry. Two grades of brick are covered: 1.1.1 Grade SW -Brick intended for... | |
| 1.1 This specification covers limestone suitable for use as dust in coal mines to prevent coal dust explosions. Note-In coal mine operations, limestone is dusted onto coal exposures in sufficient... | |
| 1.1 This specification covers nuclear grade plutonium dioxide, sinterable powder obtained by the oxalate precipitation route, calcined above 500°C, or any other equivalent process acceptable to the purchaser. Included is... | |
| 1.1 This specification covers nuclear-grade, sinterable uranium dioxide powder. It applies to uranium dioxide powder containing uranium of any 235 U concentration for use in nuclear reactors. 1.2 This specification... | |
| 1.1 This specification covers prefaced concrete masonry units with the exposed-to-view-in-p lace surfaces covered at the point of manufacture with resin, resin and inert filler, or cement and inert filler... | |
| 1.1 This specification covers reinforced concrete pipe intended to be used for the conveyance of sewage, industrial wastes, and storm water, and for the construction of culverts. 1.2 A complete... | |
| 1.1 This specification covers reinforced concrete pipe intended to be used for the conveyance of sewage, industrial wastes, and storm water, and for the construction of culverts. 1.2 This specification... | |
| 1.1 This specification covers semidense mineral fiber siding (shingles, clapboards, and sheets) designed to provide protection for the weather-exposed sidewall surfaces of buildings. These sidings are nailable with or without... | |
| 1.1 This specification covers semidense mineral fiber siding (shingles, clapboards, and sheets) designed to provide the weather-exposed sidewall surfaces of buildings. These sidings are nailable with or without prepunched holes. | |
| 1.1 This specification covers silver-indium-cadmiu m alloy for use as a control material in light-water nuclear reactors. 1.2 The scope of this specification excludes the use of this material in... | |
| 1.1 This specification covers standard sand for use in the testing of hydraulic cements. 1.2 The values stated in SI units are to be regarded as the standard. 1.3 Values... | |
| 1.1 This specification covers standard sand for use in the testing of hydraulic cements. 1.2 This standard does not purport to address all of the safety concerns, if any, associated... | |
| 1.1 This specification covers the composition and physical properties for perlite thermal insulation board used principally above structural roof decks and as a base for built-up, modified, and elastomeric membrane... | |
| 1.1 This specification covers the composition and physical properties of mineral fiber insulation board used above structural roof decks as a base for built-up roofing and single ply membrane systems... | |
| 1.1 This specification covers the composition and physical properties of mineral fiber insulation board used principally above structural roof decks as a base for built-up roofing in building construction. 1.2... | |
| 1.1 This specification covers the composition and physical properties of nodulated mineral fiber thermal insulation for use in attics or enclosed spaces in housing and other framed buildings. 1.2 The... | |
| 1.1 This specification covers the composition and physical requirements of chemically treated, recycled cellulosic fiber (wood-base) loose-fill type thermal insulation for use in attics or enclosed spaces in housing, and... | |
| 1.1 This specification covers the composition and physical requirements of chemically treated, recycled cellulosic fiber loose-fill type thermal insulation for use in attics or enclosed spaces in housing, and other... | |
| 1.1 This specification covers the minimum requirements for the installation of interior nonstructural steel framing and furring members designed to receive screw-attached gypsum panel products. The steel framing and furring... | |
| 1.1 This specification covers the physical properties of a spray-applied fibrous insulation that consists of a mixture of heat-resistant binders and inorganic fiber. The binders may be either premixed with... | |
| 1.1 This specification covers the requirements for filled resin-based systems suitable for use as trowel- or spray-applied monolithic surfacings in areas where chemical resistance is required. Two types are covered:... | |
| 1.1 This specification covers the types, physical properties, and dimensions of bulkhead corrugated asbestos-cement sheets designed to provide sheet piling for erosion control along fresh-water lake shores and inland waterways... | |
| 1.1 This specification defines the chemical and physical requirements for boron carbide powder intended for a variety of nuclear applications. Because each application has a different need for impurity and... | |
| 1.1 This specification describes installation procedures for lock-strip gaskets that comply with Specification C542 and for infill glazing materials in lockstrip gasket glazing applications used in building walls which are... | |
| 1.1 This specification is for finished sintered uranium dioxide pellets. It applies to uranium dioxide pellets containing uranium of any 234U concentration for use in nuclear reactors. 1.2 This... | |
| 1.1 This standard covers terms, related standard definitions, and descriptions of terms used or likely to be used in standard test methods, specifications, guides, and practices (related to building seals... | |
| 1.1 This standard describes terms and definitions and descriptions of terms used in test methods, specifications, guides, and practices (related to building seals and sealants) consistent with the scope and... | |
| 1.1 This standard describes terms and definitions and descriptions of terms used or likely to be used in test methods, specifications, guides, and practices (related to building seals and sealants)... | |
| 1.1 This terminology covers terms particularly related to refractories and encompasses raw materials, manufacture, finished products, applications, and testing procedures. 1.2 When any of the definitions in this terminology are... | |
| 1.1 This test method covers a laboratory determination of the slump of a knife-grade, oil-base, channel glazing compound. 1.2 The values stated in inch-pound units are to be regarded as... | |
| 1.1 This test method covers a laboratory procedure for determining the weight loss after heat aging of preformed sealing tapes. Note-Test Method C681 describes a weight loss or volatility test... | |
| 1.1 This test method covers a laboratory procedure for determining the weight loss after heat aging of preformed tape sealants. Note 1-Test Method C 681 describes a weight loss or... | |
| 1.1 This test method covers a laboratory procedure for determining the weight loss after heat aging of preformed tape sealants. Note 1-Test Method C681 describes a weight loss or volatility... | |
| 1.1 This test method covers a laboratory procedure for determining the weight loss after heat aging of preformed tape sealants. Note 1: Test Method C681 describes a weight loss or... | |
| 1.1 This test method covers a laboratory procedure for testing the low-temperature flexibility of preformed tape sealants. 1.2 The values stated in SI units are to be regarded as the... | |
| 1.1 This test method covers a laboratory procedure for testing the low-temperature flexibility of preformed tape sealants. 1.2 The values stated in SI units are to be regarded as the... | |
| 1.1 This test method covers a laboratory procedure for the determination of aging effects of artificial weathering on latex sealants. 1.2 The values stated in metric (SI) units are to... | |
| 1.1 This test method covers a laboratory procedure for the determination of aging effects of artificial weathering on latex sealants. 1.2 The values stated in SI units are to be... | |
| 1.1 This test method covers a laboratory procedure for the determination of aging effects of artificial weathering on latex sealants. 1.2 The values stated in metric (SI) units are to... | |
| 1.1 This test method covers a laboratory procedure for the determination of extrudability of latex sealants after freeze-thaw and heat cycling. 1.2 The values stated in metric (SI) units are... | |
| 1.1 This test method covers a laboratory procedure for the determination of extrudability of latex sealants after freeze-thaw and heat cycling. 1.2 The values stated in SI units are to... | |
| 1.1 This test method covers a laboratory procedure for the determination of extrudability of latex sealants after freeze-thaw and heat cycling. 1.2 The values stated in metric (SI) units are... | |
| 1.1 This test method covers a laboratory procedure for the determination of low-temperature flexibility of latex sealants after 500 h artificial weathering. 1.2 The values stated in metric (SI) units... | |
| 1.1 This test method covers a laboratory procedure for the determination of low-temperature flexibility of latex sealants after 500 h artificial weathering. 1.2 The values stated in metric (SI) units... | |
| 1.1 This test method covers a laboratory procedure for the determination of the extension-recovery and adhesion of latex sealants. 1.2 The values stated in SI (metric) units are to be... | |
| 1.1 This test method covers a laboratory procedure for the determination of the extension-recovery and adhesion of latex sealants. 1.2 The values stated in SI units are to be regarded... | |
| 1.1 This test method covers a laboratory procedure for the determination of the extension-recovery and adhesion of latex sealants. 1.2 The values stated in SI (metric) units are to be... | |
| 1.1 This test method covers a laboratory procedure for the determination of volume shrinkage of latex sealants. 1.2 The values stated in metric (SI) units are to be regarded as... | |
| 1.1 This test method covers a laboratory procedure that can be used to determine the oil migration or plasticizer bleed-out of preformed tape sealants. 1.2 The values stated in acceptable... | |
| 1.1 This test method covers a laboratory procedure that can be used to determine the oil migration or plasticizer bleed-out of preformed tape sealants. 1.2 The values stated in acceptable... | |
| 1.1 This test method covers a procedure for measuring the sonic velocity in manufactured carbon and graphite materials having a grain size less than 0.80 mm (1/32 in.). The sonic... | |
| 1.1 This test method covers a procedure for measuring the sonic velocity in manufactured carbon and graphite which can be used to obtain an approximate value of Young's modulus. 1.2... | |
| 1.1 This test method covers a procedure for measuring the sonic velocity in manufactured carbon and graphite which can be used to obtain Young's modulus. 1.2 The values stated in... | |
| 1.1 This test method covers determination of the degree of bubble formation or surface blistering in one-part, elastomeric solvent-release type sealants when exposed to elevated temperatures. 1.2 The subcommittee with... | |
| 1.1 This test method covers determination of the degree of bubble formation or surface blistering in one-part, elastomeric solvent-release type sealants when exposed to elevated temperatures. 1.2 The subcommittee with... | |
| 1.1 This test method covers determination of the degree of bubble formation or surface blistering in one-part, elastomeric solvent-release type sealants when exposed to elevated temperatures. 1.2 This standard does... | |
| 1.1 This test method covers determination of the dynamic elastic properties of isotropic and near isotropic carbon and graphite materials at ambient temperatures. Specimens of these materials possess specific mechanical... | |
| 1.1 This test method covers determination of the low-temperature flexibility and tenacity of one-part, elastomeric, solvent-release type sealants after cyclic high- and low-temperature aging. 1.2 The subcommittee with jurisdiction is... | |
| 1.1 This test method covers determination of the low-temperature flexibility and tenacity of one-part, elastomeric, solvent-release type sealants after cyclic high- and low-temperature aging. 1.2 This standard does not purport... | |
| 1.1 This test method covers determination of the yield strength of steel specimens after simulated forming and enamel firing operations. 1.2 The values stated in inch-pound units are to be... | |
| 1.1 This test method covers determination of the yield strength of steel specimens after simulated forming and enamel firing operations. 1.2 The values stated in inch-pound units are to be... | |
| 1.1 This test method covers procedures for determining the stress-optical coefficient of glass, which is used in photoelastic analyses. In Procedure A the optical retardation is determined for a glass... | |
| 1.1 This test method covers procedures for the sampling and testing of mortars for composition and for their plastic and hardened properties, either before or during their actual use in... | |
| 1.1 This test method covers qualitative determination of the acid resistance of ceramic decorations on returnable beer and beverage containers, to assure the necessary durability of the decoration. 1.2 This... | |
| 1.1 This test method covers qualitative determination of the acid resistance of ceramic decorations on returnable beer and beverage containers, to assure the necessary durability of the decoration. 1.2 This... | |
| 1.1 This test method covers qualitative determination of the acid resistance of the ceramic decoration on architectural glass. 1.2 The values stated in SI units are to be regarded as... | |
| 1.1 This test method covers qualitative determination of the acid resistance of the ceramic decoration on architectural glass. 1.2 The values stated in SI units are to be regarded as... | |
| 1.1 This test method covers qualitative determination of the acid resistance of the ceramic decoration on architectural glass. 1.2 This standard does not purport to address all of the safety... | |
| 1.1 This test method covers Rockwell L scale hardness testing of fine-grained graphite materials with grain size less than 0.8 m ( 1/32 in.) and a hardness range between 0... | |
| 1.1 This test method covers Rockwell L scale hardness testing of graphite materials with grain size less than 0.8 m (0.032 in.) and a hardness range between 0 and 120. | |
| 1.1 This test method covers Rockwell L scale hardness testing of graphite materials with grain size less than 0.8 mm and a hardness range between 0 and 120. 1.2 Test... | |
| 1.1 This test method covers Rockwell L scale hardness testing of graphite materials with grain size less than 0.8 mm and a hardness range between 0 and 120. 1.2 Test... | |
| 1.1 This test method covers the determination of the amount of nickel deposited on sheet steel during its preparation for porcelain enameling. It is a photometric method commonly used on... | |
| 1.1 This test method covers the determination of the average particle size in micrometres of alumina and silica powders using an air permeability method. The test method is intended to... | |
| 1.1 This test method covers the determination of the degree of set of wood sash glazing compounds. 1.2 The values stated in inch-pound units are to be regarded as the... | |
| 1.1 This test method covers the determination of the density of glass or nonporous solids of density from 1.1 g/cm 3 to 3.3 g/cm 3. It can be used... | |
| 1.1 This test method covers the determination of the density of glass or nonporous solids of density from 1.1 to 3.3 g/cm. It can be used to determine the apparent... | |
| 1.1 This test method covers the determination of the density of glass or nonporous solids of density from 1.1 to 3.3 g/cm 3. It can be used to determine... | |
| 1.1 This test method covers the determination of the flexural strength of concrete by the use of a simple beam with third-point loading. 1.2 The values stated in inch-pound units... | |
| 1.1 This test method covers the determination of the Knoop indentation hardness of glass and the verification of Knoop indentation hardness testing machines using standard glasses. 1.2 This standard does... | |
| 1.1 This test method covers the determination of the Knoop indentation hardness of glass and the verification of Knoop indentation hardness testing machines using standard glasses. 1.2 This standard does... | |
| 1.1 This test method covers the determination of the thermal diffusivity of carbons and graphite at temperatures up to 500 °C. It requires only a small easily fabricated specimen. Thermal... | |
| 1.1 This test method covers the determination of the thermal diffusivity of carbons and graphite to ±5 % at temperatures up to 500 °C. It requires only a small easily... | |
| 1.1 This test method covers the determination of the thermal diffusivity of carbons and graphite to ±5 % at temperatures up to 500°C. It requires only a small easily fabricated... | |
| 1.1 This test method covers the determination of the thermal diffusivity of carbons and graphite to +5% at temperatures up to 500°C. It requires only a small easily fabricated specimen. | |
| 1.1 This test method covers the determination of the thermal diffusivity of carbons and graphite to 5 % at temperatures up to 500C. It requires only a small easily fabricated... | |
| 1.1 This test method covers the determination, from cryogenic to near room temperatures, of heat flux through evacuated insulations (Note 1) within the approximate range from 0.3 to 30 W/m... | |
| 1.1 This test method covers the measurement of the fundamental transverse, longitudinal, and torsional frequencies of isotropic and anisotropic carbon and graphite materials. These measured resonant frequencies are used to... | |
| 1.1 This test method covers the numerical evaluation of the ease or difficulty of cleaning soiled surface finishes. This test method is applicable to all surface finishes not affected by... | |
| 1.1 This test method covers the precise determination of lead and cadmium extracted by acetic acid from glazed ceramic surfaces. The procedure of extraction may be expected to accelerate the... | |
| 1.1 This test method covers the qualitative determination of the sulfide resistance of ceramic decorations on glass in order to assure the necessary durability of the decoration. 1.2 This test... | |
| 1.1 This test method covers the testing of carbon and graphite in tension to obtain the tensile stress-strain behavior, to failure, from which the ultimate strength, the strain to failure,... | |
| 1.1 This test method covers the testing of wood sash face glazing compounds for accelerated aging. Note-Test Method D2249 describes a similar procedure for a different type of glazing compound. | |
| 1.1 This test method covers three procedures for determining the relative abrasion resistance of horizontal concrete surfaces. The procedures differ in the type and degree of abrasive force they impart,... | |
| 1.1 This test method covers two test procedures (A and B) for the determination of the compressive strength of fired whiteware materials. 1.2 Procedure A is generally applicable to whiteware... | |
| 1.1 This test method covers two test procedures (A and B) for the determination of the compressive strength of fired whiteware materials. 1.2 Procedure A is generally applicable to whiteware... | |
| 1.1 This test method describes a procedure for measuring the sonic velocity in manufactured carbon and graphite materials having a grain size less than 0.80 mm ( 1/32 in.). The... | |
| 1.1 This test method is an accelerated laboratory procedure for evaluating the performance of a building sealant in a test configuration that is subjected to water immersion, cyclic movement, and... | |
| 1.1 This test method provides an accelerated procedure for predicting the effects of ultraviolet (UV) exposure and cold box cycling on one-part, elastomeric, solvent-release sealing compounds, when used in channel... | |
| 1.1 This test method supplements Test Method C 201, and shall be used in conjunction with that procedure to determine the thermal conductivity of carbon or carbon-bearing refractories. This test... | |
| 1.1 This test method supplements Test Method C201, and shall be used in conjunction with that procedure to determine the thermal conductivity of carbon or carbon-bearing refractories. This test method... | |
| 1.1 This test method supplements Test Method C201, and shall be used in conjunction with that test method to determine the thermal conductivity of carbon or carbon-bearing refractories. This test... | |
| Specification for Calcined Gypsum for Dental Plasters (Withdrawn 1948) | |
| Specification for Paving Brick (Withdrawn 1978) | |
| Specification for Reinforced Concrete Sewer Pipe (Withdrawn 1956) | |
| Standard Practice for Selection of Vapor Retarders for Thermal Insulation | |
| Standard Specification for Calcium Silicate Face Brick (Sand-Lime Brick) | |
| Standard Specification for Cellulose Fiber (Wood-Base) Loose-Fill Thermal Insulation | |
| Standard Specification for Cellulosic Fiber (Wood-Base) Loose-Fill Thermal Insulation | |
| Standard Specification for Installation Of Steel Framing Members To Receive Screw-Attached Gypsum Wallboard, Backing Board, Or Water-Resistant Backing Board | |
| Standard Specification for Mineral Fiber And Mineral Fiber, Rigid Cellular Polyurethane Composite Roof Insulation Board | |
| Standard Specification for Mineral Fiber loose-Fill Thermal Insulation | |
| Standard Specification for Mineral Fiber Roof Insulation Board | |
| Standard Test Methods for Chemical and Spectrochemical Analysis of Nuclear-Grade Silver-Indium-Cadmiu m Alloys | |
| Stnadard Specification for Perlite Thermal Insulation Board | |
| Test Method for Adhesion After Impact of Preformed Tape Sealants (Withdrawn 1994) | |
| Test Method for Adhesion After Impact of Preformed Tape Sealants | |
| This practice covers the use of thermal insulations formed by a number of thermal radiation shields positioned perpendicular to the direction of heat flow. These radiation shields consist of alternate... | |
| This practice provides detailed information on the handling and proper use of chemical-resistant resin grouts for filling joints of chemical-resistant brick or tile. For hand mixing, clean nonabsorbent pails or... | |
| This specification covers brick made principally from sand and lime and intended for use in brick masonry. Two grades of brick are covered: grade SW - brick intended for use... | |
| This specification covers installation procedures for lock-strip gaskets and for infill glazing materials in lock-strip gasket glazing applications used in building walls. The prime performance considerations are weathertightness against air... | |
| This specification covers limestone suitable for use as dust in coal mines to prevent coal dust explosions. The limestone shall conform to the chemical composition requirements prescribed. The chemical analysis... | |
| This specification covers nuclear-grade, sinterable uranium dioxide (UO2) powder and applies to uranium dioxide powder containing uranium of any 235U concentration in the production of nuclear fuel... | |
| This specification covers prefaced concrete and calcium silicate masonry units with the exposed-to-view-in-p lace surfaces are coated with resin, resin and inert filler, or cement and inert filler during manufacture. | |
| This specification covers reinforced concrete culvert, storm drain, and sewer pipe. The pipe manufactured with this specification shall be of five classes: Class I, Class II, Class III, Class IV,... | |
| This specification covers reinforced concrete pipe intended to be used for the conveyance of sewage, industrial wastes, and storm water, and for the construction of culverts. Pipe manufactured in accordance... | |
| This specification covers semidense mineral fiber siding designed to provide protection for the weather-exposed sidewall surfaces of buildings. These sidings are nailable with or without prepunched holes. Fiber sidings shall... | |
| This specification covers silver-indium-cadmiu m alloy for use as a control material in light-water nuclear reactors. The use of this material in applications is excluded where material strength of this... | |
| This specification covers sinterable nuclear-grade plutonium dioxide powders obtained by the oxalate precipitation route, calcination, or any other equivalent process acceptable to the buyer. Included is plutonium dioxide of various... | |
| This specification covers sintered uranium dioxide pellets containing 235U for use in nuclear reactors. Chemical requirements include uranium content, impurity content, stoichiometry, and moisture content. Maximum concentration limits are... | |
| This specification covers standard sand for use in the testing of hydraulic cements. Sand shall meet the requirements with respect to grading, source of sand, and absence of undesirable air... | |
| This specification covers the composition and physical properties for perlite thermal insulation board used principally above structural roof decks and as a base for built-up, modified, and elastomeric membrane roofing... | |
| This specification covers the composition and physical properties of mineral fiber insulation board used above structural roof decks as a base for built-up roofing and single ply membrane systems in... | |
| This specification covers the composition and physical properties of mineral wool insulation board used above structural roof decks as a base for built-up roofing and single ply membrane systems in... | |
| This specification covers the composition and physical properties of nodulated mineral fiber thermal insulation for use in attics or enclosed spaces in housing and other framed buildings. The nodulated mineral... | |
| This specification covers the composition and physical requirements of chemically treated, recycled cellulosic fiber loose-fill type thermal insulation for installation in attics or enclosed spaces in housing and other buildings... | |
| This specification covers the minimum requirements for the installation of interior nonstructural steel framing and furring members designed to receive screw-attached gypsum panel products. Details of construction for a specific... | |
| This specification covers the requirements for aggregate-filled, resin-based, monolithic surfacing for use over concrete floors in areas where chemical resistance and the protection of concrete are required. The application methods... | |
| This specification defines the chemical and physical requirements for boron carbide powder intended for a variety of nuclear applications. The powder shall be classified as: Type 1; Type 2; and... | |
| This specification establishes the types, physical properties, and dimensions of bulkhead corrugated asbestos-cement sheets designed to provide sheet piling for erosion control along fresh-water lake shores and inland waterways of... | |
| This test method covers the qualitative determination of the sulfide resistance of ceramic decorations on glass to assure the necessary durability of the decoration. The decorated ware should be representative... | |
| This test method details the standard and precise procedures for the determination of lead and cadmium extracted by acetic acid from glazed ceramic surfaces. The apparatus needed for this procedure... | |
| This test method provides for easy detection of discontinuities and areas of light coverage that are not readily seen by visual inspection on corrosion protective porcelain enamel coatings. These two... |
| << Prev | Next >> |