This specification covers the standard requirements for the application of full thickness Portland cement-based plaster for exterior (stucco) and interior work. It also sets forth tables for proportioning of various plaster mixes and plaster thickness. The materials used shall consist of the following: cement which shall be a Portland cement, air-entraining Portland cement, masonry cement, blended hydraulic cement, air-entraining blended hydraulic cement, or plastic cement; Type S hydrated lime; aggregates such as perlite and sand for base and job-mixed finish coats; water to be used in mixing; admixtures; and fibers. Surfaces of solid bases such as masonry, stone, cast-in-place or precast concrete shall be prepared either by sandblasting, wire brushing, acid etching, chipping, or a combination thereof. Details on curing to resist cracking; materials protection and storage; environmental conditions; and application of plaster, finish-coat, and fog-coat, which shall be done by hand or machine up to the specified nominal thickness on metal and solid plaster bases are discussed.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM C926-13 |
| Product Name | Standard Specification for Application of Portland Cement-Based Plaster |