Schutte & Koerting Datasheets for Ejectors and Eductors

Ejectors and eductors have numerous uses in the plant such as lifting, pumping, mixing and agitation of liquids, granular solids and slurries.
Ejectors and Eductors: Learn more

Product Name Notes
Tap Water Sources in Remote Locations Schutte & Koerting’s TurboDraft™ Fire Eductor allows fire companies to tap into water supplies like ponds, streams, and swimming pools up to 250’ away...
Tap Water Sources in Remote Locations Schutte & Koerting’s TurboDraft™ Fire Eductor allows rural fire companies to tap into water supplies like ponds, streams, and swimming pools up to 250’
Tap Water Sources in Remote Locations TurboDraft™ Fire Eductor allows companies to tap into remote water supplies like ponds, lakes, streams, and swimming pools up to 250’ away and generate...
Annular Multi-Nozzle Water Jet Eductors are designed to handle solids and semi-solids. Nozzles on the periphery of the throat introduce the pressure water. The pressure water creates a vacuum which...
Automatic Water Jet Eductors are used to pump out sumps (pits, tanks, etc.) where liquid accumulates slowly but must be evacuated when it reaches a predetermined level. Operation of the...
Condensate and Mixing Eductors are designed to mix two liquids intimately in various proportions in operations where the pressure liquid is the greater proportion of the mixture. Typical applications include...
Hopper-Equipped Eductors are made for handling slurries or dry solids in granular form and are used extensively for ejecting sludges from tank bottoms, for pumping sand from filter beds and...
Tank Mixing Eductors are used to agitate liquid, dissolve powdered solids in liquid, and to mix two or more liquids intimately within a tank or other vessel without the use...
Water Jet Eductors are designed for liquid pumping and mixing operations and for the handling of some solids. In operation, pressure liquid enters the eductor through the pressure nozzle and...
Water Jet Sand and Mud Eductors are used in pumping out wells, pits, tanks, or sumps where there is an accumulation of sand, mud, or other material not easily handled...