Schutte & Koerting Datasheets for Gas Compressors and Gas Compressor Systems
Gas compressors and gas compressor systems circulate gas through a process, enhance conditions for chemical reactions, provide inert gas for safety or control systems, recover and recompress process gas, and maintain correct pressure levels by either adding and removing gas or vapors from a process system.
Gas Compressors and Gas Compressor Systems: Learn more
| Product Name | Notes |
|---|---|
| Jet Compressors are a type of ejector that use a jet of high-pressure gas as an operating medium to entrain a low-pressure gas, mix the two, and discharge at an... | |
| Steam Jet Exhausters can be operated with compressed air, they can be used in places where steam is not available or where heating might be objectionable. When operated with compressed... | |
| The Thermocompressor, also a type of Jet Compressor, is used when both motive and suction gases are steam. Thermocompressors have automatically-contro lled spindles. They are used when pressure suction or... |