Schutte & Koerting Datasheets for Scrubbers

Air scrubbers, wet scrubbers, and gas scrubbers are air pollution control devices that use a high-energy liquid spray to remove aerosol and gaseous pollutants from an air stream. The gases are removed either by absorption or chemical reaction.
Scrubbers: Learn more

Product Name Notes
Ejector Venturi Gas Scrubbers are very effective at removing noxious gases, particulates, odors, fumes, and dusts from gas streams. Particulate contaminants are removed through impaction by the high-velocity spray of...
High Energy Venturi Scrubber Systems are designed to remove fine micron and submicron particulate from industrial and commercial effluent gases. The High Energy Venturi Scrubber System is a wet scrubbing...
Packaged Scrubber System is a completely "packaged", movable gas scrubber separator system that is designed for use in pilot plants, laboratories, or temporary locations in full size processing plants. The...
Packed Tower Gas Scrubbers are low-energy gas scrubbers. They are used for gas absorption, cooling, and recovery. Because of their high scrubbing efficiency and low power consumption, they are used...
Scrubber Separator System is a complete, single-stage scrubbing system combining a Ejector Venturi Gas Scrubber and Separator. This air pollution control scrubber system utilizes the ejector-venturi principle to entrain and...
The Vent Gas Scrubber System is a compact, lightweight, and easy-to-install unit designed for economical and effective control of pollution from low volume sources. The Vent Gas Scrubber System is...
Venturi Chamber Scrubber System will handle condensable or absorbable gases and gases with solids which can be cleaned by the Ejector Venturi Gas Scrubber. The Venturi Chamber Scrubber System is...