Schutte & Koerting Datasheets for Steam Injection Heaters

Steam injection heaters inject steam into a system to maintain or raise temperature levels.
Steam Injection Heaters: Learn more

Product Name Notes
Circulating Heaters are recommended for use where heating and strong directional circulating action in open tanks are required. This heater must be submerged in the liquid it heats. Only one...
Continuous Heaters are used to heat liquids quickly through direct contact with steam where a hot water under pressure is required. The liquid under pressure attains a high velocity passing...
Direct Contact, High Capacity, Continuous Heater is suitable for operation within a wide range of conditions. It does not require a barometric leg. At atmospheric pressure and above, a temperature...
Direct Contact, High Capacity, Counter-Current Heaters are "counter-current" types with the water and steam flowing in opposite (counter) directions. All operate effectively with internal pressures above and below atmospheric pressure.
Direct Contact, High Capacity, Multi-Spray Steam Heater is suitable for very large quantities of hot water, a top vapor inlet is required, and steam pressure is atmospheric or above. Water...
Quiet Heaters are designed to heat liquids in tanks by condensing steam in the liquid and by causing circulation of the steam-heated liquid within the tank. These heaters employ entrained...
Simplex Continuous Pipeline Steam Jet Heater combines liquid under pressure with steam at a higher pressure. Pressurized liquid enters the heater and flows through an in-line perforated combining tube concentric...
Sparger Nozzles are designed to be submerged in the liquid to be heated. Heaters of this type are recommended for use in cases where it is desired to start heating...
The Slurry Heater's primary application is in the cooking of grain, mash, or starch slurry. Other applications vary from simple pumping of semi-solids to process applications involving reactions caused by...