Schutte & Koerting Datasheets for Venturi Vacuum Generators
Venturi vacuum generators use the flow of motive fluid such as air, steam, or liquid to evacuate air.
Venturi Vacuum Generators: Learn more
| Product Name | Notes |
|---|---|
| Multi-Nozzle Water Jet Exhausters are manufactured to provide high air or vapor handling capacities at low operating pressures. Multi-Nozzle Water Jet Exhausters are used to create moderately high vacuums and... | |
| Single-Nozzle Water Jet Exhauster operates on the jet principle. Motive water is supplied to the exhauster under pressure discharging through spray nozzles in a high-velocity, solid jet. Air or vapors... | |
| Single-Stage Steam Jet Ejectors are based on the ejector-venturi principle. In operation, steam issuing through an expanding nozzle has its pressure energy converted to velocity energy. A vacuum is created... | |
| Staging of ejectors becomes necessary for economical operation as the absolute suction pressure decreases. Based upon the use of auxiliary equipment, two and three-stage ejectors can either be condensing or... | |
| Steam Jet Blowers utilize the ejector-venturi principle to move large volumes of air and other gases against low back pressures. The Steam Jet Blower normally utilizes high-pressure steam as the... | |
| The Steam Jet Vacuum Pump operates on the steam jet principle, utilizing the energy of steam to create vacuum and handle process gases. Steam under pressure enters at the nozzle... |