Schutte & Koerting’s TurboDraft™ Fire Eductor allows rural fire companies to tap into water supplies like ponds, streams, and swimming pools up to 250’ away and can generate flows up to 670 GPM.
The 5" TurboDraft™ unit is used primarily for accessing static water sources that are not easily reached using typical drafting techniques. The 5" unit can also be used at tanker fill sites during water shuttle operations, fire scene overhaul, transferring of contaminated liquids, dewatering of low lying areas and swimming pools, for direct fire attack, fire scene water management, accessing shallow static water, among others.
| Distant Water Source Situation | |||
|
Length of |
Lift |
Pump Discharge |
Max. Avail. |
| 50’ | 10’ 20’ | 175 psig 175 psig | 670 gpm 470 gpm |
| 100’ | 10’ 20’ | 180 psig 180 psig | 570 gpm 400 gpm |
| 150’ | 10’ 20’ | 185 psig 185 psig | 480 gpm 325 gpm |
| 200’ | 10’ 20’ | 190 psig 190 psig | 440 gpm 280 gpm |
Useable fire flow will vary based on elevation
and hose friction loss.
Overall Length: 39"
Weight: 48.5 lbs.
Connections: 2 1/2" NST Female Inlet;
5" Storz Male Outlet
Shipping Dimensions: 48"L x 16"W x 16"H
Shipping Weight: Domestic: 60 lbs.;
International: 100 lbs.
| Schutte & Koerting | |
|---|---|
| Product Category | Ejectors and Eductors |
| Product Number | 5" TurboDraft |
| Product Name | Water Eductors for Firefighting |