TurboDraft™ Fire Eductor allows companies to tap into remote water supplies like ponds, lakes, streams, and swimming pools up to 250’ away and generate usable fire flows to 670 GPM or more using standard 5” LDH and 2½” fire hose. TurboDraft CS (Changeable Strainer) Fire Eductor provides departments the option to connect to a wide selection of standard 6” NH strainers to meet any water supply situation. The unit will also improve the effectiveness of dry hydrants and vertical suction standpipes.
| Distant Water Source Situation | |||
|
Length of |
Lift |
Pump Discharge |
Max. Avail. |
| 50’ | 10’ 20’ | 175 psig 175 psig | 670 gpm 470 gpm |
| 100’ | 10’ 20’ | 180 psig 180 psig | 570 gpm 400 gpm |
| 150’ | 10’ 20’ | 185 psig 185 psig | 480 gpm 325 gpm |
| 200’ | 10’ 20’ | 190 psig 190 psig | 440 gpm 280 gpm |
Useable fire flow will vary based on elevation and hose friction loss. (See Distant Water Source Situation table)
Overall Length: 44 7⁄8"
Weight: 53 lbs.
Connections:2 ½" NST Female Inlet;
5" Storz Male Outlet
Shipping Dimensions: 48"L x 16"W x 16"H
Shipping Weight: Domestic: 64.5 lbs.
International air: 64.5 lbs.
| Schutte & Koerting | |
|---|---|
| Product Category | Ejectors and Eductors |
| Product Number | TurboDraft 'CS' |
| Product Name | Water Eductors for Firefighting (Changeable Strainer) |