Schutte & Koerting’s TurboDraft™ Fire Eductor allows fire companies to tap into water supplies like ponds, streams, and swimming pools up to 250’ away and can generate flows up to 264 GPM. Rural fire companies need creative solutions to utilize water sources that are not accessible using typical drafting techniques.
| Distant Water Source Situation | |||
|
Length of |
Lift |
Pump Discharge |
Max. Avail. |
| 50’ | 10’ 20’ | 175 psig 175 psig | 264 gpm 185 gpm |
| 100’ | 10’ 20’ | 180 psig 180 psig | 224 gpm 157 gpm |
| 150’ | 10’ 20’ | 185 psig 185 psig | 189 gpm 128 gpm |
| 200’ | 10’ 20’ | 190 psig 190 psig | 173 gpm 110 gpm |
Useable fire flow will vary based on elevation
and hose friction loss.
Overall Length: 30"
Weight: 20 lbs.
Connections: 1 1/2" NST Female Inlet;
2 1/2" NST Male Outlet
Shipping Dimensions: 36"L x 12"W x 12"H
Shipping Weight: 45 lbs.
| Schutte & Koerting | |
|---|---|
| Product Category | Ejectors and Eductors |
| Product Number | 2 1/2" TurboDraft |
| Product Name | Water Eductors for Firefighting |