Versitron, Inc. Datasheets for Closed Circuit Television Systems
Closed circuit television systems (CCTV) are used for area surveillance and remote monitoring. Some systems can record events and trigger alarms.
Closed Circuit Television Systems: Learn more
| Product Name | Notes |
|---|---|
| Now you can convert a high definition multimedia interface to fiber! The VERSITRON VersiVision HDMI video transmitter and receiver system supports 1-channel of high definition HDMI video, 1-channel of 10/100Base... | |
| The new VERSITRON VersiVision Series High Definition video devices are now available! Our HD transmitters and receivers support 1, 2, or 4 channels of 8-bit digitally encoded HD-CVI, AHD, and... | |
| The new VERSITRON VersiVision HD-SDI video transmitter and receiver system is now available! Fully compliant with SMPTE424M, SMPTE292M, SMPTE159M, and ITU video standards, this system ensures the highest performance for... | |
| These VersiVision Series devices are designed to distribute video and audio inputs to multiple outputs of the same. The VDA1632A is capable of sixteen CCTV inputs and thirty two CCTV... | |
| These VersiVision Series devices are designed to distribute video and audio inputs to multiple outputs of the same. The VDA1648A is capable of 16 CCTV inputs and 48 CCTV outputs. | |
| These VersiVision Series devices are designed to distribute video and audio inputs to multiple outputs of the same. The VDA412412A is capable of 4 CCTV inputs and 12 CCTV outputs... | |
| These VersiVision Series devices are designed to distribute video and audio inputs to multiple outputs of the same. The VDA816816A is capable of eight CCTV inputs and CCTV outputs plus... | |
| These VersiVision Series devices are designed to distribute video and audio inputs to multipleoutputs of the same. The VDA816A is capable of eight CCTV inputs and sixteen CCTV outputs. |