Versitron, Inc. VersiVision Fiber Optic Video Transmitter & Receiver System Installation Kit HDSDI-11

Description
The new VERSITRON VersiVision HD-SDI video transmitter and receiver system is now available! Fully compliant with SMPTE424M, SMPTE292M, SMPTE159M, and ITU video standards, this system ensures the highest performance for most high definition video applications. In addition to supporting high definition video, the system also supports 1-channel for RS-485 return data over multimode of singlemode fiber. This product also sports SFP technology. (See Specifications Bubble Link at the bottom of the page.) *VersiVision Installation Kits are available for standalone applications and include: Transmitter, Receiver, Power Supplies, 2 SFPs & 100 Meters of Fiber. A typical installation utilizes a transmitter unit at the video source end of the link, connected via a single fiber optic cable, to a receiver unit at the monitoring end of the link. Devices are available for either standalone or rackmount installation with the FVC 18-slot chassis. As with all VERSITRON products, these video devices carry a lifetime warranty. KEY FEATURES High Definition Video Transmission 1G & 3G Fiber Optic SFP Modules Available (See DataSheet Below) LED Indicators for System Monitoring Hot-Pluggable into the FVC18 Chassis RS-485 Return Data Transmit up to 20km without Optical Attenuation No Electrical Or Optical Adjustments Required Standalone or Rackmount
Description
The new VERSITRON VersiVision HD-SDI video transmitter and receiver system is now available! Fully compliant with SMPTE424M, SMPTE292M, SMPTE159M, and ITU video standards, this system ensures the highest performance for most high definition video applications. In addition to supporting high definition video, the system also supports 1-channel for RS-485 return data over multimode of singlemode fiber. This product also sports SFP technology. (See Specifications Bubble Link at the bottom of the page.) *VersiVision Installation Kits are available for standalone applications and include: Transmitter, Receiver, Power Supplies, 2 SFPs & 100 Meters of Fiber. A typical installation utilizes a transmitter unit at the video source end of the link, connected via a single fiber optic cable, to a receiver unit at the monitoring end of the link. Devices are available for either standalone or rackmount installation with the FVC 18-slot chassis. As with all VERSITRON products, these video devices carry a lifetime warranty. KEY FEATURES High Definition Video Transmission 1G & 3G Fiber Optic SFP Modules Available (See DataSheet Below) LED Indicators for System Monitoring Hot-Pluggable into the FVC18 Chassis RS-485 Return Data Transmit up to 20km without Optical Attenuation No Electrical Or Optical Adjustments Required Standalone or Rackmount

Suppliers

Company
Product
Description
Supplier Links
VersiVision Fiber Optic Video Transmitter & Receiver System Installation Kit - HDSDI-11 - Versitron, Inc.
Newark, DE, USA
VersiVision Fiber Optic Video Transmitter & Receiver System Installation Kit
HDSDI-11
VersiVision Fiber Optic Video Transmitter & Receiver System Installation Kit HDSDI-11
The new VERSITRON VersiVision HD-SDI video transmitter and receiver system is now available! Fully compliant with SMPTE424M, SMPTE292M, SMPTE159M, and ITU video standards, this system ensures the highest performance for most high definition video applications. In addition to supporting high definition video, the system also supports 1-channel for RS-485 return data over multimode of singlemode fiber. This product also sports SFP technology. (See Specifications Bubble Link at the bottom of the page.) *VersiVision Installation Kits are available for standalone applications and include: Transmitter, Receiver, Power Supplies, 2 SFPs & 100 Meters of Fiber. A typical installation utilizes a transmitter unit at the video source end of the link, connected via a single fiber optic cable, to a receiver unit at the monitoring end of the link. Devices are available for either standalone or rackmount installation with the FVC 18-slot chassis. As with all VERSITRON products, these video devices carry a lifetime warranty. KEY FEATURES High Definition Video Transmission 1G & 3G Fiber Optic SFP Modules Available (See DataSheet Below) LED Indicators for System Monitoring Hot-Pluggable into the FVC18 Chassis RS-485 Return Data Transmit up to 20km without Optical Attenuation No Electrical Or Optical Adjustments Required Standalone or Rackmount

The new VERSITRON VersiVision HD-SDI video transmitter and receiver system is now available! Fully compliant with SMPTE424M, SMPTE292M, SMPTE159M, and ITU video standards, this system ensures the highest performance for most high definition video applications. In addition to supporting high definition video, the system also supports 1-channel for RS-485 return data over multimode of singlemode fiber.

This product also sports SFP technology. (See Specifications Bubble Link at the bottom of the page.)

*VersiVision Installation Kits are available for standalone applications and include: Transmitter, Receiver, Power Supplies, 2 SFPs & 100 Meters of Fiber.

A typical installation utilizes a transmitter unit at the video source end of the link, connected via a single fiber optic cable, to a receiver unit at the monitoring end of the link. Devices are available for either standalone or rackmount installation with the FVC 18-slot chassis.

As with all VERSITRON products, these video devices carry a lifetime warranty.


KEY FEATURES

  • High Definition Video Transmission
  • 1G & 3G Fiber Optic SFP Modules Available (See DataSheet Below)
  • LED Indicators for System Monitoring
  • Hot-Pluggable into the FVC18 Chassis
  • RS-485 Return Data
  • Transmit up to 20km without Optical Attenuation
  • No Electrical Or Optical Adjustments Required
  • Standalone or Rackmount
Supplier's Site

Technical Specifications

  Versitron, Inc.
Product Category Closed Circuit Television Systems
Product Number HDSDI-11
Product Name VersiVision Fiber Optic Video Transmitter & Receiver System Installation Kit
Unlock Full Specs
to access all available technical data