Now you can convert a high definition multimedia interface to fiber! The VERSITRON VersiVision HDMI video transmitter and receiver system supports 1-channel of high definition HDMI video, 1-channel of 10/100Base Ethernet, and USB mouse and keyboard control, over one-strand of singlemode optical fiber.
*VersiVision Installation Kits are available for standalone applications and include: Transmitter, Receiver, Power Supplies & 100 Meters of Fiber.
Fully compliant with all video resolutions from 640x480 to 1080P, the HDMI video system ensures the highest performance for most HDMI video applications. The hot-pluggable and adjustment free design allows for easy installation and operation.
A typical installation utilizes a transmitter unit at the video source end of the link, connected via fiber optic cable, to a receiver unit at the monitoring end of the link. Devices are available for either standalone or rackmount installation with the FVC18 18-Slot Chassis.
As with all VERSITRON products, these video devices carry a lifetime warranty.
KEY FEATURES
HDMI High Definition Video Transmission
MJPEG Compressed Video Transmission
Supports all video resolutions from 640x480 to 1080P
Supports Point to Point or Cascading
USB Control of Mouse or Keyboard
Standalone or Rackmount in FVC18 Chassis
Transmit up to 30km without Optical Attenuation
VersiVision Chassis
HD-SDI
HD-TVI, HD-CVI, AHD
Now you can convert a high definition multimedia interface to fiber! The VERSITRON VersiVision HDMI video transmitter and receiver system supports 1-channel of high definition HDMI video, 1-channel of 10/100Base Ethernet, and USB mouse and keyboard control, over one-strand of singlemode optical fiber.
*VersiVision Installation Kits are available for standalone applications and include: Transmitter, Receiver, Power Supplies & 100 Meters of Fiber.
Fully compliant with all video resolutions from 640x480 to 1080P, the HDMI video system ensures the highest performance for most HDMI video applications. The hot-pluggable and adjustment free design allows for easy installation and operation.
A typical installation utilizes a transmitter unit at the video source end of the link, connected via fiber optic cable, to a receiver unit at the monitoring end of the link. Devices are available for either standalone or rackmount installation with the FVC18 18-Slot Chassis.
As with all VERSITRON products, these video devices carry a lifetime warranty.
KEY FEATURES
- HDMI High Definition Video Transmission
- MJPEG Compressed Video Transmission
- Supports all video resolutions from 640x480 to 1080P
- Supports Point to Point or Cascading
- USB Control of Mouse or Keyboard
- Standalone or Rackmount in FVC18 Chassis
- Transmit up to 30km without Optical Attenuation
- VersiVision Chassis
- HD-SDI
- HD-TVI, HD-CVI, AHD