Picosecond Pulse Labs, Inc. Datasheets for Comb Generators
Comb generators create harmonic frequencies from which one frequency can be selected with a narrow filter and filtered out.
Comb Generators: Learn more
| Product Name | Notes |
|---|---|
| Features Ultra-Low Phase Noise Input Frequency Range of 1.2 GHz to 2.3 GHz Input Power Range of 25 dBm to 29 dBm Output Harmonics to >50 GHz Coaxial Packaging Applications... | |
| Features Ultra-Low Phase Noise Input Frequency Range of 100 MHz to 300 MHz Input Power Range of 25 dBm to 29 dBm, 27 dBm Nominal Output Harmonics to 20 GHz... | |
| Features Ultra-Low Phase Noise Input Frequency Range of 100 MHz to 400 MHz Input Power Range of 20 dBm to 24 dBm, 22dBm Nominal Output Harmonics to 20 GHz Coaxial... | |
| Features Ultra-Low Phase Noise Input Frequency Range of 300 MHz to 700 MHz Input Power Range of 19 dBm to 24 dBm, 22 dBm Nominal Output Harmonics to 20 GHz... | |
| Features Ultra-Low Phase Noise Input Frequency Range of 300 MHz to 700 MHz Input Power Range of 25 dBm to 29 dBm, 27 dBm Nominal Output Harmonics to 20 GHz... | |
| Features Ultra-Low Phase Noise Input Frequency Range of 600 MHz to 1.5 GHz Input Power Range of 19 dBm to 24 dBm, 22 dBm Nominal Output Harmonics to 30 GHz... | |
| Features Ultra-Low Phase Noise Input Frequency Range of 600 MHz to 1.5 GHz Input Power Range of 25 dBm to 29 dBm, 27 dBm Nominal Output Harmonics to 30 GHz... | |
| Features Ultra-Low Phase Noise Input Frequency Range of 800 MHz to 1.5 GHz Input Power Range of 25 dBm to 29 dBm Output Harmonics to >50 GHz Coaxial Packaging Applications... |