Ecologix Environmental Systems Datasheets for Oxidation Equipment
Oxidation equipment sterilizes wastewater via oxidative chemical processes.
Oxidation Equipment: Learn more
| Product Name | Notes |
|---|---|
| Ecologix Filament Wound or Hand Lay-Up tanks offer the ultimate in corrosion protection. Our Filament Winding technique, based on the utilization of continuous strands of glass, produce a fully laminated... | |
| Ecologix offers a variety of sludge dewatering filter press units that range in processing capability from 4,500- 90,000 gallons per day. Customize your configuration with elevated legs, plate shifters, platform... | |
| Ecologix provides low temperature evaporation systems designed to efficiently evaporate wastewater from landfill leachate recovery systems using the low BTU landfill gas as a fuel. The EvapoDry design incorporates a... | |
| Ecologix steel bolted tanks are suitable for a variety of applications such as, industrial wastewater, potable water, liquid chemical, petroleum and fuel, and fats, oils, and grease storage. Tanks are... | |
| EFM Series of Internally-fed Rotary Screens are designed for the high flow rate/low solids content of municipal sewage. They are compact units and fully enclosed to contain vapours. The housing... | |
| EFO Series Internally-fed Rotary Screens have cylindrical drums mounted horizontally on four shaft-mounted wheels. The drum rotates at 4-5 rpm and is driven by a top-mounted, TEFC motor, geardrive, stainless... | |
| EFS Series of Internally-fed Rotary Screens is the most versatile unit, applied on high flows with heavy solids loading for industrial wastewaters. The EFS features a modular design, with components... | |
| EFU Series of Internally-fed Rotary Screens are specifically for moderate flow and low to medium solids loading. The fully enclosed compact unit includes all the essentials for trouble free screening... | |
| Our plastic tanks are available in seamless, molded, one piece units from either virgin high density crosslink or FDA-compliant linear polyethylene. In our conical tanks, a funnel shaped conical bottom... | |
| Perfect for the needs of smaller populations, communities, camps, resorts & similar sized applications, the Zeo-Clear is a one-of-a-kind biological treatment system built inside your everyday ISO shipping container. The... | |
| The Bio-Clear packaged wastewater treatment system utilizes an extended aeration principal of operation which is a variation of the activated sludge process. This system functions by creating an environment with... | |
| The H2Ozone 20 Ozone Injection System is designed to quickly integrate into an existing water line. The system produces and introduces 20 g/hr of ozone into a water flow of... | |
| The H2Ozone 60 Ozone Injection System is designed to quickly integrate into an existing water line. The system produces and introduces 60 g/hr of ozone into a water flow of... | |
| The H2Ozone 60 Ozone Injection System is designed to quickly integrate into an existing water line. This system produces 60 g/hr of ozone and is able to inject this ozone... | |
| The H2Ozone 80 Ozone Injection System is designed to quickly integrate into an existing water line. This system produces 80 g/hr of ozone and is able to inject this ozone... | |
| The H2Ozone Injection Skid designed to quickly integrate into an existing pressurized water line. Ozone from another source can be very effiently introduced into the water. Very good mass transfer... | |
| The H2Ozone-40 is similar to the smaller H2Ozone-30. The TS-40 Ozone Generator is used on this ozone injection system to produce an additional 10 g/hr of ozone. The H2Ozone 40... | |
| The Integrated Bio-Reactor (IBR) is designed to treat wastewater with highly concentrated organic loads, such as industrial biodegradable effluents and municipal wastewater. The operation of the IBR is simplified by... | |
| The SludgeDry Systems can help by easily and affordably turning sludge liabilities into assets for major midsize wastewater treatment plants. The SludgeDry dehydrates and sanitizes wastewater solids in an enclosed... | |
| When used with domestic wastewater, MBR processes produce effluent of high enough quality to be discharged to coastal, brackish, or surface waterways, or to be reclaimed for urban irrigation. Ecologix... |