BERNSTEIN AG Datasheets for Operator Interface Mounts and Arms
Operator interface mounts and operator interface arms are articulating components used to hold and position industrial computer monitors, keyboards or other operator interfaces.
Operator Interface Mounts and Arms: Learn more
| Product Name | Notes |
|---|---|
| Attractive sleek design, simple assembly and ease of cleaning as well as variety of components, load bearing capacity and quality are important criteria for the choice of a suitable suspension... | |
| Features: Sixfold positive locking, therefore no optional additional safety drilling necessary One-person-mounting of the complete system possible Stepless adjustment for system alignment At any time re-adjustment WITHOUT disassembly of the... | |
| The CS-2000 SL light-duty suspension system is specially designed for accepting small, lightweight control enclosures and features short extension arms. In addition to the components in light grey RAL 7035,... | |
| With its large number of components, the BERNSTEIN CS-2000 System 80 suspension system offers technically perfected solutions for a wide range of applications. Features: Heavy-duty suspension system for high loads... |