CANNON Instrument Company Datasheets for Oil Sensors and Analyzers
Oil sensors and oil analyzers are used in automotive or industrial machinery applications to sense oil levels, and check for contamination, and particulates, viscosity and/or temperature.
Oil Sensors and Analyzers: Learn more
| Product Name | Notes |
|---|---|
| ERACHECK PRO's patented measurement principle is built around a high tech quantum cascade laser spectrometer, which outperforms other infrared techniques by several orders of magnitude in terms of optical power. | |
| The Automated Stability Analyzer (ASA) quantifies the maximum flocculation ratio of asphaltenes in oil and the peptizing power of the oil medium according to ASTM D7060. | |
| The ERACHECK ECO is the most ecological and economic solution for the fast and easy measurement of sub-ppm concentrations of total oil and grease (TOG) and total petroleum hydrocarbons (TPH)... | |
| The RX-360SH determines total sulfur in a petroleum product sample using energy-dispersive X-ray fluorescence (EDXRF). With a compact design, carrying handle and AC/DC power source, the RX-360SH is ideal for... | |
| The RX-630SA determines total sulfur in petroleum products using energy-dispersive X-ray fluorescence (EDXRF). Testing is quick, non-destructive, economical and accurate. The instrument comes with a 12 position autosampler for unattended... |