CANNON Instrument Company Datasheets for Fuel Testers
Fuel testers analyze the properties and composition of biofuels, gasoline, diesel, and petroleum-based fuels and fuel feedstocks.
Fuel Testers: Learn more
| Product Name | Notes |
|---|---|
| ERAFLASH is preconfigured for the automatic measurement in full compliance with the latest and safest Continuously Closed Cup Flash Point (CCCFP) standards ASTM D6450 and ASTM D7084 and in excellent... | |
| ERAFLASH S10 is the safest and fastest solution for automated, unattended flashpoint measurements of all kind of fuels as well as solvents and other liquids and solids. The innovative fully... | |
| Tests vapor pressure of gasoline and LPG, TVP and bubble point of crude oil. The ERAVAP ONLINE uses the leading-edge Piston-based measurement principle for vapor pressure testing. The built-in piston... | |
| The aco-8 is an automated Cleveland Open Cup (COC) flash and fire point tester. A metallic lid automatically covers the test cup when a sustained fire is detected. | |
| The aco-8as is an automated Cleveland Open Cup (COC) flash and fire point tester designed specifically for testing bitumous materials. A metallic lid automatically covers the test cup when a... | |
| The ACR-M3 automates the vaporizing/coking process of the micro carbon residue test. The micro carbon residue test correlates with conventional Conradson methods and offers improved precision and process consistency. | |
| The adem by GreenLab for CANNON is an automated demulsibility tester that represents the next generation in ISO 6614 and ASTM D1401 method compliance. It features a unique design with... | |
| The AFP-102 automates Cold Filter Plugging Point (CFPP) testing | |
| The apm-8 is an automated Pensky-Martens Closed Cup flash point tester. Procedures are pre-programmed for homogeneous petroleum liquids, residual fuel oils and other non-homogeneous liquid and biodiesel. | |
| The atg-8l is an automated Tag Closed Cup flash point tester with a metal block bath for low temperature testing. Cooling and heating is controlled through liquid cooled Peltier modules. | |
| The automated aap-6 determines the aniline point of a test sample. It features an infrared detector for use with dark/opaque samples and a removable measuring cell for easy cleaning and... | |
| The Automated Stability Analyzer (ASA) quantifies the maximum flocculation ratio of asphaltenes in oil and the peptizing power of the oil medium according to ASTM D7060. | |
| The AVP-30D utilizes a miniaturized bomb to automate Reid vapor pressure (RVP) testing and maintain a compact instrument design. Use of a miniaturized bomb enhances ease of operation while achieving... | |
| The ERAFLASH LT is the ideal instrument if samples with flash points below ambient temperature or even below 0°C are measured. It is preconfigured for the automatic measurement in full... | |
| The RX-360SH determines total sulfur in a petroleum product sample using energy-dispersive X-ray fluorescence (EDXRF). With a compact design, carrying handle and AC/DC power source, the RX-360SH is ideal for... | |
| The RX-620SA determines total sulfur in petroleum products using energy-dispersive X-ray fluorescence (EDXRF). Testing is quick, non-destructive, economical and accurate. The instrument comes with a 12 position autosampler for unattended... |