CANNON Instrument Company Datasheets for Viscometers
Viscometers define viscous properties of a fluid at ambient or defined temperatures.
Viscometers: Learn more
| Product Name | Notes |
|---|---|
| For Kinematic Viscosity of Asphalt Binders, Cements and Cutbacks AASHTO T201, ASTM D2170, ASTM D445/D446, ISO 3104/3105, IP 71 miniAV®-HT is a fully automated, single-sample, benchtop viscometer for determining the... | |
| For Kinematic Viscosity of Transparent and Opaque Liquids miniAV® is a fully-automated, single sample, benchtop viscometer for D445 testing. The Ubbelohde-style tube covers a 100-fold viscosity range at values between... | |
| For Kinematic Viscosity of Transparent and Opaque Liquids miniAV®-X is a fully-automated, single-bath, benchtop viscometer with a 10-position sample handler for unattended D445 processing. The Ubbelohde-style tube covers a 100-fold... | |
| ASTM D2983 automated Procedure D & ASTM D8210 - For Low Temperature Viscosity of Lubricants The compact, economical TESC-2983 (thermoelectric sample conditioner) viscometer system provides outstanding precision for the new... | |
| For Apparent Viscosity of Engine Oils from –35 °C to –5 °C The automated CCS-2100 is a cold-cranking simulator for measuring apparent viscosity of engine oils from –35 °C to... | |
| For Dilute Solution Viscosity of Polymers in Aggressive/Corrosive Solvents miniPV®-H is a fully automated, single sample, benchtop viscometer for testing polymer dilute solutions in aggressive solvents and corrosive acids. The... | |
| For Dilute Solution Viscosity of Polymers in Organic Solvents and Aqueous Solutions to 135 °C PolyVISC® is a fully automated, benchtop capillary viscometer with an 11 position sample handler for... | |
| For Dilute Solution Viscosity of Polymers in Organic Solvents and Aqueous Solutions miniPV® is a fully-automated, single sample, benchtop viscometer for testing dilute solution viscosity of polymers in organic solvents... | |
| For Direct Kinematic Viscosity of Transparent & Opague Liquids with Near ASTM D445 Precision ASTM D7279 SimpleVIS® is a single sample, field-portable viscometer. With near D445 precision, it is easy... | |
| For High Temperature, High Shear Viscosity of Engine Lubricants ASMT D4741, CEC L36-A-90 and IP 370 The Ravenfield® by CANNON® HTHS Model BS/C+ Viscometer is a compact, high precision, tapered... | |
| For Kinematic Viscosity of Transparent and Opaque Liquids CAV®-2100 is a single-bath laboratory viscometer with a 13 position sample handler for unattended D445 processing. Each of the two Atlantic-style tubes... | |
| For Low Temperature Pumping Viscosity of Engine Oils The automated CMRV-5000 is a compact and completely self-contained mini-rotary viscometer for measuring low temperature pumping viscosity from –5 °C to –40... | |
| For Low Temperature Pumping Viscosity of Engine Oils The CMRV-4500 is an automated mini-rotary viscometer for measuring low-temperature pumping viscosity from –5 °C to –40 °C. It has 9 test... | |
| For Rapid Kinematic Viscosity of Transparent and Opague Liquids with Near ASTM 445 Precision miniQV®-X is a fully automated, single-bath, benchtop viscometer for rapid kinematic viscosity measurement. A 25-position sample... | |
| For Sub-Zero Kinematic Viscosity of Transparent and Opague Liquids miniAV®-LT is a single sample, benchtop viscometer for low temperature (sub-zero) viscosity testing. A Ubbelohde-style tube covers a 10-fold viscosity range... | |
| CANNON® CAV® 4.1 is a fully automated, single bath, benchtop viscometer with two 14-position sample handlers for unattended D445 processing. Each of the two Ubbelohde-style tubes covers a 100- fold... | |
| The CANNON® CAV® 4.2 is an automated, high throughput, dual-bath viscometer for ASTM D445. The CAV® 4.2 combines CANNON® quality and reliability with modern design and unique features to enhance... | |
| The compact, economical TESC-5133 Low Temperature Viscometer integrates and automates the ASTM D5133 process of conditioning and testing low temperature viscosities of engine lubricants. The TESC 5133 Windows® 10 software... | |
| UltraVIS 192 is a fully automated, high speed, solvent-free viscometer for rapid kinematic viscosity measurement of transparent and opaque liquids with ASTM D445 precision capability. A 192-position sample handler (two... |