CANNON Instrument Company Datasheets for Hydrometers
Hydrometers are calibrated glass floats used to determine the specific gravity of a liquid.
Hydrometers: Learn more
| Product Name | Notes |
|---|---|
| For Measuring Density, Specific Gravity and API Degrees ASTM D1250, ASTM D1298, ASTM D4052, ASTM D7777 The automated CANNON D155 offers a low-cost, affordable alternative to manual hydrometer methods for... | |
| ASTM D1250/D1475/D4052/D4 806/D5002/D5798/D593 1, ISO 12185/15212 The automated KEM DA-640 densitometer offers built-in thermal control for fast, reliable density and specific gravity measurements with 4 decimal (± 1 x 10-4)... | |
| ASTM D1250/D1475/D4052/D4 806/D5002/D5798/D593 1, ISO 12185/15212 The automated KEM DA-645 densitometer offers built-in thermal control for fast, reliable density and specific gravity measurements with 4.5 decimal (± 5 x 10-5)... | |
| ASTM D1250/D1475/D4052/D4 806/D5002/D5798/D593 1, ISO 12185/15212 The automated KEM DA-650 densitometer offers built-in thermal control for fast, reliable density and specific gravity measurements with nearly 5 decimal (± 2 x... | |
| For On-site Measurement of Density, Specific Gravity and API Degrees ASTM D7777 The handheld Densi-H is CANNON's most affordable instrument for measuring density and specific gravity. Lightweight and portable, Densi-H... |