CANNON Instrument Company Datasheets for Water Baths
Water baths are refrigerated and heated in order provide thermal control.
Water Baths: Learn more
| Product Name | Notes |
|---|---|
| For Kinematic Viscosity from −30 °C to +10 °C ASTM D445/D446, ISO 3104/3105 The TE-1500 series constant temperature bath, with integrated thermoelectric cooling, accommodates viscometer tubes requiring a bath depth... | |
| For Kinematic Viscosity from −30 °C to +30 °C ASTM D445/D446, ISO 3104/3105 The microprocessor-contr olled TE-3000 series constant temperature bath, with integrated thermoelectric cooling, accommodates viscometer tubes requiring a... | |
| For Kinematic Viscosity from 10 °C to 100 °C ASTM D445/D446, ISO 3104/3105 The CT-600 series constant temperature bath, with its external thermoelectric cooler, accommodates viscometer tubes requiring a bath... | |
| For Kinematic Viscosity from 20 °C to 100 °C ASTM D445/D446, ISO 3104/3105 The CT-500 series constant temperature bath accommodates viscometer tubes requiring a bath depth up to 12" and... | |
| For Kinematic Viscosity from 20 °C to 150 °C ASTM D445/D446, ISO 3104/3105 The microprocessor-contr olled CT-2000 series constant temperature bath accommodates viscometer tubes requiring a bath depth up to... | |
| CT-1000 series constant temperature bath accommodates viscometer tubes requiring a bath depth up to 12" and provides reliable temperature control from 20 °C to 150 °C. The unit accommodates up... |