CANNON Instrument Company Datasheets for Property Testing Equipment
Property testers are used to determine various physical properties of samples, including cloud point, distillation, flash point, freezing point, melting point, pour point, and vapor pressure.
Property Testing Equipment: Learn more
| Product Name | Notes |
|---|---|
| For Dilute Solution Viscosity of Polymers in Organic Solvents and Aqueous Solutions to 135 °C PolyVISC® is a fully automated, benchtop capillary viscometer with an 11 position sample handler for... | |
| For Dilute Solution Viscosity of Polymers in Organic Solvents and Aqueous Solutions miniPV®-X is a fully-automated, single-bath, benchtop viscometer with a 10 position sample handler for unattended processing and testing... | |
| For Dilute Solution Viscosity of Polymers in Organic Solvents and Aqueous Solutions miniPV® is a fully-automated, single sample, benchtop viscometer for testing dilute solution viscosity of polymers in organic solvents... | |
| CT-1000 series constant temperature bath accommodates viscometer tubes requiring a bath depth up to 12" and provides reliable temperature control from 20 °C to 150 °C. The unit accommodates up... | |
| ERAFLASH is preconfigured for the automatic measurement in full compliance with the latest and safest Continuously Closed Cup Flash Point (CCCFP) standards ASTM D6450 and ASTM D7084 and in excellent... | |
| ERAFLASH S10 is the safest and fastest solution for automated, unattended flashpoint measurements of all kind of fuels as well as solvents and other liquids and solids. The innovative fully... | |
| miniPV®-HX is a fully automated, single-bath, benchtop viscometer with a 10-position sample handler for unattended processing and testing of dilute solution viscosity of polymers in aggressive solvents and corrosive acids. | |
| Tests vapor pressure of gasoline and LPG, TVP and bubble point of crude oil. The ERAVAP ONLINE uses the leading-edge Piston-based measurement principle for vapor pressure testing. The built-in piston... | |
| The aco-8 is an automated Cleveland Open Cup (COC) flash and fire point tester. A metallic lid automatically covers the test cup when a sustained fire is detected. | |
| The aco-8as is an automated Cleveland Open Cup (COC) flash and fire point tester designed specifically for testing bitumous materials. A metallic lid automatically covers the test cup when a... | |
| The ACR-M3 automates the vaporizing/coking process of the micro carbon residue test. The micro carbon residue test correlates with conventional Conradson methods and offers improved precision and process consistency. | |
| The adem by GreenLab for CANNON is an automated demulsibility tester that represents the next generation in ISO 6614 and ASTM D1401 method compliance. It features a unique design with... | |
| The AFP-102 automates Cold Filter Plugging Point (CFPP) testing | |
| The apm-8 is an automated Pensky-Martens Closed Cup flash point tester. Procedures are pre-programmed for homogeneous petroleum liquids, residual fuel oils and other non-homogeneous liquid and biodiesel. | |
| The atg-8l is an automated Tag Closed Cup flash point tester with a metal block bath for low temperature testing. Cooling and heating is controlled through liquid cooled Peltier modules. | |
| The automated aap-6 determines the aniline point of a test sample. It features an infrared detector for use with dark/opaque samples and a removable measuring cell for easy cleaning and... | |
| The automated asp-6 reliablly tests the softening point of bitumen and other materials. Its compact size allows it to be installed in a fume hood. It has a built-in safety... | |
| The Automated Stability Analyzer (ASA) quantifies the maximum flocculation ratio of asphaltenes in oil and the peptizing power of the oil medium according to ASTM D7060. | |
| The AVP-30D utilizes a miniaturized bomb to automate Reid vapor pressure (RVP) testing and maintain a compact instrument design. Use of a miniaturized bomb enhances ease of operation while achieving... | |
| The CT-500 series constant temperature bath accommodates viscometer tubes requiring a bath depth up to 12" and provides reliable temperature control from 20 °C to 100 °C . The unit... | |
| The CT-600 series constant temperature bath, with its external thermoelectric cooler, accommodates viscometer tubes requiring a bath depth up to 12" and provides reliable temperature control from 10 °C to... | |
| The DVR-1000 and DVR-1500 digital vacuum regulators provide precise measurement and control of vacuum at 300 mm Hg below atmospheric pressure. Vacuum set point can be altered to any value... | |
| The ERAFLASH LT is the ideal instrument if samples with flash points below ambient temperature or even below 0°C are measured. It is preconfigured for the automatic measurement in full... | |
| The microprocessor-contr olled CT-2000 series constant temperature bath accommodates viscometer tubes requiring a bath depth up to 12" and provides reliable temperature control from 10 °C to 150 °C. The... | |
| The microprocessor-contr olled TE-3000 series constant temperature bath, with integrated thermoelectric cooling, accommodates viscometer tubes requiring a bath depth up to 12" and provides reliable temperature control from -30 °C... | |
| The RX-360SH determines total sulfur in a petroleum product sample using energy-dispersive X-ray fluorescence (EDXRF). With a compact design, carrying handle and AC/DC power source, the RX-360SH is ideal for... | |
| The RX-620SA determines total sulfur in petroleum products using energy-dispersive X-ray fluorescence (EDXRF). Testing is quick, non-destructive, economical and accurate. The instrument comes with a 12 position autosampler for unattended... | |
| The TE-1500 series constant temperature bath, with integrated thermoelectric cooling, accommodates viscometer tubes requiring a bath depth up to 12" and provides reliable temperature control from -30 °C to 10... |