CANNON Instrument Company Datasheets for Titration Instruments
Titration instruments are used to determine the concentration of dissolved substances. Titration is based on a complete chemical reaction between the specific substance, the analyte, and a reagent or titrant of known concentration that is added to the sample.
Titration Instruments: Learn more
| Product Name | Notes |
|---|---|
| The AT-710B Automated Potentiometric Titrator features a burette unit designed with a top-mounted switching value to reduce dead space. The optional “smart” cable permits storage of electrode information in the... | |
| The AT-710M Automated Potentiometric Titrator features wireless connectivity and allows simultaneous measurement on up to 4 titration units. The burette unit is designed with a top-mounted switching value to reduce... | |
| The AT-710S Automated Potentiometric Titrator features a burette unit designed with a top-mounted switching value to reduce dead space. The titrator stores reagent information to ensure appropriate reagent use, while... |