CANNON Instrument Company Datasheets for Asphalt Testing Equipment
Asphalt test equipment includes specialized testers, instruments and devices for evaluating the properties of asphalt or other types of pavement materials.
Asphalt Testing Equipment: Learn more
| Product Name | Notes |
|---|---|
| CT-1000 series constant temperature bath accommodates viscometer tubes requiring a bath depth up to 12" and provides reliable temperature control from 20 °C to 150 °C. The unit accommodates up... | |
| The aco-8 is an automated Cleveland Open Cup (COC) flash and fire point tester. A metallic lid automatically covers the test cup when a sustained fire is detected. | |
| The aco-8as is an automated Cleveland Open Cup (COC) flash and fire point tester designed specifically for testing bitumous materials. A metallic lid automatically covers the test cup when a... | |
| The apm-8 is an automated Pensky-Martens Closed Cup flash point tester. Procedures are pre-programmed for homogeneous petroleum liquids, residual fuel oils and other non-homogeneous liquid and biodiesel. | |
| The atg-8l is an automated Tag Closed Cup flash point tester with a metal block bath for low temperature testing. Cooling and heating is controlled through liquid cooled Peltier modules. | |
| The automated asp-6 reliablly tests the softening point of bitumen and other materials. Its compact size allows it to be installed in a fume hood. It has a built-in safety... | |
| The Automated Stability Analyzer (ASA) quantifies the maximum flocculation ratio of asphaltenes in oil and the peptizing power of the oil medium according to ASTM D7060. | |
| The CT-500 series constant temperature bath accommodates viscometer tubes requiring a bath depth up to 12" and provides reliable temperature control from 20 °C to 100 °C . The unit... | |
| The CT-600 series constant temperature bath, with its external thermoelectric cooler, accommodates viscometer tubes requiring a bath depth up to 12" and provides reliable temperature control from 10 °C to... | |
| The DVR-1000 and DVR-1500 digital vacuum regulators provide precise measurement and control of vacuum at 300 mm Hg below atmospheric pressure. Vacuum set point can be altered to any value... | |
| The microprocessor-contr olled CT-2000 series constant temperature bath accommodates viscometer tubes requiring a bath depth up to 12" and provides reliable temperature control from 10 °C to 150 °C. The... | |
| The microprocessor-contr olled TE-3000 series constant temperature bath, with integrated thermoelectric cooling, accommodates viscometer tubes requiring a bath depth up to 12" and provides reliable temperature control from -30 °C... | |
| The TE-1500 series constant temperature bath, with integrated thermoelectric cooling, accommodates viscometer tubes requiring a bath depth up to 12" and provides reliable temperature control from -30 °C to 10... |