Pelonis Technologies, Inc. Datasheets for Thermoelectric Coolers

Thermoelectric coolers are solid-state heat pumps used in applications where temperature stabilization, temperature cycling, or cooling below ambient levels are required.
Thermoelectric Coolers: Learn more

Product Name Notes
GL MODULE COMMON SPECIFICATIONS Temperature Range Assurance: The GL Module is guaranteed to operate within a temperature range of -40°C to 100°C (with the suggested maximum temperature on the radiating...
High Cooling Performance GL module incorporates an enhanced seal structure for water resistance, designed to effectively absorb thermal stress. Compact Design Flexible product design and easy installation. Long Life Expectancy...
Our standard Electronic Cooler Units are designed to facilitate seamless integration into original products and systems. We’ve carefully considered the challenges and complexities associated with designing new systems.